Home
 > 
Pilot Devices
 > 
Rotary Switch
 > 
EATON CORPORATION
 > 
KLOCKNER MOELLER
 > 
T0-2-8293/E

T0-2-8293/E

Manufactured by EATON CORPORATION KLOCKNER MOELLER

EATON CORPORATION T0-2-8293/E
representative photo
click to zoom
Weight: 0.23 kgs
Estimated Value - CAN$208.07
Save as much as 40%
Last Value Update: 2023-07-20
Product Description
Warranty

Description

  • T028293E
  • DISCONTINUED BY MANUFACTURER
  • SWITCH
  • T0-CAM
  • FLUSH MOUNT
  • 3+N
  • FRONT IP65
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #T0-2-8293/E
CategoryPilot Devices
SubcategoryRotary Switch
If you need a specific firmware or series relating to T0-2-8293/E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$159.03
SKU: 44820932
Save Up To CAN$49.05!
3 in US

Never Used Radwell Packaging (Surplus)

CAN$138.22
SKU: 44820933
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$124.84
SKU: 44820934
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to T0-2-8293/E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 6200A-6501
6200A-6501

EATON CORPORATION

CUTLER HAMMER

RETROREFLECTIVE TARGET, 3.0"" DIA,2 PER PACKAGE 1/4"" DI
Buy Surplus As Low As
CAN$9.69
IN STOCK!
EATON CORPORATION T0-1-3883.64/E
T0-1-3883.64/E

EATON CORPORATION

KLOCKNER MOELLER

CAM SWITCH FLUSH MOUNTING 14AMP 600V
Buy Surplus As Low As
CAN$111.47
ALLEN BRADLEY 800T-N30
800T-N30

ALLEN BRADLEY

LAMP,INCANDESCENT6.3V 0.9 WATTS
Buy Surplus As Low As
CAN$7.73
ALLEN BRADLEY 800MR-N160B
800MR-N160B

ALLEN BRADLEY

COLOR CAP, GREEN, FOR PUSH-PULL BUTTON SWITCH, NON-ILLUMINATED
Buy Surplus As Low As
CAN$37.16
IN STOCK!
ALLEN BRADLEY 800MR-N160G
800MR-N160G

ALLEN BRADLEY

CAP, GRAY COLOR, FOR 22 MM PUSHBUTTON SWITCH, ROUND, MOUNTABLE
Buy Surplus As Low As
CAN$87.69
ALLEN BRADLEY 194C-G3381
194C-G3381

ALLEN BRADLEY

REPLACEMENT BLACK CONTROL KNOB
Buy Surplus As Low As
CAN$13.52
ALLEN BRADLEY 800H-N105R
800H-N105R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP, RED, FOR TYPE 7&9, PILOT LIGHTS
Buy Surplus As Low As
CAN$169.43
IN STOCK!
ALLEN BRADLEY 800H-NP52A
800H-NP52A

ALLEN BRADLEY

REPLACEMENT PART, CAP, NEMA 7/9 PUSH BUTTON, RED, NON ILLUMINATED JUMBO PUSH PULL PUSH BUTTON
Buy Surplus As Low As
CAN$96.61
ALLEN BRADLEY 800T-N23
800T-N23

ALLEN BRADLEY

REPLACEMENT LENS PILOT LIGHT CAP, BLUE, GLASS, 30 MM
Buy Surplus As Low As
CAN$66.88
IN STOCK!
BREMAS TADB709
TADB709

BREMAS

DISCONTINUED BY MANUFACTURER, LAMP HOLDER, W/OUT LAMP,, 250V, 3W
Buy Surplus As Low As
CAN$34.18
IN STOCK!
ALLEN BRADLEY 800A-N35
800A-N35

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, DIFFUSER INSERT SQUARE PKG QTY 5
Buy Surplus As Low As
CAN$8.92
ALLEN BRADLEY 800E-AF611W
800E-AF611W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLUE W/ WHITE TEXT, R
Buy Surplus As Low As
CAN$12.75
GENERAL ELECTRIC CR104PXC1
CR104PXC1

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 6CKH7, 30MM, SINGLE CIRCUIT, 1NO, GREEN PLUNGER, BACK O ...
Buy Surplus As Low As
CAN$89.17
IN STOCK!
GENERAL ELECTRIC CR2940U202
CR2940U202

GENERAL ELECTRIC

CONTACT BLOCK, SINGLE BLOCK, ONE DOUBLE-CIRCUIT BLOCK, 1 NO / 1 NC, 600 V, FOR FRONT MOUNTING
Buy Surplus As Low As
CAN$68.35
IN STOCK!
EAO 704-943.5
704-943.5

EAO

FLASHER UNIT, 24 VDC, 85 MA, SCREW TERMINALS
Buy Surplus As Low As
CAN$133.76
IN STOCK!
GENERAL ELECTRIC CR104G56
CR104G56

GENERAL ELECTRIC

CLEAR COLOR CAP
Buy Surplus As Low As
CAN$13.73
IN STOCK!
IDEC LT1A-0135P
LT1A-0135P

IDEC

3TIER 120V STDY PLA
Buy New
CAN$122.65
SICK WL24-2V530
WL24-2V530

SICK

COMPACT PHOTOELECTRIC SENSOR, RETRO-REFLECTIVE, DUAL LENS, POLARIZED, VISIBLE RED LED, 10-30 VDC, NP ...
Buy Surplus As Low As
CAN$328.46
IN STOCK!
PEPPERL & FUCHS NBN8-18GM60-WS
NBN8-18GM60-WS

PEPPERL & FUCHS

INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, TWO-WIRE OUTPUT TYPE, 8 MM OPERATING DISTANCE, NON-FLUSH, ...
Buy Surplus As Low As
CAN$230.37
IN STOCK!
SENSATA TECHNOLOGIES R21-62-15.0A-24105-3-V
R21-62-15.0A-24105-3-V

SENSATA TECHNOLOGIES

AIRPAX

SNAPAK® SERIES IS A SNAP-ACTING HYDRAULIC MAGNETIC CIRCUIT PROTECTOR, ROCKER
Buy Surplus As Low As
CAN$206.59