AM7

Manufactured by EATON CORPORATION MEM

EATON CORPORATION AM7
representative photo
click to zoom
Weight: 3.99 kgs
Estimated Value - CAN$147.73
Save as much as 40%
Last Value Update: 2013-04-22
Product Description
Warranty

Description

  • AM7
  • DISCONTINUED BY MANUFACTURER
  • MEMSHIELD 2 SINGLE PHASE TYPE A 100AMP 240VAC 7WAY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #AM7
CategoryPanel Accessories
SubcategoryPower Distribution Block
If you need a specific firmware or series relating to AM7, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$112.27
SKU: 38857527
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$97.50
SKU: 38857528
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$88.64
SKU: 38857529
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to AM7, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LITTELFUSE 361004
361004

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$2.35
LITTELFUSE CCMR-10
CCMR-10

LITTELFUSE

FUSE, TIME DELAY, DUAL ELEMENT, CLASS CC, 10AMP, 600VAC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE FLQ-5
FLQ-5

LITTELFUSE

FUSE, FLQ SERIES, 5 AMP, 500 VAC, TIME DELAY, MIDGET
Buy Surplus As Low As
CAN$19.20
IN STOCK!
LITTELFUSE FLSR008ID
FLSR008ID

LITTELFUSE

FLSR-008ID FUSE, LITTELFUSE, 8A, FLSR, TIME DELAY, CLASS RK5, 600V, 8 AMP.
Buy Surplus As Low As
CAN$9.00
IN STOCK!
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
NIDEC CORP DXE-490C
DXE-490C

NIDEC CORP

CONTROL TECHNIQUES

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, FOR MENTOR II DRIVE, 240 VAC, 14 AMP, 3.19 HP, 2.38 KW, 3 ...
Buy Surplus As Low As
CAN$4,431.81
Repair Yours
CAN$2,961.97
WESTINGHOUSE 151D932G05
151D932G05

WESTINGHOUSE

FUSE 200AMP 600VAC
Buy Surplus As Low As
CAN$1,268.98
Repair Yours
CAN$937.66
ALLEN BRADLEY 1747-BA
1747-BA

ALLEN BRADLEY

LITHIUM BATTERY ASSEMBLY, REQUIRES HAZMAT FEE, FDK/NEXERGY, FOR RAM MEMORY RETENTION, NON-RECHARGEAB ...
Buy Surplus As Low As
CAN$302.84
IN STOCK!
ALLEN BRADLEY 1747-C13
1747-C13

ALLEN BRADLEY

CABLE, 0.91 METER LENGTH, MODULE TO ISOLATED LINK COUPLER, COMMUNICATION CABLE FOR 1747-UIC
Buy Surplus As Low As
CAN$268.86
IN STOCK!
DAITO P475H
P475H

DAITO

ALARM FUSE, P4H SERIES, 7.5 AMP, 250V
Buy Surplus As Low As
CAN$11.27
IN STOCK!
COHERENT 51100209
51100209

COHERENT

FUSE
Buy Surplus As Low As
CAN$16.25
GENERAL ELECTRIC 218A4530P13
218A4530P13

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$11.27
HARDINGE SG000961005
SG000961005

HARDINGE

FUSE
Buy Surplus As Low As
CAN$11.27
FUJI ELECTRIC BLA005
BLA005

FUJI ELECTRIC

BOTTLE FUSE, 5AMP, 300V, LINK TYPE, INDICATOR BROWN
Buy Surplus As Low As
CAN$4.43
IN STOCK!
FLUKE 803293
803293

FLUKE

FUSE ONLY, REPLACEMENT, 11A ; BLOW CHARACTERISTIC:-; FUSE CURRENT:11A; VOLTAGE RATING VAC:1KV; FUSE ...
Buy Surplus As Low As
CAN$17.73
IN STOCK!
LITTELFUSE 273005
273005

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS(5)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$9.24
IN STOCK!
LITTELFUSE 273.400V
273.400V

LITTELFUSE

ELECTRIC FUSE, VERY FAST BLOW, 0.4A, 125VAC, 125VDC, 100000A (IR), THROUGH HOLE, MICRO, 6MM
Buy Surplus As Low As
CAN$11.00
IN STOCK!
GRAINGER 1ER56
1ER56

GRAINGER

GRAINGER APPROVED VENDOR

POWER DISTRIBUTION BLOCK 760AMP 1POLE 600V
Buy Surplus As Low As
CAN$62.05
PYLON ACD-200
ACD-200

PYLON

DISTRIBUTION PANEL
Buy Surplus As Low As
CAN$178.75
Repair Yours
CAN$250.00