F8061

Manufactured by EATON CORPORATION MEM

EATON CORPORATION F8061
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$26.59
Save as much as 39%
Last Value Update: 2015-06-19
Product Description
Warranty

Description

  • F8061
  • DISCONTINUED BY MANUFACTURER
  • INDICATOR GRID SWITCH 250VAC RED NEON
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #F8061
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to F8061, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$20.68
SKU: 54735423
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$17.73
SKU: 54735424
Save Up To CAN$8.86!
1 in UK

Refurbished (Used, Repaired & Tested)

CAN$16.25
SKU: 54735425
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to F8061, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION F8063
F8063

EATON CORPORATION

MEM

INDICATOR GRID SWITCH 250VAC GREEN
Buy Surplus As Low As
CAN$16.25
IN STOCK!
EATON CORPORATION F8023
F8023

EATON CORPORATION

MEM

ROCKER GRID SWITCH 20AMP 250VAC 2POLE
Buy Surplus As Low As
CAN$14.18
SELECTA SS251SP-BG
SS251SP-BG

SELECTA

TOGGLE SWITCH 3PST ON-OFF
Buy Surplus As Low As
CAN$8.46
SELECTA SS517-BG
SS517-BG

SELECTA

PUSHBUTTON PUSH-PULL OFF-ON 25AMP 6VDC
Buy Surplus As Low As
CAN$8.46
GAYNOR SS206A
SS206A

GAYNOR

TOGGLE SWITCH 10A 250VAC
Buy Surplus As Low As
CAN$6.58
TE CONNECTIVITY TT-13
TT-13

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH MINIATURE 3PIN MALE 3AMP 125V
Buy Surplus As Low As
CAN$7.09
IN STOCK!
SELECTA SS512-BG
SS512-BG

SELECTA

TOGGLE SWITCH DPDT
Buy Surplus As Low As
CAN$11.27
ITT T211SY9CQE
T211SY9CQE

ITT

C&K

TOGGLE SWITCH, DPDT, 2A, 120VAC, THT; SWITCH OPERATION:ON-ON-ON; CONTACT CONFIGURATION:DPDT; ILLUMIN ...
Buy Surplus As Low As
CAN$35.45
ITT 7301MD9AQE
7301MD9AQE

ITT

C&K

MINIATURE TOGGLE SWITCH
Buy Surplus As Low As
CAN$42.84
NTE 54-333
54-333

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE DPDT 6A 125VAC ON-NONE-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$17.73
REGAL REXNORD 0140-3004
0140-3004

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 6A 600VAC, 17A 125-277VAC, 1-2-3 PHASE,1 HP 125VAC, 2HP ...
Buy Surplus As Low As
CAN$20.68
IN STOCK!
REGAL REXNORD 0801-1310
0801-1310

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH
Buy Surplus As Low As
CAN$10.64
IN STOCK!
REGAL REXNORD 0801-2312
0801-2312

REGAL REXNORD

MCGILL

PADDLE SWITCH 125-250VAC 20A
Buy Surplus As Low As
CAN$20.68
GC ELECTRONICS SP-1
SP-1

GC ELECTRONICS

TOGGLE SWITCH 6AMP 125VAC SPST
Buy Surplus As Low As
CAN$3.29
ITT 7203LY1CQE
7203LY1CQE

ITT

C&K

TOGGLE SWITCH 2MP/5AMP 120VAC/150VAC
Buy Surplus As Low As
CAN$5.64
CLIPPARD TV-4M
TV-4M

CLIPPARD

3-POSITION, 4-WAY VALVE, PLASTIC TOGGLE, #10-32
Buy Surplus As Low As
CAN$56.14
IN STOCK!
SICK TB2S-2P3230
TB2S-2P3230

SICK

MINIATURE PHOTOELECTRIC SENSORS, SUPPRESSION TYPE 38MM, SENSING RANGE 3 MM ... 30 MM , MAX 1 MM ... ...
Buy Surplus As Low As
CAN$132.95
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!