Home
 > 
Panel Accessories
 > 
Stack Light
 > 
EATON CORPORATION
 > 
CUTLER HAMMER
 > 
SL-BL24-W

205317

Manufactured by EATON CORPORATION MOELLER ELECTRIC

(Also known as EATON CORPORATION CUTLER HAMMER SL-BL24-W)

EATON CORPORATION SL-BL24-W
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$260.00
Save as much as 62%
Last Value Update: 2017-10-27
Product Description
Alternate Part Numbers
Warranty

Description

  • SLBL24W
  • SL STACK LIGHTS AND ACCESSORIES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SL-BL24-W
CategoryPanel Accessories
SubcategoryStack Light
If you need a specific firmware or series relating to SL-BL24-W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$198.00
SKU: 40520770
Save Up To CAN$62.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$151.00
SKU: 40520771
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$131.00
SKU: 40520772
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$119.00
SKU: 40520773
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to SL-BL24-W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION SL-BL24-R
SL-BL24-R

EATON CORPORATION

MOELLER ELECTRIC

DISCONTINUED BY MANUFACTURER, FLASHING LIGHT MODULE, 24 VDC, RED, LED, SL SIGNAL TOWERS, W/O LIGHT E ...
Buy Surplus As Low As
CAN$90.11
IN STOCK!
EATON CORPORATION SL-BL24-Y
SL-BL24-Y

EATON CORPORATION

KLOCKNER MOELLER

STACK LIGHT, BLANK LIGHT, YELLOW, 24 VDC, IP54, 205320
Buy Surplus As Low As
CAN$274.77
IN STOCK!
DAITO MP-50
MP-50

DAITO

FUSE, FUSE 5.0 AMP, MP SERIES, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$16.25
IN STOCK!
FINDER 99.02.9.024.99
99.02.9.024.99

FINDER

COIL INDICATION AND EMC SUPPRESSION MODULE, 99 SERIES, 6-24 VDC, LED INDICATOR, GREEN LED + DIODE MO ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE CCMR-10
CCMR-10

LITTELFUSE

FUSE, TIME DELAY, DUAL ELEMENT, CLASS CC, 10AMP, 600VAC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
LITTELFUSE IDSR-35
IDSR-35

LITTELFUSE

FUSE, IDSR SERIES, 600 VAC/DC, 35 AMP, 20 KA, SLOW-BLOW, TIME DELAY, INDUSTRIAL CARTRIDGE
Buy Surplus As Low As
CAN$38.41
IN STOCK!
ENGLISH ELECTRIC CIA-2
CIA-2

ENGLISH ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, FORM II, HRC TYPE, 2-AMP, 600V, 200K A.I.R
Buy Surplus As Low As
CAN$26.59
IN STOCK!
SIEMENS 2587679-8013
2587679-8013

SIEMENS

FUSE 5A 250V FOR 500-5061 (O)
Buy Surplus As Low As
CAN$33.98
WEIDMULLER WDU 4
WDU 4

WEIDMULLER

TERMINAL BLOCK, FEED-THROUGH, 32 AMP, 800V, RATED CROSS SECTION / 4 MM2, DARK BEIGE, SCREW CONNECTIO ...
Buy Surplus As Low As
CAN$1.08
IN STOCK!
WEIDMULLER WEW 35/2
WEW 35/2

WEIDMULLER

END BRACKET, DARK BEIGE, TS 35, HB, WEMID, WIDTH: 8 MM, 100 C (1061200000)
Buy Surplus As Low As
CAN$1.99
IN STOCK!
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,586.70
IN STOCK!
ALLEN BRADLEY 1746-F1
1746-F1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FOR SLC POWER SUPPLY, POWER SUPPLY, WITH AC FIXED HARDWARE, METH ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
ALLEN BRADLEY 25183-272-20
25183-272-20

ALLEN BRADLEY

FUSE,600V GLASS CARTRIDGEFOR CONTROLLER
Buy Surplus As Low As
CAN$48.75
DAITO HM32
HM32

DAITO

HM FUSE, 3.2 AMP, 10 X 3 X 10MM, AKA: A60L-0001-0175#3.2A, 1 EACH
Buy Surplus As Low As
CAN$17.73
IN STOCK!
FANUC A60L-0001-0183/100AS
A60L-0001-0183/100AS

FANUC

QFS25U-100 100A 250V
Buy Surplus As Low As
CAN$38.41
FUJI ELECTRIC BLA030D
BLA030D

FUJI ELECTRIC

BLA030D, FUSE-LINK, TYPE FOR TELECOMMUNICATION APPLICATIONS
Buy Surplus As Low As
CAN$7.39
IN STOCK!
LITTELFUSE 224002
224002

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.70
IN STOCK!
LITTELFUSE 235.001
235.001

LITTELFUSE

FUSE 1AMP 250V FAST ACTING
Buy Surplus As Low As
CAN$1.69
IN STOCK!
LITTELFUSE 297030
297030

LITTELFUSE

FUSE 30A 32V MINI
Buy Surplus As Low As
CAN$0.75
LITTELFUSE 2AG8A
2AG8A

LITTELFUSE

LITTELFUSE, ZAG-8A, 125VFUSE
Buy Surplus As Low As
CAN$1.07
IN STOCK!