C30C-FL-G-24-P65

Manufactured by EATON CORPORATION MOELLER ELECTRIC

EATON CORPORATION C30C-FL-G-24-P65
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$622.14
Save as much as 57%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • C30CFLG24P65
  • (PRICE/EA) PILOT DEVICE W/ PIGTAIL
  • GRN
  • 30MM
  • 24V
  • LED COLOR:GREEN
  • OPERATING VOLTAGE:24V
  • MOUNTING HOLE DIA:30MM
  • FORWARD CURRENT IF:-
  • LUMINOUS INTENSITY:-
  • IP / NEMA RATING:IP65
  • IP66
  • IP67
  • IP69K
  • PRODUCT RANGE:RMQ COMPACT C30 SERIES ROHS COMPLIANT:
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #C30C-FL-G-24-P65
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to C30C-FL-G-24-P65, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$467.33
SKU: 203379025
Save Up To CAN$154.81!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$366.60
SKU: 203379026
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$318.91
SKU: 203379027
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$289.11
SKU: 203379028
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to C30C-FL-G-24-P65, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION C30C-FD-X-K10-P65
C30C-FD-X-K10-P65

EATON CORPORATION

MOELLER ELECTRIC

(PRICE/EA) PB SWITCH, SPST-NO, 4A, 24VAC, CABLE; PRODUCT RANGE:RMQ COMPACT C30 SERIES; PANEL CUTOUT ...
Buy Surplus As Low As
CAN$785.36
EATON CORPORATION C30C-FD-X-K11-P65
C30C-FD-X-K11-P65

EATON CORPORATION

MOELLER ELECTRIC

(PRICE/EA) PB SWITCH, SPST-NO/NC, 4A, 24VAC, CABLE; PRODUCT RANGE:RMQ COMPACT C30 SERIES; PANEL CUTO ...
Buy Surplus As Low As
CAN$785.36
HUBBELL CS115
CS115

HUBBELL

KELLEMS

SWITCH, TOGGLE, SPST, 15A, 277V; SWITCH OPERATION:-; CONTACT CONFIGURATION:SPST; ILLUMINATION:NON IL ...
Buy New
CAN$13.66
IN STOCK!
SELECTA SS219S-BG
SS219S-BG

SELECTA

TOGGLE SWITCH 4PST ON-OFF 15AMP
Buy Surplus As Low As
CAN$34.28
SELECTA SS508-BG
SS508-BG

SELECTA

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, SPST, ON-OFF, 15A, 6-32VDC, 125VAC
Buy Surplus As Low As
CAN$26.82
SELECTA SS509
SS509

SELECTA

TOGGLE SWITCH SPDT 15A 6-32VDC 125VAC
Buy Surplus As Low As
CAN$8.53
TE CONNECTIVITY MTA406PA
MTA406PA

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH 6AMP 125VAC 3AMP 250VAC
Buy Surplus As Low As
CAN$19.37
KOGANEI 3VB
3VB

KOGANEI

TOGGLE SWITCH
Buy Surplus As Low As
CAN$16.39
Repair Yours
Contact Us
ITT 7205J61ZQE22
7205J61ZQE22

ITT

C&K

7205J61ZQE22
Buy Surplus As Low As
CAN$17.88
REGAL REXNORD 0140-3004
0140-3004

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 6A 600VAC, 17A 125-277VAC, 1-2-3 PHASE,1 HP 125VAC, 2HP ...
Buy Surplus As Low As
CAN$20.86
IN STOCK!
REGAL REXNORD 0805-1213
0805-1213

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, ROCKER SWITCH, 12AMP, 125VAC
Buy Surplus As Low As
CAN$7.15
HONEYWELL 112TW39-3DX9
112TW39-3DX9

HONEYWELL

MICROSWITCH

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, O/I SWITCH, NON-ILLUMINATED, SEALED
Buy Surplus As Low As
CAN$1,788.30
REGAL REXNORD 3191-0001
3191-0001

REGAL REXNORD

MCGILL

TOGGLE SWITCH SPDT 6AMP/3AMP 125VAC/250VAC
Buy Surplus As Low As
CAN$4.20
Repair Yours
Contact Us
IN STOCK!
NTE 54-330
54-330

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC (ON)-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$13.41
NTE 54-334
54-334

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE DPDT 6A 125VAC ON-OFF-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$14.31
NTE 54-346
54-346

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE 4PDT 6A 125VAC ON-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$17.88
SICK TB2S-2P3230
TB2S-2P3230

SICK

MINIATURE PHOTOELECTRIC SENSORS, SUPPRESSION TYPE 38MM, SENSING RANGE 3 MM ... 30 MM , MAX 1 MM ... ...
Buy Surplus As Low As
CAN$134.12
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!