4650X

Manufactured by EBM PAPST

EBM PAPST 4650X
EBM PAPST 4650X
EBM PAPST 4650X
EBM PAPST 4650X
representative photo
click to zoom
Weight: 0.54 kgs
Estimated Value - CAN$115.44
Save as much as 53%
Last Value Update: 2024-10-24
Product Description
Alternate Part Numbers
Warranty

Description

  • 4650X
  • (PRICE/EA) AXIAL FAN
  • 119MM
  • 230VAC
  • NOMINAL RATED VOLTAGE AC:230V
  • FAN FRAME TYPE:SQUARE
  • FAN FRAME SIZE:119MM
  • EXTERNAL DEPTH:38MM
  • BEARING TYPE:SLEEVE BEARING
  • AIR FLOW - CFM:106CFM
  • NOISE RATING:50DBA
  • POWER RATING:18W
  • RATED SPEED:- ROHS COMPLIANT: Y
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #4650X
CategoryPanel Accessories
SubcategoryFan/Thermal Management for Control Panel
If you need a specific firmware or series relating to 4650X, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EBM PAPST

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$93.79
SKU: 2602480
Save Up To CAN$21.64!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$74.31
SKU: 2602481
Save Up To CAN$44.59!
2 in US

Never Used Radwell Packaging (Surplus)

CAN$63.91
SKU: 2602482
Save Up To CAN$54.99!
9 in US

Refurbished (Used, Repaired & Tested)

CAN$57.96
SKU: 2602483
Save Up To CAN$60.94!
o
Rush Available
11 in US
If you need a specific firmware or series relating to 4650X, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EBM PAPST 4606ZW
4606ZW

EBM PAPST

(PRICE/EA) AXIAL FAN, 119MM, 115VAC; NOMINAL RATED VOLTAGE AC:115V; FAN FRAME TYPE:SQUARE; FAN FRAME ...
Buy Surplus As Low As
CAN$92.15
IN STOCK!
EBM PAPST 4656N
4656N

EBM PAPST

AXIAL FAN, 230VAC, 119MM FAN FRAME SIZE, 38MM EXTERNAL DEPTH, 47DBA NOISE RATING, 94.17CU.FT/MIN OR ...
Buy Surplus As Low As
CAN$53.50
IN STOCK!
EATON CORPORATION MDL-1
MDL-1

EATON CORPORATION

BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, TIME-DELAY, 1A, 250 VAC, GLASS, 6X32 MM, REPLACED BY MDL-1-R
Buy Surplus As Low As
CAN$0.74
IN STOCK!
BANNER ENGINEERING PBT66U
PBT66U

BANNER ENGINEERING

SENSOR, PLASTIC FIBER, DIFFUSE REFLECTIVE, CORE DIA.: 1.5 MM, FIBER LENGTH 2 M, THREAD, FREE CUT, (3 ...
Buy Surplus As Low As
CAN$66.88
IN STOCK!
EATON CORPORATION 3743
3743

EATON CORPORATION

COOPER BUSSMANN

SCREW MOUNT FUSE BLOCK, 1 POLE, 600 VAC/VDC, 30 AMP, 13/32 INCH DIAMETER X 1-1/2 INCH FUSE LENGTH, 6 ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
LITTELFUSE CCMR-10
CCMR-10

LITTELFUSE

FUSE, TIME DELAY, DUAL ELEMENT, CLASS CC, 10AMP, 600VAC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
LITTELFUSE FLSR050
FLSR050

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(50)--VOLTS(600/300)
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE IDSR-35
IDSR-35

LITTELFUSE

FUSE, IDSR SERIES, 600 VAC/DC, 35 AMP, 20 KA, SLOW-BLOW, TIME DELAY, INDUSTRIAL CARTRIDGE
Buy Surplus As Low As
CAN$38.64
IN STOCK!
LITTELFUSE NLS-50
NLS-50

LITTELFUSE

FUSE 50AMP 600VAC CLASS K5 ONE TIME
Buy Surplus As Low As
CAN$26.75
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

ECONOLIM

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$53.50
IN STOCK!
ALLEN BRADLEY 1336-F1-SP6A
1336-F1-SP6A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FRAME E, 600 AMP, 700 VAC, FOR 1336 DRIVE, BOLT-ON, MOUNTABLE
Buy Surplus As Low As
CAN$891.74
IN STOCK!
ALLEN BRADLEY 1762-OW16
1762-OW16

ALLEN BRADLEY

OUTPUT MODULE, 16 POINT, RELAY, MICROLOGIX 1200, CLASS 1, DIVISION 2, 120/240 VAC, 50/60 HZ, 24/125 ...
Buy Surplus As Low As
CAN$191.72
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$540.99
ALLEN BRADLEY TL-A230P-HJ32AN
TL-A230P-HJ32AN

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 6-28-2010, TL-SERIES SERVO MOTOR, 230V AC, 0.44 KW, 1.3 NM, 5.5 AMPS, F ...
Buy Surplus As Low As
CAN$2,957.60
Repair Yours
CAN$2,101.61
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$756.49
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,602.39
IN STOCK!
WESTINGHOUSE 1392538
1392538

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$444.38
EATON CORPORATION C10G20
C10G20

EATON CORPORATION

BUSSMANN

AC CYLINDRICAL FUSE, 10 X 38, 20 AMP, GG, 500 V
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION DD125
DD125

EATON CORPORATION

BUSSMANN

FUSE LINK, 125 AMP, 415 VAC, 80 KA, HRC, CLASS GG/GL, CENTRE BOLTED TAGS
Buy Surplus As Low As
CAN$44.59
IN STOCK!
EATON CORPORATION TCF10
TCF10

EATON CORPORATION

BUSSMANN

FUSE, 10 AMP, 600 VAC / 300 VDC, TIME DELAY, W/ INDICATOR
Buy Surplus As Low As
CAN$58.42
IN STOCK!