Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
EBM PAPST
 > 
614NGM

614NGM

Manufactured by EBM PAPST

EBM PAPST 614NGM
representative photo
click to zoom
Weight: 0.08 kgs
Estimated Value - CAN$88.26
Save as much as 62%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 614NGM
  • (PRICE/EA) TUBEAXAIL DC FAN
  • 60MM
  • 24V
  • SUPPLY VOLTAGE VDC:24V
  • FAN FRAME TYPE:SQUARE
  • FAN FRAME SIZE:60MM
  • EXTERNAL DEPTH:25MM
  • BEARING TYPE:SLEEVE BEARING
  • AIR FLOW - CFM:20.6CFM
  • NOISE RATING:28DBA
  • POWER RATING:1.7W
  • RATED SPEED:4100RPM ROHS COMPLIANT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #614NGM
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 614NGM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EBM PAPST

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$56.43
SKU: 32287424
Save Up To CAN$31.83!
Additional quantities available with standard lead time.
2 in UK
27 in US
1 in EU

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$44.71
SKU: 32287425
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$38.75
SKU: 32287426
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$35.77
SKU: 32287427
Save Up To CAN$55.14!
o
Rush Available
2 in UK
1 in US
If you need a specific firmware or series relating to 614NGM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EBM PAPST 614NGH
614NGH

EBM PAPST

DC AXIAL FAN, 24 VDC SUPPLY VOLTAGE, 2.5 WATT POWER CONSUMPTION, SLEEVE BEARING, 46M/H AIR FLOW, 38 ...
Buy Surplus As Low As
CAN$43.22
IN STOCK!
EBM PAPST 6248N/12
6248N/12

EBM PAPST

TUBEAXAIL DC FAN, EXTERNAL DEPTH:51MM, EXTERNAL DIAMETER:172MM, CURRENT TYPE:DC, SUPPLY VOLTAGE:48V ...
Buy Surplus As Low As
CAN$174.36
GRAINGER 4C928
4C928

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, FAN CONTROL, ADJUSTABLE, 120 VAC OPERATING VOLTAGE, 3 AMP, INCLUDES MO ...
Buy Surplus As Low As
CAN$49.18
SIEMENS EWN:8399501378000
EWN:8399501378000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT 1PH716/1PA616 A/F NDE-DE
Buy Surplus As Low As
CAN$4,373.89
SIEMENS 6GT20050BA10
6GT20050BA10

SIEMENS

MOBY I SER INTERFACE MOD SIM42
Buy Surplus As Low As
CAN$19,830.78
CHELSEA S36A
S36A

CHELSEA

SHUTTER VENTILATOR 36X36 WHITE
Buy Surplus As Low As
CAN$241.42
PENN VENTILATOR CO BX12Q
BX12Q

PENN VENTILATOR CO

FAN 1/6HP 1750RPM
Buy Surplus As Low As
CAN$512.65
Repair Yours
CAN$376.52
HAMMOND MANUFACTURING XPFA120GY
XPFA120GY

HAMMOND MANUFACTURING

FILTER FAN GRILL, 5.91INX5.91IN, BODY COLOR:GREY, FOR USE WITH:4.7SQUARE FANS, EXTERNAL HEIGHT - IMP ...
Buy Surplus As Low As
CAN$50.67
IN STOCK!
RITTAL 3108024
3108024

RITTAL

ENCLOSURE INTERNAL FAN 95CFM 24VDC, 95CFM
Buy Surplus As Low As
CAN$648.26
IN STOCK!
RITTAL 3352230
3352230

RITTAL

19IN. VOMT FAN TRAY 285 CFM, 3 FANS 105MM FAN DEPTH 230V AC
Buy Surplus As Low As
CAN$961.21
RITTAL 3321.027
3321.027

RITTAL

DISCONTINUED BY MANUFACTURER, FILTER FAN, VOLUME FLOW 20-25 M/H FREE BLOWING, 24 VDC, 3 W, IP54 ENCL ...
Buy Surplus As Low As
CAN$312.95
RITTAL 3322048
3322048

RITTAL

FILTER FAN 32CFM 48V DC
Buy Surplus As Low As
CAN$418.76
Repair Yours
CAN$298.01
RITTAL 3324617
3324617

RITTAL

EMC FLTR FAN 94CFM 115V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$687.01
Repair Yours
CAN$487.77
RITTAL 3326607
3326607

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FLTR FAN 353CFM 230V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$1,788.30
RITTAL 9966814
9966814

RITTAL

FAN, PAGODA, 360 CFM, 115 V, 50-60 HZ, RAL 7035
Buy Surplus As Low As
CAN$1,578.18
IN STOCK!
GRAINGER 4C229
4C229

GRAINGER

DAYTON

FAN BLADE, 24 INCHES, ROTATION CLOCKWISE, 1/2" BORE, 1/2 HP, 1140 RPM
Buy Surplus As Low As
CAN$114.75
IN STOCK!
FSP 2183833
2183833

FSP

MOTOR EVAPORATIVE
Buy Surplus As Low As
CAN$43.22
Repair Yours
Contact Us
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!