Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
EBM PAPST
 > 
8412NGH

8412NGH

Manufactured by EBM PAPST

EBM PAPST 8412NGH
representative photo
click to zoom
Weight: 0.14 kgs
Estimated Value - CAN$68.00
Save as much as 48%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 8412NGH
  • (PRICE/EA) TUBE AXIAL DC FAN
  • SUPPLY VOLTAGE VDC:12V
  • FAN FRAME TYPE:SQUARE
  • FAN FRAME SIZE:80MM
  • EXTERNAL DEPTH:25MM
  • BEARING TYPE:SLEEVE BEARING
  • AIR FLOW - CFM:46.5CFM
  • NOISE RATING:37DBA
  • POWER RATING:2.2W
  • RATED SPEED:3600RPM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8412NGH
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 8412NGH, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EBM PAPST

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$59.32
SKU: 32287476
Save Up To CAN$8.68!
Additional quantities available with standard lead time.
10 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$47.69
SKU: 32287477
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$41.73
SKU: 32287478
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$37.26
SKU: 32287479
Save Up To CAN$32.79!
1 in UK
If you need a specific firmware or series relating to 8412NGH, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EBM PAPST 8412N/2GLE-256
8412N/2GLE-256

EBM PAPST

AXIAL FAN, 80 MM, 12 VDC, 19.4 CFM, 12 DBA; EXTERNAL HEIGHT:80MM; EXTERNAL WIDTH:80MM; EXTERNAL DEPT ...
Buy Surplus As Low As
CAN$58.12
EBM PAPST 8412NGL
8412NGL

EBM PAPST

AXIAL FAN, 80MM, 12VDC, EXTERNAL HEIGHT:80MM, EXTERNAL WIDTH:80MM, EXTERNAL DEPTH:25MM, CURRENT TYPE ...
Buy Surplus As Low As
CAN$47.69
EATON CORPORATION TA300K
TA300K

EATON CORPORATION

CUTLER HAMMER

LUG TERMINAL, STANDARD TERMINAL ONLY, K-FRAME CIRCUIT BREAKER, 225 AMP, 1 LUG
Buy Surplus As Low As
CAN$37.55
IN STOCK!
SANYO 109P0424H602
109P0424H602

SANYO

SANYO DENKI

DC FAN, 24V, 40X20 MM, 1.68W, .07 AMP, 2 WIRES
Buy Surplus As Low As
CAN$31.30
IN STOCK!
HAMMOND MANUFACTURING FAN150AC230
FAN150AC230

HAMMOND MANUFACTURING

FAN ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$125.18
ALTRA INDUSTRIAL MOTION 781711469262
781711469262

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

1/4 VENT-NO BAFFLE
Buy Surplus As Low As
CAN$13.27
SIEMENS EWN:5193001002000
EWN:5193001002000

SIEMENS

DISCONTINUED BY MANUFACTURER, DI CS MC GMC MOTOR SPARES, FAN ONLY FOR 1PH713, NDE-DE
Buy Surplus As Low As
CAN$1,582.65
CARLO GAVAZZI WT300
WT300

CARLO GAVAZZI

FILTER FAN 163X163 230VAC
Buy Surplus As Low As
CAN$464.96
Repair Yours
CAN$329.67
CARLO GAVAZZI WT305
WT305

CARLO GAVAZZI

FILTER FAN 214X214 230VAC
Buy Surplus As Low As
CAN$554.37
Repair Yours
CAN$393.06
CARLO GAVAZZI WT310
WT310

CARLO GAVAZZI

FILTER FAN 286X286 230VAC
Buy Surplus As Low As
CAN$938.86
Repair Yours
CAN$684.69
RITTAL 3352500
3352500

RITTAL

19IN. VOMT FN TY W-ALARM 285CFM, 3FNS 105MM DEPTH 24V DC 230V
Buy Surplus As Low As
CAN$1,949.25
RITTAL 3321617
3321617

RITTAL

EMC FLTR FAN 15CFM 115V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$362.13
Repair Yours
CAN$258.53
RITTAL 9969947
9969947

RITTAL

SPLIT REAR DOOR FAN FOR 800W 230V, BLACK,210 CFM
Buy Surplus As Low As
CAN$253.34
BROAN NUTONE 504MG
504MG

BROAN NUTONE

BROAN MFG

VENT
Buy Surplus As Low As
CAN$76.00
SIEMENS 6SL3760-1AA00-0AA0
6SL3760-1AA00-0AA0

SIEMENS

VENTILATION GRILL, FOR CABINET UNITS, FOR SINAMICS G150/S150 S120, SPARE PART
Buy Surplus As Low As
CAN$289.11
CROUZET 99485906
99485906

CROUZET

FAN 1000MM T CORD
Buy New
CAN$46.20
CROUZET 99487401
99487401

CROUZET

MODEL: 70546291, AXIAL FAN, 220/230VAC, 50/60HZ, 0.125A, SPEED (RPM) [50/60HZ]: 2550/2900, POWER (W) ...
Buy Surplus As Low As
CAN$58.12
HONEYWELL 32002074-001
32002074-001

HONEYWELL

DISCONTINUED BY MANUFACTURER, CROSS FLOW ENTHALPY CORE, NO REPLACEMENT
Buy Surplus As Low As
CAN$2,235.38
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!