Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
EBM PAPST
 > 
8800N

8800N

Manufactured by EBM PAPST

EBM PAPST 8800N
EBM PAPST 8800N
EBM PAPST 8800N 0
EBM PAPST 8800N 1
representative photo
click to zoom
Weight: 0.19 kgs
Estimated Value - CAN$594.49
Save as much as 40%
Last Value Update: 2022-10-28
Product Description
Warranty

Description

  • 8800N
  • DISCONTINUED BY MANUFACTURER
  • AXIAL FAN
  • SUPPLY VOLTAGE:115V
  • CURRENT TYPE:AC
  • FAN FRAME SIZE:80MM
  • EXTERNAL DEPTH:38MM
  • NOISE RATING:28DBA
  • FLOW RATE - IMPERIAL:27.7CU.FT/MIN
  • FLOW RATE - METRIC:0.78M /MIN
  • BEARING TYPE:SLEEVE
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8800N
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 8800N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EBM PAPST

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$451.81
SKU: 2602553
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$392.37
SKU: 2602554
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$356.70
SKU: 2602555
Save Up To CAN$237.80!
1 in US
If you need a specific firmware or series relating to 8800N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EBM PAPST 8556TA
8556TA

EBM PAPST

(PRICE/EA) AC TUBEAXIAL FAN
Buy Surplus As Low As
CAN$98.09
EBM PAPST 9956
9956

EBM PAPST

AXIAL FAN, 119MM, 230VAC, 50/60HZ, 70/80MA, 12/14W
Buy Surplus As Low As
CAN$101.06
IN STOCK!
BANNER ENGINEERING PD45VN6C100
PD45VN6C100

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, CONVERGENT LASER, 102MM, 10-30 VDC, NPN, CABLE
Buy Surplus As Low As
CAN$662.86
IN STOCK!
BANNER ENGINEERING MA4-2
MA4-2

BANNER ENGINEERING

DISCONTINUED BY MANUFACTURER, LOGIC MODULE, MICRO-AMP, INPUT 10-30 VDC, OUTPUT COMPLEMENTARY (SPDT) ...
Buy Surplus As Low As
CAN$142.68
GLOBE MOTORS D47-B15A-05W3-100
D47-B15A-05W3-100

GLOBE MOTORS

DC FAN, 24V, 120X120X38MM, 108CFM, 7.44W, 43DBA, 2950RPM, WIRE LEADS
Buy Surplus As Low As
CAN$62.42
IN STOCK!
HONEYWELL 51401496-100
51401496-100

HONEYWELL

MEASUREX

DISCONTINUED BY MANUFACTURER, FAN ASSEMBLY, DUAL NODE
Buy Surplus As Low As
CAN$481.54
Repair Yours
CAN$339.77
IN STOCK!
SIEMENS 6SY7000-0AB28
6SY7000-0AB28

SIEMENS

DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01/10/11, VENTILATION FAN, RADIAL, 75 WATT ...
Buy Surplus As Low As
CAN$1,738.89
IN STOCK!
SIEMENS 6SY70000AE33
6SY70000AE33

SIEMENS

RADIAL VENTIALTOR,230VAC,4KW,RH35B2EK
Buy Surplus As Low As
CAN$13,731.31
SIEMENS EWN:8399501378000
EWN:8399501378000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT 1PH716/1PA616 A/F NDE-DE
Buy Surplus As Low As
CAN$4,362.09
ALLEN BRADLEY 6176M-17PT
6176M-17PT

ALLEN BRADLEY

OPERATOR INTERFACE, VERSAVIEW 1750M, 17 INCH TOUCHSCREEN, COLOR ACTIVE MATRIX TFT, 1280 X 1024 RESOL ...
Buy Surplus As Low As
CAN$1,961.83
Repair Yours
CAN$1,380.00
IN STOCK!
AITKEN PRODUCTS M3LL56BN3
M3LL56BN3

AITKEN PRODUCTS

FAN CEILING
Buy Surplus As Low As
CAN$71.34
DEC 70-32169-02
70-32169-02

DEC

FAN ASSEMBLY
Buy Surplus As Low As
CAN$340.35
Repair Yours
CAN$250.00
RITTAL 7980110
7980110

RITTAL

FAN 100CFM 115V WITH POWER CORD, AND WITH FINGERGUARD
Buy Surplus As Low As
CAN$114.44
RITTAL 3149840
3149840

RITTAL

PAGODA FAN 470CFM 400-460 STEEL RAL7035 ROOFMTG, 50/60HZ, 3~
Buy Surplus As Low As
CAN$845.67
Repair Yours
CAN$600.94
RITTAL 3321607
3321607

RITTAL

EMC FLTR FAN 15CFM 230V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$361.15
Repair Yours
CAN$257.84
RITTAL 3324047
3324047

RITTAL

FILTER FAN 106 CFM,48V DC RAL 7035
Buy Surplus As Low As
CAN$538.02
Repair Yours
CAN$381.04
RITTAL 3324617
3324617

RITTAL

EMC FLTR FAN 94CFM 115V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$685.15
Repair Yours
CAN$486.46
RITTAL 3326835
3326835

RITTAL

HOOD / FAN SHROUD, NEMA 3R, CARBON STEEL, RAL7035, 22.0 X13.8 X4.3 INCH OD, FOR 3326/3327 FANS
Buy Surplus As Low As
CAN$167.94
RITTAL 9969936
9969936

RITTAL

SPLIT REAR DOOR FAN 600-1000 WIDE RACKS, 110V, RAL7035
Buy Surplus As Low As
CAN$233.34
CROUZET 99487411
99487411

CROUZET

DISCONTINUED BY MANUFACTURER, FAN 0.21A 115VAC 50/60HZ 120X120X38MM 18/20WATT
Buy Surplus As Low As
CAN$57.96
IN STOCK!