Home
 > 
HVAC
 > 
Blower
 > 
EBM PAPST
 > 
RG90-18/12N

RG90-18/12N

Manufactured by EBM PAPST

EBM PAPST RG90-18/12N
EBM PAPST RG90-18/12N
EBM PAPST RG90-18/12N 0
EBM PAPST RG90-18/12N 1
representative photo
click to zoom
Weight: 0.25 kgs
Estimated Value - CAN$322.70
Save as much as 63%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • RG901812N
  • DC FLAT PACK BLOWER
  • 135 X 38MM
  • 12V
  • BLOWER TYPE:RADIAL
  • SUPPLY VOLTAGE:12V
  • CURRENT TYPE:DC
  • FAN FRAME SIZE:135MM
  • EXTERNAL DEPTH:38MM
  • FLOW RATE
  • METRIC:0.91M /MIN
  • IMPERIAL:32.4CU.FT/MIN
  • NOISE RATING:55DBA
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #RG90-18/12N
CategoryHVAC
SubcategoryBlower
If you need a specific firmware or series relating to RG90-18/12N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EBM PAPST

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$207.97
SKU: 16136083
Save Up To CAN$114.74!
Must Purchase Minimum Quantity Of 24
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$163.98
SKU: 16136084
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$141.82
SKU: 16136085
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$128.52
SKU: 16136086
Save Up To CAN$203.86!
1 in US
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$250.00
Minimum Repair Price is CAN$250.00
o
Rush Available
If you need a specific firmware or series relating to RG90-18/12N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EBM PAPST RG90-18/06
RG90-18/06

EBM PAPST

DISCONTINUED BY MANUFACTURER, AC FLAT PACK BLOWER, 135 X 38MM, 115V, RADIAL, 115 VAC, FAN FRAME SIZE ...
Buy Surplus As Low As
CAN$310.23
Repair Yours
CAN$260.10
EBM PAPST RG90-18/14N
RG90-18/14N

EBM PAPST

DC FLAT PACK BLOWER, 135 X 38MM, 24V, BLOWER TYPE:RADIAL, SUPPLY VOLTAGE:24V, CURRENT TYPE:DC, FAN F ...
Buy Surplus As Low As
CAN$119.66
Repair Yours
CAN$250.00
IN STOCK!
AIRMASTER H30V8363
H30V8363

AIRMASTER

HV, DD, 30", 3HP, 3PH, 230/460V
Buy Surplus As Low As
CAN$2,069.66
Repair Yours
CAN$1,497.14
GRAINGER 4F961
4F961

GRAINGER

DAYTON

BRACKET, WALL/CEILING MOUNT, FOR FAN
Buy Surplus As Low As
CAN$38.41
SANYO 109P0424H602
109P0424H602

SANYO

SANYO DENKI

DC FAN, 24V, 40X20 MM, 1.68W, .07 AMP, 2 WIRES
Buy Surplus As Low As
CAN$29.55
IN STOCK!
HAMMOND MANUFACTURING PF2000
PF2000

HAMMOND MANUFACTURING

HAMMOND,PFANNENBERG,FAN FILTERED FAN, FILTERED, IP54, 58M3/HR,115V, 50/60HZ, 20W, FILTER FAN,115VAC, ...
Buy Surplus As Low As
CAN$390.00
SIEMENS EWN:8399501375000
EWN:8399501375000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT FOR 1PH713/1PA613, A/F DE-NDE
Buy Surplus As Low As
CAN$4,230.90
SIEMENS 6GT20050BA10
6GT20050BA10

SIEMENS

MOBY I SER INTERFACE MOD SIM42
Buy Surplus As Low As
CAN$19,658.04
CHICAGO BLOWER L-2
L-2

CHICAGO BLOWER

BLOWER 8IN INLET 5IN OUTLET 26IN DIA WHL OEM
Buy Surplus As Low As
CAN$4,165.90
PARKER 047240024
047240024

PARKER

SCHRADER BELLOWS

BREATHER VENT 1-1/2"
Buy Surplus As Low As
CAN$35.45
GRAINGER 1TDN7
1TDN7

GRAINGER

DAYTON

PSC BLOWER, 115V, 3INCH, 60HZ, 1PHASE
Buy Surplus As Low As
CAN$135.91
IN STOCK!
RITTAL 3108024
3108024

RITTAL

ENCLOSURE INTERNAL FAN 95CFM 24VDC, 95CFM
Buy Surplus As Low As
CAN$642.61
IN STOCK!
RITTAL 7966035
7966035

RITTAL

FILTER FAN PANEL 85CFM 220V FOR TS 600 X 600 RAL7035
Buy Surplus As Low As
CAN$686.93
RITTAL 3326617
3326617

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FILTER FAN, 353 CFM, 115 VOLT, 50/60 HZ, 12 INCH FILTER MAT
Buy Surplus As Low As
CAN$265.91
RITTAL 9969947
9969947

RITTAL

SPLIT REAR DOOR FAN FOR 800W 230V, BLACK,210 CFM
Buy Surplus As Low As
CAN$251.14
ALLEN BRADLEY SK-G9-XFMR1-F6
SK-G9-XFMR1-F6

ALLEN BRADLEY

TRANSFORMER FAN FRAME6 400-690V
Buy Surplus As Low As
CAN$496.44
Repair Yours
CAN$331.82
CROUZET 99485901
99485901

CROUZET

FAN 80MM FINGER GUAR
Buy New
CAN$11.38
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!