Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
EDAC
 > 
346-010-541-607

346-010-541-607

Manufactured by EDAC

EDAC 346-010-541-607
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$30.49
Save as much as 49%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 346010541607
  • CARD CONN
  • SINGLE SIDE
  • 10POS
  • WIRE WRAP
  • CARD EDGE CONNECTOR TYPE:SINGLE SIDE
  • CARD THICKNESS:1.57MM
  • NO. OF CONTACTS:10 CONTACTS
  • CONNECTOR MOUNTING:THROUGH HOLE MOUNT
  • CONNECTOR BODY ORIENTATION:STRAIGHT
  • PRODUCT RANGE:346 SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #346-010-541-607
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 346-010-541-607, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EDAC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$26.13
SKU: 230951069
Save Up To CAN$4.36!
Must Purchase Minimum Quantity Of 25
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$20.93
SKU: 230951070
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$17.94
SKU: 230951071
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$16.45
SKU: 230951072
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 346-010-541-607, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EDAC 346-010-556-812
346-010-556-812

EDAC

CARD EDGE CONN, DUAL SIDE, 10POS, TH; CARD EDGE CONNECTOR TYPE:DUAL SIDE; CARD THICKNESS:1.57MM; NO. ...
EDAC 346-010-541-608
346-010-541-608

EDAC

CARD CONN, SINGLE SIDE, 10POS, WIRE WRAP; CARD EDGE CONNECTOR TYPE:SINGLE SIDE; CARD THICKNESS:1.57M ...
SIEMENS 3NA3824
3NA3824

SIEMENS

FUSE LINK, 80 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 5.8 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3NE3340-8
3NE3340-8

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 900 A, AR, UN AC: 690 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$335.00
IN STOCK!
SIEMENS 3NE8015-1
3NE8015-1

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH00, IN: 25 A, GR, UN AC: 690 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 3NE8017-1
3NE8017-1

SIEMENS

FUSE LINK, SITOR, 50 AMP, 690 VAC, 440 V, NH00, FRONT INDICATOR, W/ BLADE CONTACTS
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 3NE1331-0
3NE1331-0

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH2, IN: 350 A, GS, UN AC: 690 V, UN DC: 250 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$173.00
IN STOCK!
SIEMENS 3NE1436-0
3NE1436-0

SIEMENS

SITOR FUSE LINK, SIZE NH3, 630 AMP, 690 VAC, 440 VDC, 100 KA, CLASS GS, FRONT INDICATOR, W/ BOLTED T ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
SIEMENS 6SY70102AA23
6SY70102AA23

SIEMENS

FUSE INSERT T 7A 250V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$20.93
SIEMENS 6SY70102AA25
6SY70102AA25

SIEMENS

FUSE LINK,T4A/250,C97327-Z1006-C130, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$32.90
OMRON B7AM-8F31
B7AM-8F31

OMRON

I/O LINK MODULE, 8IN/8OUT PNP
Buy Surplus As Low As
CAN$1,444.42
SIEMENS 3NA3222
3NA3222

SIEMENS

FUSE LINK, 63 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$45.00
IN STOCK!
SIEMENS 3NA3244
3NA3244

SIEMENS

FUSE LINK, 250 AMP,500 VOLT AC, 440 VOLT DC, 120 KA, 17 WATT, NH2-GG, LV HRC FUSE LINK GL/GG ,NON-IN ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA6144
3NA6144

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 250 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$44.00
IN STOCK!
SIEMENS 3NA6-807
3NA6-807

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 20 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA6810-6
3NA6810-6

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 25 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$57.00
SIEMENS 3NC1450
3NC1450

SIEMENS

CARTRIDGE FUSE, CYLINDRICAL, SITOR, 50 AMP, 690 VAC, 700 VDC, 9 W, CLASS AR
Buy Surplus As Low As
CAN$24.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!