Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
EDAC
 > 
346-010-556-207

346-010-556-207

Manufactured by EDAC

EDAC 346-010-556-207
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$36.17
Save as much as 45%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 346010556207
  • CARD EDGE CONN
  • DUAL SIDE
  • 10POS
  • TH
  • CARD EDGE CONNECTOR TYPE:DUAL SIDE
  • CARD THICKNESS:1.57MM
  • NO. OF CONTACTS:10 CONTACTS
  • CONNECTOR MOUNTING:THROUGH HOLE MOUNT
  • CONNECTOR BODY ORIENTATION:STRAIGHT
  • CONTACT TERMINATION TYPE:SOLDERROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #346-010-556-207
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 346-010-556-207, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EDAC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$31.83
SKU: 230951219
Save Up To CAN$4.34!
Must Purchase Minimum Quantity Of 25
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$25.33
SKU: 230951220
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$22.35
SKU: 230951221
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$20.86
SKU: 230951222
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 346-010-556-207, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EDAC 346-010-556-204
346-010-556-204

EDAC

CARD EDGE CONN, DUAL SIDE, 10POS, TH; CARD EDGE CONNECTOR TYPE:DUAL SIDE; CARD THICKNESS:1.57MM; NO. ...
EDAC 346-010-556-208
346-010-556-208

EDAC

CARD EDGE CONN, DUAL SIDE, 10POS, TH; CARD EDGE CONNECTOR TYPE:DUAL SIDE; CARD THICKNESS:1.57MM; NO. ...
SIEMENS 3NA3810
3NA3810

SIEMENS

FUSE LINK, 3NA SERIES, FAST ACTING, HRC, 25 AMP, 500 VOLT, 2.3 WATT, 25 KA, FRONT INDICATOR, LIVE GR ...
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SIEMENS 3NE1817-0
3NE1817-0

SIEMENS

FUSE LINK, SITOR, 50AMP, 690VAC, 250VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$66.00
IN STOCK!
SIEMENS 3NE3222
3NE3222

SIEMENS

FUSE LINK, SITOR, 125 AMP, 1000 VAC, NH1, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$115.00
IN STOCK!
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$470.92
IN STOCK!
SIEMENS 3NE8015-1
3NE8015-1

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH00, IN: 25 A, GR, UN AC: 690 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 3NE1332-0
3NE1332-0

SIEMENS

SITOR FUSE LINK, SIZE NH2, 400 AMP, 690 VAC, 250 VDC, 100 KA, W/ BLADE CONTACTS, SIZE GS, FRONT INDI ...
Buy Surplus As Low As
CAN$194.00
IN STOCK!
SIEMENS 3NA3030
3NA3030

SIEMENS

FUSE LINK, 100 AMP, 500 VAC, 440 VDC, 8.2 W, 120 KA, SIZE-0, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA3122
3NA3122

SIEMENS

FUSE LINK, 63 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 6 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3NA3222
3NA3222

SIEMENS

FUSE LINK, 63 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$45.00
IN STOCK!
SIEMENS 3NA3250
3NA3250

SIEMENS

FURNAS ELECTRIC CO

LV HRC FUSE ELEMENT, NH2, IN: 300 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$40.00
IN STOCK!
SIEMENS 3NA3354
3NA3354

SIEMENS

FUSE LINK, 355 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA3665
3NA3665

SIEMENS

FUSE LINK, 500 AMP, 500 VOLT AC, 400 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$571.00
SIEMENS 3NA6140
3NA6140

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 200 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$40.00
IN STOCK!
SIEMENS 3NA6830-6
3NA6830-6

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 100 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$72.00
IN STOCK!
SIEMENS 3ND1805
3ND1805

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 16 A, AM, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUG ...
Buy Surplus As Low As
CAN$42.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!