Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
EDAC
 > 
346-010-559-208

346-010-559-208

Manufactured by EDAC

EDAC 346-010-559-208
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$36.17
Save as much as 45%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 346010559208
  • CARD CONN
  • DUAL SIDE
  • 10POS
  • WIRE WRAP
  • CARD EDGE CONNECTOR TYPE:DUAL SIDE
  • CARD THICKNESS:1.57MM
  • NO. OF CONTACTS:10 CONTACTS
  • CONNECTOR MOUNTING:THROUGH HOLE MOUNT
  • CONNECTOR BODY ORIENTATION:RIGHT ANGLE
  • PRODUCT RANGE:346 SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #346-010-559-208
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 346-010-559-208, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EDAC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$31.83
SKU: 230951319
Save Up To CAN$4.34!
Must Purchase Minimum Quantity Of 25
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$25.33
SKU: 230951320
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$22.35
SKU: 230951321
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$20.86
SKU: 230951322
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 346-010-559-208, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EDAC 346-010-559-203
346-010-559-203

EDAC

CARD CONN, DUAL SIDE, 10POS, WIRE WRAP; CARD EDGE CONNECTOR TYPE:DUAL SIDE; CARD THICKNESS:1.57MM; N ...
EDAC 346-010-559-602
346-010-559-602

EDAC

CARD CONN, SINGLE SIDE, 10POS, WIRE WRAP; CARD EDGE CONNECTOR TYPE:SINGLE SIDE; CARD THICKNESS:1.57M ...
SIEMENS 3NE4118
3NE4118

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH0, IN: 63 A, AR, UN AC: 1000 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$155.00
SIEMENS 3NE4327-0B
3NE4327-0B

SIEMENS

FUSE LINK, SITOR, 250AMP, 800VAC, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$216.00
IN STOCK!
SIEMENS 3NE4330-6B
3NE4330-6B

SIEMENS

SITOR FUSE-LINK, 315A, AC 800V, 440VDC, WITH FEMALE THREAD ON BOTH SIDES, FRONT INDICATOR
Buy Surplus As Low As
CAN$239.00
IN STOCK!
SIEMENS 3NE1230-0
3NE1230-0

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, SITOR, 315 AMP, 690 VAC, GR.1, FRONT INDICATOR, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$178.00
IN STOCK!
SIEMENS 3NE1436-0
3NE1436-0

SIEMENS

SITOR FUSE LINK, SIZE NH3, 630 AMP, 690 VAC, 440 VDC, 100 KA, CLASS GS, FRONT INDICATOR, W/ BOLTED T ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
SIEMENS 6SY70102AA08
6SY70102AA08

SIEMENS

FUSE INSERT 450A 1000V F10, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,479.82
SIEMENS 3NA3130
3NA3130

SIEMENS

FUSE LINK,100 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 8.45 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LU ...
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3NA3244
3NA3244

SIEMENS

FUSE LINK, 250 AMP,500 VOLT AC, 440 VOLT DC, 120 KA, 17 WATT, NH2-GG, LV HRC FUSE LINK GL/GG ,NON-IN ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3252-6
3NA3252-6

SIEMENS

FUSE LINK, 315 AMP, 690 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$162.00
IN STOCK!
SIEMENS 3NA3352
3NA3352

SIEMENS

FUSE LINK, 315 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA3802
3NA3802

SIEMENS

FUSE LINK, 2 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 1.3 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$16.00
IN STOCK!
SIEMENS 3NA6140
3NA6140

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 200 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$40.00
IN STOCK!
SIEMENS 3NA7820
3NA7820

SIEMENS

FUSE,LV HRC,50A,500VAC,SIZE 000,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$12.00
SIEMENS 3NA7836
3NA7836

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 160 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, LIVE GRIP ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
SIEMENS 3NC1450
3NC1450

SIEMENS

CARTRIDGE FUSE, CYLINDRICAL, SITOR, 50 AMP, 690 VAC, 700 VDC, 9 W, CLASS AR
Buy Surplus As Low As
CAN$24.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!