Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
EDAC
 > 
346-012-500-108

346-012-500-108

Manufactured by EDAC

EDAC 346-012-500-108
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$46.30
Save as much as 48%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 346012500108
  • CARD EDGE CONN
  • SINGLE SIDE
  • 12POS
  • LUG
  • CARD EDGE CONNECTOR TYPE:SINGLE SIDE
  • CARD THICKNESS:1.57MM
  • NO. OF CONTACTS:12 CONTACTS
  • CONNECTOR MOUNTING:PANEL MOUNT
  • CONNECTOR BODY ORIENTATION:STRAIGHT
  • CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #346-012-500-108
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 346-012-500-108, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EDAC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$39.06
SKU: 230952334
Save Up To CAN$7.23!
Must Purchase Minimum Quantity Of 25
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$31.30
SKU: 230952335
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$26.82
SKU: 230952336
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$25.33
SKU: 230952337
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 346-012-500-108, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EDAC 346-012-500-104
346-012-500-104

EDAC

CARD EDGE CONN, SINGLE SIDE, 12POS, LUG; CARD EDGE CONNECTOR TYPE:SINGLE SIDE; CARD THICKNESS:1.57MM ...
EDAC 346-012-500-204
346-012-500-204

EDAC

CARD EDGE CONN, DUAL SIDE, 12POS, LUG; CARD EDGE CONNECTOR TYPE:DUAL SIDE; CARD THICKNESS:1.57MM; NO ...
SIEMENS 3NA3252
3NA3252

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 315A, GG, UN AC: 500V, UN DC: 440V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3812
3NA3812

SIEMENS

FUSE ELEMENT, LV HRC, NH000, CLASS: GG, 32 AMP, 250 VAC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NA3830
3NA3830

SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 6.95 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
SIEMENS 3NE1814-0
3NE1814-0

SIEMENS

FUSE LINK, SITOR, 20 AMP, 690 VAC, 250 VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$81.00
IN STOCK!
SIEMENS 8WA1822-7EF85
8WA1822-7EF85

SIEMENS

G FUSE LINK DIN 41662 SLOW-RESPONSE LOW BREAKING CAPACITY RATED CONTINUOUS CURRENT 6.3 A
Buy Surplus As Low As
CAN$2.48
IN STOCK!
SIEMENS 3NE3225
3NE3225

SIEMENS

FUSE LINK, SITOR, 200 AMP, 1000 VAC, SLOTTED BLADE CONTACTS, NH1, FRONT INDICATOR
Buy Surplus As Low As
CAN$196.00
IN STOCK!
SIEMENS 3NE3333
3NE3333

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 450 A, AR, UN AC: 1000 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$264.00
IN STOCK!
SIEMENS 3NE8715-1
3NE8715-1

SIEMENS

SITOR FUSE LINK, WITH BOLT-ON LINKS, NH000, IN: 25 A, GR, UN AC: 690 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$86.00
IN STOCK!
SIEMENS 3NA3110
3NA3110

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE LINK, LV HRC, 25AMP, 500VAC, 120KA, GL/GG, SIZE 1
Buy Surplus As Low As
CAN$110.28
IN STOCK!
SIEMENS 3NA3114
3NA3114

SIEMENS

FUSE LINK, 35 AMP, 500 VOLT AC, 440 VOLT DC, 3.2 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA3242
3NA3242

SIEMENS

FUSE LINK, 224 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$36.00
SIEMENS 3NA3812-6
3NA3812-6

SIEMENS

FUSE LINK, 32 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 3.1 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$61.00
IN STOCK!
SIEMENS 3ND1-832
3ND1-832

SIEMENS

FUSE ELEMENT, LV HRC, FUSE SIZE: NH0, 125 AMP, 500 VAC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$49.00
IN STOCK!
SIEMENS 3ND1836
3ND1836

SIEMENS

FUSE ELEMENT LINK, LV HRC, 160 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$162.44
IN STOCK!
SIEMENS 3NA3-230
3NA3-230

SIEMENS

ITE SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$55.14
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!