Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
EDAC
 > 
346-012-520-107

346-012-520-107

Manufactured by EDAC

EDAC 346-012-520-107
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$30.49
Save as much as 49%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 346012520107
  • CARD EDGE CONN
  • SINGLE SIDE
  • 12POS
  • TH
  • CARD EDGE CONNECTOR TYPE:SINGLE SIDE
  • CARD THICKNESS:1.57MM
  • NO. OF CONTACTS:12 CONTACTS
  • CONNECTOR MOUNTING:THROUGH HOLE MOUNT
  • CONNECTOR BODY ORIENTATION:STRAIGHT
  • PRODUCT RANGE:346 SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #346-012-520-107
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 346-012-520-107, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EDAC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$26.13
SKU: 230952469
Save Up To CAN$4.36!
Must Purchase Minimum Quantity Of 25
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$20.93
SKU: 230952470
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$17.94
SKU: 230952471
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$16.45
SKU: 230952472
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 346-012-520-107, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EDAC 346-012-500-804
346-012-500-804

EDAC

CARD EDGE CONN, DUAL SIDE, 12POS, LUG; CARD EDGE CONNECTOR TYPE:DUAL SIDE; CARD THICKNESS:1.57MM; NO ...
EDAC 346-012-520-158
346-012-520-158

EDAC

CARD EDGE CONN, SINGLE SIDE, 12POS, TH; CARD EDGE CONNECTOR TYPE:SINGLE SIDE; CARD THICKNESS:1.57MM; ...
SIEMENS 3NE1820-0
3NE1820-0

SIEMENS

FUSE LINK, SITOR, 80 AMP, 690 VAC, 250 VDC, 100 KA, DIN RAIL MOUNT, NH000, FRONT INDICATOR, WITH BLA ...
Buy Surplus As Low As
CAN$57.00
IN STOCK!
SIEMENS 3NE8024-1
3NE8024-1

SIEMENS

FUSE LINK, SITOR, 160 AMP, 690 VAC, 440 VDC, NH00, FRONT INDICATOR, WITH BLADE CONTACTS, REPLACEMENT ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
SIEMENS 3NE1227-0
3NE1227-0

SIEMENS

FUSE LINK, SITOR, 250 AMP, 690 VAC, 250 VDC, NH1, FRONT INDICATOR, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$339.42
IN STOCK!
SIEMENS 6SY70000AC20
6SY70000AC20

SIEMENS

FUSE LINK, 800A,660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$3,163.96
SIEMENS 6SY70000AC22
6SY70000AC22

SIEMENS

FUSE-LINK 170M6711 700A 660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$3,207.32
SIEMENS 6SY70000AC42
6SY70000AC42

SIEMENS

FUSE INSERT SLOW-RESPONSE 30A 250V
Buy Surplus As Low As
CAN$83.73
SIEMENS 3NA3032
3NA3032

SIEMENS

LV HRC FUSE ELEMENT, NH0, IN: 125 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA3136
3NA3136

SIEMENS

FUSE LINK, LV HRC, 160 AMP, 500 VAC, 440 VDC, BLADE TAG TYPE, 75 MM BODY LENGTH, 30 MM BODY WIDTH
Buy Surplus As Low As
CAN$21.00
IN STOCK!
SIEMENS 3NA3802-6
3NA3802-6

SIEMENS

FUSE LINK, 2 AMP, 690 VOLT AC, 250 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$48.00
SIEMENS 3NA3820-6
3NA3820-6

SIEMENS

FUSE LINK, LOW VOLTAGE, HRC DESIGN, 690 VAC, 50 AMPS, 120 KA, CERAMIC
Buy Surplus As Low As
CAN$61.00
IN STOCK!
SIEMENS 3NA6814
3NA6814

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, 35 AMP, 500 VOLT AC , 250 VOLT DC, 25 KA, 3.39 WATT, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$42.00
IN STOCK!
SIEMENS 3NA6824-6
3NA6824-6

SIEMENS

FUSE, LV HRC,80A,690V,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$207.84
IN STOCK!
SIEMENS 3NA7822
3NA7822

SIEMENS

FUSE, LV HRC, SIZE 00, 63 A, 500 V, NAK, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3ND1830
3ND1830

SIEMENS

FUSE ELEMENT LINK, LV HRC, 100 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR
Buy Surplus As Low As
CAN$43.00
IN STOCK!
SIEMENS 3ND1-832
3ND1-832

SIEMENS

FUSE ELEMENT, LV HRC, FUSE SIZE: NH0, 125 AMP, 500 VAC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$49.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!