Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
EDAC
 > 
560-003-420-101

560-003-420-101

Manufactured by EDAC

EDAC 560-003-420-101
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$4.39
Save as much as 47%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 560003420101
  • (PRICE/EACH)
  • CONNECTOR
  • PLUG
  • 3POS
  • 2.5MM
  • CONNECTOR SYSTEMS:-
  • PITCH SPACING:2.5MM
  • NO. OF ROWS:1ROWS
  • NO. OF CONTACTS:3CONTACTS
  • CONTACT TERMINATION TYPE:THROUGH HOLE
  • PRODUCT RANGE:E-SEAL 560 SERIES
  • CONNECTOR SHROUD:SHROUDED
  • GENDER:HEADER ROHS COMPL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #560-003-420-101
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 560-003-420-101, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EDAC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.95
SKU: 108832395
Save Up To CAN$0.44!
Must Purchase Minimum Quantity Of 500
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.09
SKU: 108832396
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.69
SKU: 108832397
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.44
SKU: 108832398
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 560-003-420-101, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 5SA281
5SA281

SIEMENS

ITE SIEMENS

DIAZED FUSE LINK,25A,AC/DC,500V
Buy Surplus As Low As
CAN$22.35
IN STOCK!
SIEMENS 3NE1815-0
3NE1815-0

SIEMENS

FUSE LINK, SITOR, 25 AMP, 690 VAC, 250 VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS, B ...
Buy Surplus As Low As
CAN$64.00
IN STOCK!
SIEMENS 3NE3224
3NE3224

SIEMENS

FUSE LINK, SITOR, SIZE: NH1, CLASS: AR, 160 AMP, 1000 VAC, 100 KA, 42 W, FRONT INDICATOR, W/ LOTTED ...
Buy Surplus As Low As
CAN$115.00
IN STOCK!
SIEMENS 3NE4330-0B
3NE4330-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 315 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$338.00
IN STOCK!
SIEMENS 3NE8015-1
3NE8015-1

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH00, IN: 25 A, GR, UN AC: 690 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 3NE1230-0
3NE1230-0

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, SITOR, 315 AMP, 690 VAC, GR.1, FRONT INDICATOR, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$178.00
IN STOCK!
SIEMENS 6SY70102AA08
6SY70102AA08

SIEMENS

FUSE INSERT 450A 1000V F10, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,479.82
SIEMENS 3NA3020
3NA3020

SIEMENS

FUSE LINK, 50 AMP, 500 VOLT AC, 440 VOLT DC, 4.5 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3110
3NA3110

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE LINK, LV HRC, 25AMP, 500VAC, 120KA, GL/GG, SIZE 1
Buy Surplus As Low As
CAN$110.28
IN STOCK!
SIEMENS 3NA3260
3NA3260

SIEMENS

FUSE LINK, LV HRC, NH2, IN 400 AMP, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3344
3NA3344

SIEMENS

FUSE LINK, 250 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA3475
3NA3475

SIEMENS

LV HRC FUSE ELEMENT, WITH SCREW CONTACTS, NH4, IN: 800 A, GG, UN AC: 500 V, UN DC: 400 V, FRONT INDI ...
Buy Surplus As Low As
CAN$628.00
IN STOCK!
SIEMENS 3NA6144
3NA6144

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 250 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$44.00
IN STOCK!
SIEMENS 3NA7820
3NA7820

SIEMENS

FUSE,LV HRC,50A,500VAC,SIZE 000,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$12.00
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$98.36
CREE XQAROY-02-0000-000000601
XQAROY-02-0000-000000601

CREE

XLAMP XQA LIGHT EMITTING DIODE ROYAL BLUE
Buy Surplus As Low As
CAN$0.85
DIALIGHT 515-1030F
515-1030F

DIALIGHT

LIGHT PIPE 4 ELEMENT; PRODUCT RANGE:- ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$1.66
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!