Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
EDAC
 > 
690-024-632-031

690-024-632-031

Manufactured by EDAC

EDAC 690-024-632-031
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$37.74
Save as much as 82%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 690024632031
  • (PRICE/TC)
  • USB CONNECTOR
  • 3.1 TYPE C
  • RCPT
  • THT/SMT
  • USB CONNECTOR TYPE:USB TYPE C
  • USB STANDARD:USB 3.1
  • GENDER:RECEPTACLE
  • NO. OF POSITIONS:24POSITIONS
  • CONNECTOR MOUNTING:SURFACE MOUNT
  • THROUGH HOLE MOUNT
  • ORIENTATION:RIGHT ANGLE ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #690-024-632-031
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 690-024-632-031, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EDAC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$12.95
SKU: 108812853
Save Up To CAN$24.79!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$10.14
SKU: 108812854
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$8.80
SKU: 108812855
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$8.00
SKU: 108812856
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 690-024-632-031, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 3NA3810
3NA3810

SIEMENS

FUSE LINK, 3NA SERIES, FAST ACTING, HRC, 25 AMP, 500 VOLT, 2.3 WATT, 25 KA, FRONT INDICATOR, LIVE GR ...
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SIEMENS 3NA3822
3NA3822

SIEMENS

FUSE LINK, SIZE: NH000, 63 AMP, 500 VAC, 250 VDC, 25 KA, 4.6 W, CLASS: GG, FRONT INDICATOR, LIVE GRI ...
Buy Surplus As Low As
CAN$19.00
IN STOCK!
SIEMENS 3NE1803-0
3NE1803-0

SIEMENS

FUSE LINK, SITOR, 670 AMP, 690 VAC, 250 VDC, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS.
Buy Surplus As Low As
CAN$73.00
IN STOCK!
SIEMENS 3NE4121
3NE4121

SIEMENS

FUSE, 100A, 1000VAC, CENTERED TAG FUSE, AR, 0 HLS, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$98.00
IN STOCK!
SIEMENS 3NE3230-0B
3NE3230-0B

SIEMENS

FUSE LINK, SITOR SERIES, 315 AMP, 1000 VAC, NH1, FRONT INDICATOR, W/ SLOTTED BLADE CONTACTS, -20-+50 ...
Buy Surplus As Low As
CAN$207.00
IN STOCK!
SIEMENS 3NE3232-0B
3NE3232-0B

SIEMENS

FUSE LINK, SITOR, 400 AMP, 1000 VAC, NH1, SX 1/11OM, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, A ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
SIEMENS 3NE4334-6B
3NE4334-6B

SIEMENS

SITOR FUSE LINK, WITH FEMALE THREAD ON BOTH SIDES, IN: 500 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$282.00
IN STOCK!
SIEMENS 6SY7000-0AC34
6SY7000-0AC34

SIEMENS

FUSE LINK, *SPARE PART*, 10 A, 250 V
Buy Surplus As Low As
CAN$41.87
IN STOCK!
SIEMENS 3NA3144
3NA3144

SIEMENS

FUSE LINK, 250 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$30.00
IN STOCK!
SIEMENS 3NA3260
3NA3260

SIEMENS

FUSE LINK, LV HRC, NH2, IN 400 AMP, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3372
3NA3372

SIEMENS

FURNAS ELECTRIC CO

FUSE ELEMENT LINK, LV HRC, 630 AMP, 500 VAC / 440 VDC, NH3, GG, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 3NA6832
3NA6832

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 125 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
SIEMENS 3ND1372
3ND1372

SIEMENS

LV HRC FUSE ELEMENT, NH3, IN: 630 A, AM, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$216.00
IN STOCK!
SIEMENS 3ND1814
3ND1814

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 35 A, AM, UN AC: 500 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$39.00
SIEMENS 3NA3-230
3NA3-230

SIEMENS

ITE SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$55.32
DESCO 12350
12350

DESCO

CONDUCTIVE FOAM, 3/8 X 24 X 36; FOAM FEATURES:CONDUCTIVE; HEIGHT - METRIC:9.5MM; LENGTH - METRIC:914 ...
Buy Surplus As Low As
CAN$68.78
DIALIGHT 080-3402-05-301
080-3402-05-301

DIALIGHT

LARGE PANEL IND. ROHS COMPLIANT: NO
Buy Surplus As Low As
CAN$88.22
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!