Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
EDAC
 > 
A60-113-200P471

A60-113-200P471

Manufactured by EDAC

EDAC A60-113-200P471
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$20.32
Save as much as 46%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • A60113200P471
  • (PRICE/EACH)
  • CONNECTOR
  • RJ45
  • JACK
  • 12P8C
  • 1PORT
  • MODULAR CONNECTOR TYPE:RJ45 JACK
  • PORT CONFIGURATION:1 X 1 (PORT)
  • NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C
  • LAN CATEGORY:-
  • IP RATING:-
  • CONNECTOR MOUNTING:THROUGH HOLE MOUNT ROHS COMPLIANT: YE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #A60-113-200P471
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to A60-113-200P471, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EDAC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$18.87
SKU: 43605443
Save Up To CAN$1.45!
Must Purchase Minimum Quantity Of 300
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.77
SKU: 43605444
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$12.83
SKU: 43605445
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.66
SKU: 43605446
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to A60-113-200P471, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EDAC 570-290-721
570-290-721

EDAC

CONTACT, SOCKET, 22-20AWG, CRIMP; SERIES:-; FOR USE WITH:567, 568, 570 SERIES WATERPROOF FEMALE HOUS ...
Buy Surplus As Low As
CAN$0.18
EDAC A60-113-231N432
A60-113-231N432

EDAC

(PRICE/EACH), CONNECTOR, RJ45, JACK, 10P8C, 1PORT; MODULAR CONNECTOR TYPE:RJ45 JACK; PORT CONFIGURAT ...
Buy Surplus As Low As
CAN$12.56
IN STOCK!
SIEMENS 5SB221
5SB221

SIEMENS

DIAZED FUSE LINK, 4 AMP, 500 V, SIZE DII, E27, FOR CABLE AND LINE PROTECTION GG
Buy Surplus As Low As
CAN$4.11
IN STOCK!
SIEMENS 5SB251
5SB251

SIEMENS

DIAZED FUSE LINK, 10 AMP, 500 V, SIZE DII, E27, FOR CABLE AND LINE PROTECTION GG
Buy Surplus As Low As
CAN$3.39
IN STOCK!
SIEMENS 5SD460
5SD460

SIEMENS

SILIZED FUSE LINK 500 V FOR SEMICONDUCTOR PROTECTION QUICK-ACTING, SIZE DIII, E33, 50A
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA3812
3NA3812

SIEMENS

FUSE ELEMENT, LV HRC, NH000, CLASS: GG, 32 AMP, 250 VAC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NA3822
3NA3822

SIEMENS

FUSE LINK, SIZE: NH000, 63 AMP, 500 VAC, 250 VDC, 25 KA, 4.6 W, CLASS: GG, FRONT INDICATOR, LIVE GRI ...
Buy Surplus As Low As
CAN$19.00
IN STOCK!
SIEMENS 3NE4121
3NE4121

SIEMENS

FUSE, 100A, 1000VAC, CENTERED TAG FUSE, AR, 0 HLS, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$98.00
IN STOCK!
SIEMENS 6SY70000AC23
6SY70000AC23

SIEMENS

FUSE LINK AM146. 6A,660V, DI CS MC SINAMICS LV SPARES AND REPAIRS
Buy Surplus As Low As
CAN$40.37
SIEMENS 6SY70000AC42
6SY70000AC42

SIEMENS

FUSE INSERT SLOW-RESPONSE 30A 250V
Buy Surplus As Low As
CAN$83.73
SIEMENS 3NA3144
3NA3144

SIEMENS

FUSE LINK, 250 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$30.00
IN STOCK!
SIEMENS 3NA3344
3NA3344

SIEMENS

FUSE LINK, 250 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA3814
3NA3814

SIEMENS

LV HRC FUSE, SIZE: NH000, 35 AMP, 500 VAC, 250 VDC, CLASS: GG, FRONT INDICATOR, LIVE GRIP LUGS, -20 ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3NA3820-6
3NA3820-6

SIEMENS

FUSE LINK, LOW VOLTAGE, HRC DESIGN, 690 VAC, 50 AMPS, 120 KA, CERAMIC
Buy Surplus As Low As
CAN$61.00
IN STOCK!
SIEMENS 3NA6805
3NA6805

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 16 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$15.00
SIEMENS 3NA6824
3NA6824

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, 80 AMP, 500 VOLT AC, 250 VOLT DC, 120 KA, 5.8 WATT, LV HRC, NH000-GL/GG
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NA3-232
3NA3-232

SIEMENS

ITE SIEMENS

FUSE LINK, 125 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 9.8 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$64.30
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!