Home
 > 
Sensors & Switches
 > 
Sensor Bracket
 > 
EFECTOR
 > 
IFM
 > 
BRKT, 18MM, STRAIGHT -U20834

BRKT, 18MM, STRAIGHT -U20834

Manufactured by EFECTOR IFM

EFECTOR BRKT, 18MM, STRAIGHT -U20834
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$23.92
Save as much as 48%
Last Value Update: 2019-07-01
Product Description
Alternate Part Numbers
Warranty

Description

  • BRKT18MMSTRAIGHTU20834
  • BRKT
  • 18MM
  • STRAIGHT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BRKT, 18MM, STRAIGHT -U20834
CategorySensors & Switches
SubcategorySensor Bracket
If you need a specific firmware or series relating to BRKT, 18MM, STRAIGHT -U20834, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EFECTOR

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$20.93
SKU: 88330509
Save Up To CAN$2.99!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.45
SKU: 88330510
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.82
SKU: 88330511
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.56
SKU: 88330512
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BRKT, 18MM, STRAIGHT -U20834, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EFECTOR BRKT, 18MM, RIGHT ANGLE -U20835
BRKT, 18MM, RIGHT ANGLE -U20835

EFECTOR

IFM

BRKT, 18MM, RIGHT ANGLE
Buy Surplus As Low As
CAN$12.56
EFECTOR BRKT, 50MM REFL, EXTRUDE RAIL-UE0004
BRKT, 50MM REFL, EXTRUDE RAIL-UE0004

EFECTOR

IFM

BRACKET, 50MM REFL, EXTRUDE RAIL
Buy Surplus As Low As
CAN$29.91
IN STOCK!
OMRON E3S-R82
E3S-R82

OMRON

PNP,VERT,INFARED, 10-30 CM
Buy Surplus As Low As
CAN$443.48
OMRON F03-25
F03-25

OMRON

ADHESIVE MOUNTING CLIP SU304 30 PCS
Buy Surplus As Low As
CAN$119.53
OMRON F3W-D052BP
F3W-D052BP

OMRON

F3W-D052BP 2M (F3W-D052BP)
Buy Surplus As Low As
CAN$747.63
OMRON E6C2CWZ3E40PR2M
E6C2CWZ3E40PR2M

OMRON

INC,5-12VDC,VOLT,ABZ PHASE
Buy Surplus As Low As
CAN$1,067.61
OMRON E6C2-CWZ5B 2000P/R 2M
E6C2-CWZ5B 2000P/R 2M

OMRON

INC,5-24VDC,PNP OC,ABZ PHASE
Buy Surplus As Low As
CAN$649.09
NEILSEN KULJIAN SC250
SC250

NEILSEN KULJIAN

DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, SENTRY SC250, CURRENT OPERATED, 0.3/150 AMP, 135 VAC/D ...
Buy Surplus As Low As
CAN$215.32
ALLEN BRADLEY 99-304-1060
99-304-1060

ALLEN BRADLEY

PHOTOSWITCH

DISCONTINUED BY MANUFACTURER, SENSOR, FIBER OPTIC, CABLE GLASS, METAL JACKET, MOUNTABLE
Buy Surplus As Low As
CAN$255.69
IN STOCK!
LEM LC1000-S/SP9
LC1000-S/SP9

LEM

DISCONTINUED BY MANUFACTURER, CURRENT MODULE, 1:5000 RATIO, 24 VDC, 40 OHM RESISTANCE
Buy Surplus As Low As
CAN$1,794.30
Repair Yours
CAN$1,246.75
IN STOCK!
LEM LT1000-SI/SP63
LT1000-SI/SP63

LEM

DISCONTINUED BY MANUFACTURER, MODULE CURRENT SENSOR
Buy Surplus As Low As
CAN$372.32
Repair Yours
CAN$266.89
ASEA BROWN BOVERI CS230A2
CS230A2

ASEA BROWN BOVERI

SSAC

CURRENT SENSOR 1AMP MAX 10AMP INRUSH 2BLADE 230VAC
Buy Surplus As Low As
CAN$143.54
ASEA BROWN BOVERI ECSW4HBDT
ECSW4HBDT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$390.26
ASEA BROWN BOVERI ECSW4LBDT
ECSW4LBDT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$361.85
ASEA BROWN BOVERI ECSW6MABT
ECSW6MABT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$390.26
ASEA BROWN BOVERI ECS60BH
ECS60BH

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$228.77
ASEA BROWN BOVERI ECS61AD
ECS61AD

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$248.21
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!