Home
 > 
Safety Systems
 > 
Safety System Cable Assembly
 > 
EFECTOR
 > 
IFM
 > 
ROPE E-STOP SWITCH RH LED 110 V AC-ZB0073

ROPE E-STOP SWITCH RH LED 110 V AC-ZB0073

Manufactured by EFECTOR IFM

EFECTOR ROPE E-STOP SWITCH RH LED 110 V AC-ZB0073
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1,069.54
Save as much as 55%
Last Value Update: 2024-12-16
Product Description
Alternate Part Numbers
Warranty

Description

  • ROPEESTOPSWITCHRHLED110VACZB0073
  • SAFETY ROPE EMERGENCY STOP SWITCH
  • SNAP-ACTION CONTACT
  • MAX. SWITCHING VOLTAGE: 240 V
  • SWITCHING CAPACITY: 720 VA
  • THERMAL CURRENT: 10 A
  • TERMINALS
  • ECOMAT 300 BUS SYSTEMS
  • AS-I AND ACCESSORIES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #ROPE E-STOP SWITCH RH LED 110 V AC-ZB0073
CategorySafety Systems
SubcategorySafety System Cable Assembly
If you need a specific firmware or series relating to ROPE E-STOP SWITCH RH LED 110 V AC-ZB0073, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EFECTOR

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$802.16
SKU: 120163333
Save Up To CAN$267.39!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$610.11
SKU: 120163334
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$530.34
SKU: 120163335
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$481.59
SKU: 120163336
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to ROPE E-STOP SWITCH RH LED 110 V AC-ZB0073, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EFECTOR PT-030PSEN14-A-ZVG/US/ /W-PC2434
PT-030PSEN14-A-ZVG/US/ /W-PC2434

EFECTOR

IFM

PT-030PSEN14-A-ZVG/US/ /W
Buy Surplus As Low As
CAN$158.07
Repair Yours
CAN$250.00
EFECTOR IIB3015BAPKG/1,97M/WEATHER-IIS285
IIB3015BAPKG/1,97M/WEATHER-IIS285

EFECTOR

IFM

IIB3015BAPKG/1,97M/WEATHER, INDUCTIVE SENSOR
Buy Surplus As Low As
CAN$65.00
EUCHNER TZ2LE024PGVAB
TZ2LE024PGVAB

EUCHNER

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 24 VAC/DC,
Buy Surplus As Low As
CAN$425.45
IN STOCK!
ALLEN BRADLEY 440K-MT55089
440K-MT55089

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,MT-GD2,NO SPECIAL FEATURES,2 N.C. SAFETY, 2 N.O AUX,2 N.C. SAFETY CONTACTS,MAKE BEF ...
Buy Surplus As Low As
CAN$140.34
ALLEN BRADLEY 440N-G02003
440N-G02003

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, GUARDMASTER, 440N SERIES, NON-CONTACT SWITCH, FERROGARD,IP65 (NEMA 13), MOLDED ABS PL ...
Buy Surplus As Low As
CAN$320.57
Repair Yours
CAN$251.38
IN STOCK!
ALLEN BRADLEY 44513-0010
44513-0010

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 10AMP, 500V
Buy Surplus As Low As
CAN$78.30
BANNER ENGINEERING SI-LS42DMMGF
SI-LS42DMMGF

BANNER ENGINEERING

INTERLOCK SWITCH, FLEXIBLE IN-LINE ACTUATION, 24 V AC/DC SOLENOID VOLTAGE, 1 NC/1 NO CONTACT CONFIGU ...
Buy Surplus As Low As
CAN$375.23
Repair Yours
CAN$301.66
IN STOCK!
BANNER ENGINEERING SI-LS42DMMHF
SI-LS42DMMHF

BANNER ENGINEERING

SOLENOID LOCK, 60094, FLEXIBLE IN-LINE, 24 V AC/DC, CONTACT CONFIGURATION: 2 NC 1 NC/1 NO, DIMENSION ...
Buy Surplus As Low As
CAN$375.23
Repair Yours
CAN$265.21
ALLEN BRADLEY 440K-E33030
440K-E33030

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, TONGUE INTERLOCK, ELF, NO SPECIAL FEATURES, 1 N.C. SAFETY, 1 N.O AUX, BREAK BEFORE MAKE, 1 N ...
Buy Surplus As Low As
CAN$73.86
ALLEN BRADLEY 440K-E33040
440K-E33040

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,ELF,NO SPECIAL FEATURES,1 N.C. SAFETY, 1 N.O AUX,BREAK BEFORE MAKE,1 N.C. SAFETY CO ...
Buy Surplus As Low As
CAN$51.70
IN STOCK!
ALLEN BRADLEY 440K-T11089
440K-T11089

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN 5, STANDARD, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: BREAK BEFORE ...
Buy Surplus As Low As
CAN$101.93
IN STOCK!
ALLEN BRADLEY 440G-T27133
440G-T27133

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY LIMIT SWITCH TLS-GD2
Buy Surplus As Low As
CAN$452.04
Repair Yours
CAN$301.66
ALLEN BRADLEY 802F-S62PS10
802F-S62PS10

ALLEN BRADLEY

INTERLOCK SWITCH 10AMP 300VAC
Buy Surplus As Low As
CAN$153.64
Repair Yours
CAN$251.38
ALLEN BRADLEY 440K-C21044
440K-C21044

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH, CADET, 1 N/O,1 N/C, SEMI-FLEX ACTUATOR
Buy Surplus As Low As
CAN$184.84
OMRON D2D-2000
D2D-2000

OMRON

SWITCH, SAFETY INTERLOCK, SPDT-1NO, SPDT-NC, QUICK CONNECT, SOLDER, 250 V, 10 A
Buy Surplus As Low As
CAN$13.30
Repair Yours
CAN$250.00
IN STOCK!
OMRON VAL
VAL

OMRON

AUX ACTUATOR V SWITCH
Buy Surplus As Low As
CAN$1.56
Repair Yours
CAN$250.00
RITTAL 2430000
2430000

RITTAL

SAFETY KEY LOCK, SZ SECURITY, CYLINDER LOCK W. PLAST. LOCK ENCL.
Buy Surplus As Low As
CAN$67.95
Repair Yours
CAN$250.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!