Home
 > 
Pilot Devices
 > 
Rotary Switch
 > 
ELECTROSWITCH
 > 
21307A

21307A

Manufactured by ELECTROSWITCH

ELECTROSWITCH 21307A
representative photo
click to zoom
Weight: 0.60 kgs
Estimated Value - CAN$163.49
Save as much as 40%
Last Value Update: 2012-04-10
Product Description
Warranty

Description

  • 21307A
  • DISCONTINUED BY MANUFACTURER
  • ROTARY SWITCH 7POLE SERIES-21
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #21307A
CategoryPilot Devices
SubcategoryRotary Switch
If you need a specific firmware or series relating to 21307A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ELECTROSWITCH

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$124.84
SKU: 21796056
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$108.50
SKU: 21796057
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$98.09
SKU: 21796058
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 21307A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 800M-LA
800M-LA

ALLEN BRADLEY

SELECTOR SWITCH KNOB, STANDARD KNOB, FOR 800M ILLUMINATED, RED, 22 MM, ACCESSORY
Buy Surplus As Low As
CAN$28.24
IN STOCK!
ALLEN BRADLEY 800T-N77G
800T-N77G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER,INDICATOR LAMP, LED, AC, GREEN
Buy Surplus As Low As
CAN$111.47
IN STOCK!
ALLEN BRADLEY 800MR-N1G
800MR-N1G

ALLEN BRADLEY

LENS CAP, GREEN, ROUND, ILLUMINATED, PILOT LIGHT ACCESSORY
Buy Surplus As Low As
CAN$17.83
IN STOCK!
ALLEN BRADLEY 800M-XAR
800M-XAR

ALLEN BRADLEY

CONTACT BLOCK, LOGIC, REED CONTACT, 150VAC MAX, 0.15AMP, FOR PUSH BUTTON, 1 NORMALLY OPEN AND 1 NORM ...
Buy Surplus As Low As
CAN$107.01
IN STOCK!
ALLEN BRADLEY 800H-NP23B
800H-NP23B

ALLEN BRADLEY

INSERT KIT, FOR NEMA 7/9 PUSH-BUTTON, BLUE, KIT, PUSH-BUTTON ACCESSORY
Buy Surplus As Low As
CAN$13.38
IN STOCK!
ALLEN BRADLEY 800T-N14
800T-N14

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/15/2017, WRENCH, 18 MM, MOUNTING FOR PUSHBUTTON SWITCH, PUSHBUTTON A ...
Buy Surplus As Low As
CAN$133.76
IN STOCK!
ALLEN BRADLEY 800T-N156
800T-N156

ALLEN BRADLEY

LOCKING COVER, 30 MM, PUSHBUTTON ACCESSORY, FOR 800T SERIES, MOUNTABLE
Buy Surplus As Low As
CAN$52.02
IN STOCK!
ALLEN BRADLEY 800A-N25
800A-N25

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, DIFFUSER INSERT, WHITE, ROUND, 5 PACK
Buy Surplus As Low As
CAN$8.92
EATON CORPORATION E22H2
E22H2

EATON CORPORATION

CUTLER HAMMER

INDICATING LIGHT, INCANDESCENT LAMP TYPE, 25 MM DIAMETER, ROHS COMPLIANT, BLACK BEZEL, RED COLOR, TH ...
Buy Surplus As Low As
CAN$4.98
IN STOCK!
EATON CORPORATION E30KB125
E30KB125

EATON CORPORATION

CUTLER HAMMER

ACCESSORY BUTTON, TYPE B, EXTENDED, BLACK, REVERSE, E30 SERIES
Buy Surplus As Low As
CAN$8.72
IN STOCK!
EATON CORPORATION E30KR2
E30KR2

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) COLLAR SNAP ON RED
Buy Surplus As Low As
CAN$12.00
IN STOCK!
GENERAL ELECTRIC CR104PXL01R
CR104PXL01R

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LENS FOR INDICATING PILOT LIGHT, 30MM, RED
Buy Surplus As Low As
CAN$17.83
IN STOCK!
SIEMENS 52RB3D2
52RB3D2

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PUSH BUTTON CAP, MUSHROOM HEAD, RED COLOR, PLASTIC MATERIAL, NON-ILLUM ...
Buy Surplus As Low As
CAN$10.70
GENERAL ELECTRIC CR104G54
CR104G54

GENERAL ELECTRIC

CAP AMBER COLOR
Buy Surplus As Low As
CAN$10.70
IDEC LW1P-1C00V-W
LW1P-1C00V-W

IDEC

PILOT LIGHT, LW SERIES, ROUND BEZEL, 22 MM, BLACK PLASTIC BEZEL, FLUSH, SEPARATE TYPE, PC BOARD TERM ...
Buy New
CAN$31.00
DANFOSS 328863
328863

DANFOSS

CHAIN ROLLER LINK
Buy Surplus As Low As
CAN$2.69
IN STOCK!
DANFOSS 339202
339202

DANFOSS

CHAIN CONNECTION LINK LONG 1.250TAB C/L S/C S/F
Buy Surplus As Low As
CAN$17.83
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!