Home
 > 
Pilot Devices
 > 
Rotary Switch
 > 
ELECTROSWITCH
 > 
31009A

31009A

Manufactured by ELECTROSWITCH

ELECTROSWITCH 31009A
representative photo
click to zoom
Weight: 0.33 kgs
Estimated Value - CAN$289.82
Save as much as 40%
Last Value Update: 2010-06-07
Product Description
Alternate Part Numbers
Warranty

Description

  • 31009A
  • DISCONTINUED BY MANUFACTURER
  • ROTARY CAM SWITCH SERIES 31 10AMP 125VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #31009A
CategoryPilot Devices
SubcategoryRotary Switch
If you need a specific firmware or series relating to 31009A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ELECTROSWITCH

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$221.45
SKU: 19221532
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$191.72
SKU: 19221533
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$173.89
SKU: 19221534
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$250.00
Minimum Repair Price is CAN$250.00
o
Rush Available
If you need a specific firmware or series relating to 31009A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 40169-058-51
40169-058-51

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INSERT KIT, 5 PIECE, RED / GREEN / YELLOW / BLUE / WHITE
Buy Surplus As Low As
CAN$8.92
IN STOCK!
ALLEN BRADLEY 800T-N355G
800T-N355G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LAMP, LED BULB, 120V, GREEN
Buy Surplus As Low As
CAN$29.72
ALLEN BRADLEY 800M-XD2R
800M-XD2R

ALLEN BRADLEY

CONTACT BLOCKS, LOGIC REED, QUICK CONNECT, 1 N.C.
Buy Surplus As Low As
CAN$77.28
IN STOCK!
ALLEN BRADLEY 194C-G3381
194C-G3381

ALLEN BRADLEY

REPLACEMENT BLACK CONTROL KNOB
Buy Surplus As Low As
CAN$13.52
ALLEN BRADLEY 800HS-N100R
800HS-N100R

ALLEN BRADLEY

URETHANE PROT. BOOT FOR NON-ILLUM. PUSH BUTTONS,RED,STAINLESS STEEL INSERT
Buy Surplus As Low As
CAN$95.64
ALLEN BRADLEY 800T-N246GR
800T-N246GR

ALLEN BRADLEY

CAP, REPLACEMENT PART, FOR 30 MM PUSHBUTTON, GRAY, FOR NON-ILLUMINATED MUSHROOM PUSHBUTTON
Buy Surplus As Low As
CAN$41.61
IN STOCK!
ALLEN BRADLEY 800T-N257
800T-N257

ALLEN BRADLEY

CLUSTER PILOT LIGHT CAP, FOR 30 MM, INCANDESCENT, STANDARD UNIT (POSITION 1), STANDARD UNIT (POSITIO ...
Buy Surplus As Low As
CAN$57.96
ALLEN BRADLEY 800A-N35
800A-N35

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, DIFFUSER INSERT SQUARE PKG QTY 5
Buy Surplus As Low As
CAN$8.92
ALLEN BRADLEY 800E-21WE170
800E-21WE170

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BACKLIT INSERT, ENGRAVED PLASTIC
Buy Surplus As Low As
CAN$0.89
ALLEN BRADLEY 800E-AF2
800E-AF2

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/1/2006, FLUSH PUSH BUTTON CAP, BLACK, 22.5, GUARDED, 5 PC
Buy Surplus As Low As
CAN$16.05
IN STOCK!
SIEMENS 52RB3D2
52RB3D2

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PUSH BUTTON CAP, MUSHROOM HEAD, RED COLOR, PLASTIC MATERIAL, NON-ILLUM ...
Buy Surplus As Low As
CAN$10.70
SIEMENS 52RB3D3
52RB3D3

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, ACCESSORY, MUSHROOM HD.GREEN 1 5/8"
Buy Surplus As Low As
CAN$10.70
EATON CORPORATION E22-C2
E22-C2

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK., 1NO/1NC, 600V, 50/60HZ
Buy Surplus As Low As
CAN$23.78
IN STOCK!
GENERAL ELECTRIC 44
44

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, LAMP, 0.25 AMP, 6.3 V, BAYONET BASE
Buy Surplus As Low As
CAN$11.30
IN STOCK!
SIEMENS 3SB1400-5U
3SB1400-5U

SIEMENS

FURNAS ELECTRIC CO

LAMPHOLDER TRANSFORMER 22MM 440/480VAC
Buy Surplus As Low As
CAN$169.43
Repair Yours
Contact Us
IN STOCK!
INGERSOLL RAND 30577779
30577779

INGERSOLL RAND

ARO

EXHAUST/OUTLET VALVE
Buy Surplus As Low As
CAN$23.78
ALLIANCE 346082
346082

ALLIANCE

COIL 118V 60HZ
Buy Surplus As Low As
CAN$46.07
Repair Yours
Contact Us
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!