Home
 > 
Pilot Devices
 > 
Rotary Switch
 > 
ELECTROSWITCH
 > 
D4C0312N

D4C0312N

Manufactured by ELECTROSWITCH

ELECTROSWITCH D4C0312N
ELECTROSWITCH D4C0312N
ELECTROSWITCH D4C0312N 0
ELECTROSWITCH D4C0312N 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$416.15
Save as much as 55%
Last Value Update: 2023-04-27
Product Description
Alternate Part Numbers
Warranty

Description

  • D4C0312N
  • SWITCH
  • ROTARY
  • 3P12T
  • 1.5 AMP
  • 115 VOLT
  • NO. OF SWITCH POSITIONS:12 POSITION
  • NO. OF POLES:3 POLE
  • ANGLE OF THROW:30
  • CONTACT CURRENT AC MAX:500MA
  • CONTACT VOLTAGE AC MAX:115 VOLT
  • PRODUCT RANGE:D4 SERIES
  • ILLUMINATION:NON ILLUMINATED ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #D4C0312N
CategoryPilot Devices
SubcategoryRotary Switch
If you need a specific firmware or series relating to D4C0312N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ELECTROSWITCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$312.11
SKU: 18869341
Save Up To CAN$104.04!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$237.80
SKU: 18869342
Save Up To CAN$178.35!
1 in US

Never Used Radwell Packaging (Surplus)

CAN$206.59
SKU: 18869343
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$187.27
SKU: 18869344
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to D4C0312N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ELECTROSWITCH D4C0305N
D4C0305N

ELECTROSWITCH

SWITCH, ROTARY, 3P5T, 1.5 AMP, 115 VOLT, NO. OF SWITCH POSITIONS:5 POSITION, NO. OF POLES:3 POLE, AN ...
Buy Surplus As Low As
CAN$92.15
ELECTROSWITCH D4C0406N
D4C0406N

ELECTROSWITCH

SWITCH, ROTARY, 4P6T, 1.5A, 115V; NO. OF SWITCH POSITIONS:6 POSITION; NO. OF POLES:4 POLE; ANGLE OF ...
Buy Surplus As Low As
CAN$138.22
ALLEN BRADLEY 800T-XD1R
800T-XD1R

ALLEN BRADLEY

CONTACT BLOCK, 30-150 VDC MAX, 0.06 TO 0.15 AMP MAX, 1.8 VA TO 8 VA MAX, LOGIC REED TYPE, 1 NO CONTA ...
Buy Surplus As Low As
CAN$17.83
IN STOCK!
ALLEN BRADLEY 800T-XD2V
800T-XD2V

ALLEN BRADLEY

CONTACT BLOCK, 800T PB, 30 MM, 1NC, PENTUFF PENTIFRICATED BLOCK
Buy Surplus As Low As
CAN$49.05
IN STOCK!
ALLEN BRADLEY 800M-XD2R
800M-XD2R

ALLEN BRADLEY

CONTACT BLOCKS, LOGIC REED, QUICK CONNECT, 1 N.C.
Buy Surplus As Low As
CAN$77.28
IN STOCK!
ALLEN BRADLEY 800H-NP23B
800H-NP23B

ALLEN BRADLEY

INSERT KIT, FOR NEMA 7/9 PUSH-BUTTON, BLUE, KIT, PUSH-BUTTON ACCESSORY
Buy Surplus As Low As
CAN$13.38
IN STOCK!
ALLEN BRADLEY 800T-N126
800T-N126

ALLEN BRADLEY

INSERT KIT, FOR 30 MM SELECTOR SWITCH, BLUE, KIT, 5 PER PACK, MOUNTABLE
Buy Surplus As Low As
CAN$8.92
IN STOCK!
ALLEN BRADLEY 800T-N23
800T-N23

ALLEN BRADLEY

REPLACEMENT LENS PILOT LIGHT CAP, BLUE, GLASS, 30 MM
Buy Surplus As Low As
CAN$66.88
IN STOCK!
ALLEN BRADLEY 800T-N292
800T-N292

ALLEN BRADLEY

TRIM WASHER, 30MM, PLASTIC, GRAY, SEAL
Buy Surplus As Low As
CAN$5.35
IN STOCK!
EATON CORPORATION E22H2
E22H2

EATON CORPORATION

CUTLER HAMMER

INDICATING LIGHT, INCANDESCENT LAMP TYPE, 25 MM DIAMETER, ROHS COMPLIANT, BLACK BEZEL, RED COLOR, TH ...
Buy Surplus As Low As
CAN$4.98
IN STOCK!
GENERAL ELECTRIC CR2940U203
CR2940U203

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCKS, OILTIGHT, DOUBLE BLOCK, FRONT MOUNT, FOR HEAVY-DUTY CR ...
Buy Surplus As Low As
CAN$173.89
IN STOCK!
SIEMENS 52RA1A1
52RA1A1

SIEMENS

FURNAS ELECTRIC CO

CAP, FLUSH, BLACK 1 PC = 1 BAG OF 20 CAPS
Buy Surplus As Low As
CAN$11.00
IN STOCK!
SIEMENS 52RA5P2
52RA5P2

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, CAP, PUSHBUTTON, RED, 30 MM, PLASTIC, ILLUMINATED, SCREW ON
Buy Surplus As Low As
CAN$12.48
IN STOCK!
SIEMENS 52RB3D1
52RB3D1

SIEMENS

FURNAS ELECTRIC CO

PUSH BUTTON CAP, MUSHROOM HEAD, BLACK COLOR, PLASTIC MATERIAL, NON-ILLUMINATED, 1-5/8 INCH DIAMETER
Buy Surplus As Low As
CAN$11.00
EATON CORPORATION E22B1
E22B1

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 600 VAC, 1 NC, FOR 22.5 MM OPERATOR, 1 POLE
Buy Surplus As Low As
CAN$30.44
IN STOCK!
SIEMENS 5ST2156
5ST2156

SIEMENS

DISCONTINUED BY MANUFACTURER 02/02/2018, BUSBAR END CAPS, FOR 3 & 4-PHASE BUSBAR, TOUCH-SAFE
Buy Surplus As Low As
CAN$7.85
IN STOCK!
EATON CORPORATION 10250TA25
10250TA25

EATON CORPORATION

CUTLER HAMMER

BOOT, 30.5 MM, TRANSPARENT, FOR PUSHBUTTON
Buy Surplus As Low As
CAN$42.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!