8RC02A

Manufactured by ELECTROSWITCH FP OUTDOOR LIGHTING CONTROLS

ELECTROSWITCH 8RC02A
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$142.05
Save as much as 40%
Last Value Update: 2013-05-29
Product Description
Warranty

Description

  • 8RC02A
  • DISCONTINUED BY MANUFACTURER
  • PHOTORELAY 3AMP 28VDC COIL 120V 5PIN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8RC02A
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to 8RC02A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ELECTROSWITCH

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$109.15
SKU: 51606483
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$94.20
SKU: 51606484
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$85.23
SKU: 51606485
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8RC02A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ELECTROSWITCH 8RC01A
8RC01A

ELECTROSWITCH

FP OUTDOOR LIGHTING CONTROLS

PHOTORELAY 3AMP 28VDC 120VAC SPDT 5PIN
Buy Surplus As Low As
CAN$23.92
ELECTROSWITCH CM119
CM119

ELECTROSWITCH

OWL SERIES

WIRELESS ENERGY MONITOR
Buy Surplus As Low As
CAN$46.35
Repair Yours
CAN$255.32
EATON CORPORATION BM6031-B
BM6031-B

EATON CORPORATION

BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE BLOCK, 30 AMP, 1 POLE, 600 V, PANEL MOUNT, BLACK
Buy Surplus As Low As
CAN$13.46
IN STOCK!
EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
EATON CORPORATION ECSR15
ECSR15

EATON CORPORATION

BUSSMANN

FUSE, 15A, 600V, TIME DELAY, DUAL ELEMENT, ECSR SERIES, CLASS RK5, CURRENT-LIMITING
Buy Surplus As Low As
CAN$41.87
IN STOCK!
LITTELFUSE 312.002
312.002

LITTELFUSE

FUSE, 2AMP, 250V, FAST ACTING, 3AG
Buy Surplus As Low As
CAN$1.33
IN STOCK!
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE FLNR005
FLNR005

LITTELFUSE

FUSE, TIME DELAY, CLASS RK5, 5A, 250V, 5 AMP
Buy Surplus As Low As
CAN$4.21
IN STOCK!
LITTELFUSE FLQ-4
FLQ-4

LITTELFUSE

TIME DELAY CARTRIDGE FUSE, SLO-BLO, MIDGET, 4 AMPS, 500 VAC, FERRULE END X FERRULE END
Buy Surplus As Low As
CAN$20.93
IN STOCK!
LITTELFUSE FLS-R-20-ID
FLS-R-20-ID

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 20 AMP, 600 VAC, RK5, DUAL ELEMENT, W/ INDICATOR
Buy Surplus As Low As
CAN$12.02
IN STOCK!
ALLEN BRADLEY 1336-F1-SP6A
1336-F1-SP6A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FRAME E, 600 AMP, 700 VAC, FOR 1336 DRIVE, BOLT-ON, MOUNTABLE
Buy Surplus As Low As
CAN$897.15
IN STOCK!
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$544.27
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$200.36
WESTINGHOUSE 1314188B
1314188B

WESTINGHOUSE

FUSE 34.5KV
Buy Surplus As Low As
CAN$684.83
Repair Yours
CAN$502.84
ALTEC 4C10X38AM
4C10X38AM

ALTEC

FUSE
Buy Surplus As Low As
CAN$5.71
EATON CORPORATION FRN-4
FRN-4

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 4 AMP
Buy Surplus As Low As
CAN$2.99
IN STOCK!
EATON CORPORATION NON-60
NON-60

EATON CORPORATION

BUSSMANN

FUSETRON, 125 VDC, 250 VAC, 60 AMP, FAST-ACTING GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 76.2MM OAL, ...
Buy Surplus As Low As
CAN$2.77
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!