Home
 > 
Lighting
 > 
Lighting Accessory
 > 
EMERSON
 > 
APPLETON
 > 
VGL1BL

VGL1BL

Manufactured by EMERSON APPLETON

EMERSON VGL1BL
representative photo
click to zoom
Weight: 0.67 kgs
Estimated Value - CAN$471.80
Save as much as 59%
Last Value Update: 2022-10-10
Product Description
Warranty

Description

  • VGL1BL
  • UNILETS GLOBE
  • LAMP TYPE: 150 W A21 MEDIUM INCANDESCENT
  • FIXTURE WATTAGE: 150 W
  • MATERIAL: GLASS
  • COLOR: BLUE
  • FINISH: NATURAL
  • STANDARD: UL 1598
  • FOR REA SERIES VAPORTIGHT ENCLOSED AND GASKETED LIGHTING FIXTURES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #VGL1BL
CategoryLighting
SubcategoryLighting Accessory
If you need a specific firmware or series relating to VGL1BL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EMERSON

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$338.25
SKU: 60892928
Non-Cancelable/Non-Returnable
Save Up To CAN$133.56!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$266.16
SKU: 60892929
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$230.27
SKU: 60892930
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$209.34
SKU: 60892931
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to VGL1BL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EMERSON VGL1AM
VGL1AM

EMERSON

APPLETON

GLOBE, LAMP TYPE: 150 WTT A21 MEDIUM INCANDESCENT, FIXTURE WATTAGE: 150 WTT, MATERIAL: GLASS
Buy Surplus As Low As
CAN$221.30
IN STOCK!
EMERSON VGL-1CL
VGL-1CL

EMERSON

APPLETON

GLASS GLOBE, CLEAR, 60-150 WATT, 3.125 IN WIDE
Buy Surplus As Low As
CAN$74.76
IN STOCK!
HOWARD INDUSTRIES E4/32IS-120SC
E4/32IS-120SC

HOWARD INDUSTRIES

DISCONTINUED BY MANUFACTURER, BALLAST, 120VAC, 60HZ
Buy Surplus As Low As
CAN$43.36
HONEYWELL T6051B-1006
T6051B-1006

HONEYWELL

DISCONTINUED BY MANUFACTURER MAR 26, 2020, HEAVY DUTY LINE VOLTAGE THERMOSTAT, EXPLOSION PROOF (46 T ...
Buy Surplus As Low As
CAN$897.15
IDEC SY4S-05
SY4S-05

IDEC

RELAY SOCKET, 7 AMP, 300 V, 4 POLE, M3 SCREW TERMINAL, DIN RAIL MOUNT, COMPATIBLE WITH RU4S / RU42S ...
Buy New
CAN$15.00
IN STOCK!
GENERAL ELECTRIC CR104PXG39
CR104PXG39

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LAMP SOCKET, 240 V, 120VAC/DC, 3W
Buy Surplus As Low As
CAN$139.06
BANNER ENGINEERING HFFW12ACR
HFFW12ACR

BANNER ENGINEERING

PRESENCEPLUS TUBULAR FLUORESCENT LIGHT; 12 IN.120 - 277V ACREMOTE BALLAST, PART # 73994
Buy Surplus As Low As
CAN$429.14
LITHONIA LIGHTING 594444
594444

LITHONIA LIGHTING

BALLAST HOUSING 400W 120/208/240/277V TX400M-TBHSG
Buy Surplus As Low As
CAN$200.36
IN STOCK!
GENERAL ELECTRIC 412-L-SLH-TC-P
412-L-SLH-TC-P

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, FOR ONE F40 W T12/ ...
Buy Surplus As Low As
CAN$26.91
IN STOCK!
GENERAL ELECTRIC S250MLTAC4M5GEK
S250MLTAC4M5GEK

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 120/208/240/277VAC, 60HZ, 1 LAMP 250W W S-50, FOR HI PRESS SO ...
Buy Surplus As Low As
CAN$614.55
IN STOCK!
GENERAL ELECTRIC GE-432-MAX-N/ULTRA
GE-432-MAX-N/ULTRA

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, ELECTRONIC, FOR F32T8 LAMP, 120/277V, 50/60HZ
Buy Surplus As Low As
CAN$76.26
IN STOCK!
POWERLIGHTING 16V2319W18F
16V2319W18F

POWERLIGHTING

KIT 16V2319 BALLAST AND BRACKETS
Buy Surplus As Low As
CAN$67.29
OSRAM M4-RN-T8-1LL-120
M4-RN-T8-1LL-120

OSRAM

OSRAM SYLVANIA

DISCONTINUED BY MANUFACTURER, BALLAST, M4-RN-T8-1LL-120, M4RNT81LL120, 120VAC 60HZ
Buy Surplus As Low As
CAN$107.66
OSRAM QT2X1823240
QT2X1823240

OSRAM

BALLAST
Buy Surplus As Low As
CAN$43.36
GENERAL ELECTRIC GEMH39MSF120
GEMH39MSF120

GENERAL ELECTRIC

BALLAST FOR 1-39WATT MH LAMP 120V PC87501
Buy Surplus As Low As
CAN$299.05
IN STOCK!
MAGNETEK B232IUNV
B232IUNV

MAGNETEK

BALLAST
Buy Surplus As Low As
CAN$34.39
GTE MB2X96/277IS
MB2X96/277IS

GTE

SYLVANIA

MAGMETIC BALLAST, 2-LAMP, 277 VAC, 60 HZ, 0.60 AMPS, INSTANT START
Buy Surplus As Low As
CAN$35.89
IN STOCK!
ROBERTSON TRANSFORMER SP258
SP258

ROBERTSON TRANSFORMER

BALLAST TRANSFORMER .4AMP 120V 60HZ
Buy Surplus As Low As
CAN$23.92
MAGNETEK HPS-150-3A
HPS-150-3A

MAGNETEK

MAGNETEK UNIVERSAL

BALLAST IGNITOR, FOR LAMP, 3 AMP, 35-150 WATT
Buy Surplus As Low As
CAN$44.86
IN STOCK!
GENERAL ELECTRIC 58G690
58G690

GENERAL ELECTRIC

BALLAST D-C CIRCUITS ONLY
Buy Surplus As Low As
CAN$34.39