415-0529-M1.0

Manufactured by EMERSON JOHNSON CONNECTIVITY SOLUTIONS

EMERSON 415-0529-M1.0
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$295.45
Save as much as 53%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 4150529M10
  • CABLE ASSEMBLY
  • R/A SMPM JACK-JACK
  • 3.3
  • CONNECTOR TO CONNECTOR:90° SMPM JACK TO 90° SMPM JACK
  • COAXIAL CABLE TYPE:0.047 FLEXIBLE
  • IMPEDANCE:-
  • CABLE LENGTH - IMPERIAL:3.3FT
  • CABLE LENGTH - METRIC:1M
  • JACKET COLOR:-
  • PRODUCT RANGE:-
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #415-0529-M1.0
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to 415-0529-M1.0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EMERSON

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$235.22
SKU: 234538409
Save Up To CAN$60.24!
Must Purchase Minimum Quantity Of 25
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$184.66
SKU: 234538410
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$161.02
SKU: 234538411
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$146.25
SKU: 234538412
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 415-0529-M1.0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EMERSON 415-0529-024
415-0529-024

EMERSON

JOHNSON CONNECTIVITY SOLUTIONS

CABLE ASSEMBLY, R/A SMPM JACK-JACK, 24; CONNECTOR TO CONNECTOR:90° SMPM JACK TO 90° SMPM JACK; COAXI ...
EMERSON 415-0531-MM250
415-0531-MM250

EMERSON

JOHNSON CONNECTIVITY SOLUTIONS

CABLE ASSEMBLY, SMPM JACK-R/A JACK, 9.8; CONNECTOR TO CONNECTOR:SMPM JACK TO 90° SMPM JACK; COAXIAL ...
BELDEN 9729
9729

BELDEN

CABLE 24AWG 4CONDUCTOR 2PAIRED STRANDED
Buy Surplus As Low As
CAN$0.75
ALLEN BRADLEY 845-CA-A-25
845-CA-A-25

ALLEN BRADLEY

PREWIRED CABLE ASSEMBLY, 845 ENCODER ACCESSORY, 6-PIN (847T), 25 FT
Buy Surplus As Low As
CAN$212.73
ALLEN BRADLEY 1485C-P1A50
1485C-P1A50

ALLEN BRADLEY

CABLE, 1485C DEVICENET MEDIA, THICK, ROUND CABLE, 50 METER SPOOL, PVC, LIGHT GREY, 24 VDC, 4 AMP
Buy Surplus As Low As
CAN$614.54
OMRON CS1W-CN626
CS1W-CN626

OMRON

CONNECTING CABLE, 6M; CURRENT RATING:-; PRODUCT RANGE:- ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$394.43
IN STOCK!
SIEMENS 6FX80022EQ101ED0
6FX80022EQ101ED0

SIEMENS

PREFAB, CABLE, EQN, PERF, SHLD, 43M
Buy Surplus As Low As
CAN$778.52
TRI-TRONICS SPBIX97
SPBIX97

TRI-TRONICS

DISCONTINUED BY MANUFACTURER, INCOMPLETE PART # - SEE SPBIX97F4
Buy Surplus As Low As
CAN$423.98
ALLEN BRADLEY 1485C-P1-C600
1485C-P1-C600

ALLEN BRADLEY

TRUNK CABLE FOR DEVICENET ROUND MEDIA, THIN CABLE, CPE, YELLOW, 250VDC 4A, 600 METER
Buy Surplus As Low As
CAN$5,126.13
ALLEN BRADLEY 2090-U3AE-D4401
2090-U3AE-D4401

ALLEN BRADLEY

CABLE, TWO AXIS TO LOGIX 1756MOAE2 CARD, 1M.
Buy Surplus As Low As
CAN$930.68
IN STOCK!
ALLEN BRADLEY 889P-R3AB-5
889P-R3AB-5

ALLEN BRADLEY

PHOTOSWITCH

CORDSET, QD, PICO - M8, FEMALE, RIGHT ANGLE, 3-PIN TO BARE WIRE, PVC CABLE, YELLOW, UNSHIELDED, IEC ...
Buy Surplus As Low As
CAN$29.55
IN STOCK!
ALLEN BRADLEY 889N-R4AE-6F
889N-R4AE-6F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE, FEMALE, RT ANGLE (INT THREADS), FEMALE, RIGHT ANGLE (INT THREA, 4-PINS, CABLE, NO CONNEC ...
Buy Surplus As Low As
CAN$36.93
AMPHENOL MS3057-4A
MS3057-4A

AMPHENOL

CABLE CLAMP, SIZE 10, ALUMINIUM ALLOY; CONNECTOR SHELL SIZE:10; CABLE DIAMETER MAX:7.93MM; STRAIN RE ...
Buy Surplus As Low As
CAN$6.46
IN STOCK!
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$469.77
DYNISCO 929024
929024

DYNISCO

CABLE ASSEMBLY, 60', (USING PT06A-10-6S (SR) MATING CONNECTOR 711600) B SERIES (6 PIN)
Buy Surplus As Low As
CAN$288.07
MENCOM DM8-MM-10
DM8-MM-10

MENCOM

CABLE; 8 PIN, MINI, DIN, 10'
Buy Surplus As Low As
CAN$29.55
OMRON XW2Z-050J-A6
XW2Z-050J-A6

OMRON

50CM CABLE FROM NC113/XW2B
Buy Surplus As Low As
CAN$208.30
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!