Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
EPT
 > 
109-40064

109-40064

Manufactured by EPT

EPT 109-40064
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$13.50
Save as much as 47%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 10940064
  • DIN 41612 CONNECTOR
  • PLUG
  • 48 POSITION.
  • PRODUCT RANGE:TYPE F SERIES
  • NO. OF CONTACTS:48CONTACTS
  • GENDER:PLUG
  • PITCH SPACING:5.08MM
  • NO. OF ROWS:3 ROW
  • ROWS LOADED:Z + B + D
  • CONTACT PLATING:-
  • CONTACT MATERIAL:-
  • NO. OF ROWS:3ROWS ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #109-40064
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 109-40064, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EPT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$12.15
SKU: 32283458
Save Up To CAN$1.35!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.51
SKU: 32283459
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$8.26
SKU: 32283460
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.51
SKU: 32283461
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 109-40064, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EPT 244-11300-15
244-11300-15

EPT

CONNECTOR, HARD METRIC, RECEPTACLE, 110 POSITIONS, 2 MM PITCH SPACING, 2 MM ROW PITCH, 5 ROW, BRONZE ...
Buy Surplus As Low As
CAN$14.18
IN STOCK!
SIEMENS 5SB251
5SB251

SIEMENS

DIAZED FUSE LINK, 10 AMP, 500 V, SIZE DII, E27, FOR CABLE AND LINE PROTECTION GG
Buy Surplus As Low As
CAN$3.35
IN STOCK!
ALLEN BRADLEY 1746-NO4I
1746-NO4I

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, SLC 500, 4 CHANNEL, ANALOG, NON-ISOLATED, 55 MA @ 5 VDC ...
Buy Surplus As Low As
CAN$952.84
Repair Yours
CAN$514.80
IN STOCK!
SIEMENS 3NE1803-0
3NE1803-0

SIEMENS

FUSE LINK, SITOR, 670 AMP, 690 VAC, 250 VDC, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS.
Buy Surplus As Low As
CAN$73.00
IN STOCK!
ALLEN BRADLEY 1492-L6T-W
1492-L6T-W

ALLEN BRADLEY

ONE-CIRCUIT FEED-THROUGH BLOCK, 2 CONNECTION POINTS ON ONE SIDE, 6MM MAX. WIRE, WHITE
Buy Surplus As Low As
CAN$6.65
IN STOCK!
SIEMENS 3NE1815-0
3NE1815-0

SIEMENS

FUSE LINK, SITOR, 25 AMP, 690 VAC, 250 VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS, B ...
Buy Surplus As Low As
CAN$64.00
IN STOCK!
SIEMENS 3NE3337-8
3NE3337-8

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 710 A, AR, UN AC: 900 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$375.00
IN STOCK!
SIEMENS 3NE4333-0B
3NE4333-0B

SIEMENS

FUSE LINK SITOR, W/LUGS, 450AM, 800VAC, 500VDC
Buy Surplus As Low As
CAN$301.00
IN STOCK!
SIEMENS 3NE8015-1
3NE8015-1

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH00, IN: 25 A, GR, UN AC: 690 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 3NE1021-0
3NE1021-0

SIEMENS

FUSE LINK, SITOR, 100AMP, 690VAC, 250VDC, NH00, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$77.00
IN STOCK!
SIEMENS 3NE1331-0
3NE1331-0

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH2, IN: 350 A, GS, UN AC: 690 V, UN DC: 250 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$173.00
IN STOCK!
SIEMENS 3NE1813-0
3NE1813-0

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH000, IN: 16 A, GS, UN AC: 690 V, UN DC: 250 V, FRONT INDICAT ...
Buy Surplus As Low As
CAN$64.00
IN STOCK!
MURR ELEKTRONIK 4000-68000-0040000
4000-68000-0040000

MURR ELEKTRONIK

SOCKET INSERT, MODLINK MSDD, NEMA 5-15, 125 VAC, 15 A, SCREW CONNECTION
Buy Surplus As Low As
CAN$65.00
IN STOCK!
OMRON B7AM-8F31
B7AM-8F31

OMRON

I/O LINK MODULE, 8IN/8OUT PNP
Buy Surplus As Low As
CAN$1,427.04
SIEMENS 3NA3140-6
3NA3140-6

SIEMENS

FUSE LINK, 200 AMP, 690 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$129.00
IN STOCK!
SIEMENS 3NA3475
3NA3475

SIEMENS

LV HRC FUSE ELEMENT, WITH SCREW CONTACTS, NH4, IN: 800 A, GG, UN AC: 500 V, UN DC: 400 V, FRONT INDI ...
Buy Surplus As Low As
CAN$628.00
IN STOCK!
SIEMENS 3NA3680
3NA3680

SIEMENS

FUSE LINK, LV HRC, NH4A, IN: 1000 AMP, GG, UN AC: 500 V, UN DC: 400 V, FRONT INDICATOR, LIVE GRIP LU ...
Buy Surplus As Low As
CAN$2,709.31
IN STOCK!
SIEMENS 3NA3802
3NA3802

SIEMENS

FUSE LINK, 2 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 1.3 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$16.00
IN STOCK!
SIEMENS 3NA6144
3NA6144

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 250 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$44.00
IN STOCK!
EPSON MC30632768KHZ
MC30632768KHZ

EPSON

CRYSTAL, 32.768KHZ, 12.5PF, SMD; FREQUENCY:32.768KHZ; FREQUENCY TOLERANCE:¦ 50PPM; LOAD CAPACITANCE: ...
Buy Surplus As Low As
CAN$2.11