Home
 > 
Machine Parts
 > 
Rivet/Grommet/Eyelet
 > 
ESSENTRA COMPONENTS
 > 
RICHCO
 > 
SR 3065W

SR 3065W

Manufactured by ESSENTRA COMPONENTS RICHCO

ESSENTRA COMPONENTS SR 3065W
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.36
Save as much as 46%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • SR3065W
  • SNAP RIVET
  • NYLON 6
  • 3.2MM
  • WHITE
  • PK100
  • EXTERNAL DIAMETER:6.4MM
  • GRIP RANGE MIN:4MM
  • GRIP RANGE MAX:5MM
  • OVERALL LENGTH:8.7MM
  • EXTERNAL DEPTH:1.6MM
  • MOUNTING HOLE DIA:3.2MM
  • FASTENER MATERIAL:NYLON 6 (POLYAMIDE 6)
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SR 3065W
CategoryMachine Parts
SubcategoryRivet/Grommet/Eyelet
If you need a specific firmware or series relating to SR 3065W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ESSENTRA COMPONENTS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.32
SKU: 38831416
Save Up To CAN$0.04!
Must Purchase Minimum Quantity Of 1000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.25
SKU: 38831417
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.21
SKU: 38831418
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.19
SKU: 38831419
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SR 3065W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ESSENTRA COMPONENTS SR 3055W
SR 3055W

ESSENTRA COMPONENTS

RICHCO

SNAP RIVET, NYLON 6, 3.2MM, WHITE, PK100; EXTERNAL DIAMETER:6.4MM; GRIP RANGE MIN:3MM; GRIP RANGE MA ...
Buy Surplus As Low As
CAN$0.22
ESSENTRA COMPONENTS SR 3075B
SR 3075B

ESSENTRA COMPONENTS

RICHCO

SNAP RIVET, NYLON 6, 3.2MM, BLACK, PK100; EXTERNAL DIAMETER:6.4MM; GRIP RANGE MIN:5MM; GRIP RANGE MA ...
Buy Surplus As Low As
CAN$0.21
SIEMENS 7MH4133-2KE11
7MH4133-2KE11

SIEMENS

BEARING ELASTOMETRIC F/BB SIWAREX R
Buy Surplus As Low As
CAN$261.00
IN STOCK!
REGAL REXNORD L7309U
L7309U

REGAL REXNORD

ROLLWAY BEARING

BEARING
Buy Surplus As Low As
CAN$305.03
AURORA BEARING SIB20ET117
SIB20ET117

AURORA BEARING

BEARING
Buy Surplus As Low As
CAN$610.06
Repair Yours
CAN$442.63
HAYES 00858150028
00858150028

HAYES

BEARING
Buy Surplus As Low As
CAN$28.41
HEPCO SJ360C
SJ360C

HEPCO

BEARING
Buy Surplus As Low As
CAN$116.63
IN STOCK!
NSK 6006Z
6006Z

NSK

BALL BEARING, 600 SERIES, SINGLE ROW RADIAL AND DEEP GROOVE, 55 MM OD, 30 MM ID
Buy Surplus As Low As
CAN$61.31
IN STOCK!
SMC MY1MBEARINGL25
MY1MBEARINGL25

SMC

BEARING
Buy Surplus As Low As
CAN$1.52
SKF 16019
16019

SKF

95MM BORE DIAM, 145MM OD, OPEN DEEP GROOVE RADIAL BALL BEARING 16MM WIDE, 1 ROW, ROUND BORE, 9,330 L ...
Buy Surplus As Low As
CAN$435.12
SKF 6206/C3
6206/C3

SKF

BALL BEARING, SINGLE ROW, 30X62X16MM
Buy Surplus As Low As
CAN$52.33
IN STOCK!
TIMKEN NTA-4458
NTA-4458

TIMKEN

TORRINGTON

DISCONTINUED BY MANUFACTURER, BEARING NEEDLE THRUST, 2.75IN/BORE, 3.625IN/OD
Buy Surplus As Low As
CAN$9.64
IN STOCK!
SKF 1216K
1216K

SKF

BALL BEARING 80X40X26MM
Buy Surplus As Low As
CAN$228.77
SKF 2209E
2209E

SKF

BEARING
Buy Surplus As Low As
CAN$104.67
EATON CORPORATION 372649
372649

EATON CORPORATION

BUSSMANN FUSETRON

BEARING
Buy Surplus As Low As
CAN$4.75
SMC CDBXWL16-125
CDBXWL16-125

SMC

16MM CXW BALL BEARING
Buy Surplus As Low As
CAN$738.66
SMC CY1F15L-250A
CY1F15L-250A

SMC

CYL, MAGNETICALLY COUPLED
Buy Surplus As Low As
CAN$671.37
Repair Yours
CAN$485.59
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!