Home
 > 
Machine Parts
 > 
Rivet/Grommet/Eyelet
 > 
ESSENTRA COMPONENTS
 > 
RICHCO
 > 
SR 4080W

SR 4080W

Manufactured by ESSENTRA COMPONENTS RICHCO

ESSENTRA COMPONENTS SR 4080W
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.45
Save as much as 46%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • SR4080W
  • SNAP RIVET
  • NYLON 6
  • 4.1MM
  • WHITE
  • PK100
  • EXTERNAL DIAMETER:8MM
  • GRIP RANGE MIN:5.5MM
  • GRIP RANGE MAX:6.5MM
  • OVERALL LENGTH:-
  • MOUNTING HOLE DIA:4.2MM
  • FASTENER MATERIAL:NYLON 6 (POLYAMIDE 6)
  • PRODUCT RANGE:-
  • SVHC:NO SVHC ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SR 4080W
CategoryMachine Parts
SubcategoryRivet/Grommet/Eyelet
If you need a specific firmware or series relating to SR 4080W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ESSENTRA COMPONENTS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.40
SKU: 38831492
Save Up To CAN$0.04!
Must Purchase Minimum Quantity Of 1000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.31
SKU: 38831493
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.27
SKU: 38831494
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.24
SKU: 38831495
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SR 4080W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ESSENTRA COMPONENTS SR 4080B
SR 4080B

ESSENTRA COMPONENTS

RICHCO

SNAP RIVET, NYLON 6, 4.1MM, BLACK, PK100; EXTERNAL DIAMETER:8MM; GRIP RANGE MIN:5.5MM; GRIP RANGE MA ...
Buy Surplus As Low As
CAN$0.24
ESSENTRA COMPONENTS SR 4090B
SR 4090B

ESSENTRA COMPONENTS

RICHCO

SNAP RIVET, NYLON 6, 4.1MM, BLACK, PK100; EXTERNAL DIAMETER:8MM; GRIP RANGE MIN:6.5MM; GRIP RANGE MA ...
Buy Surplus As Low As
CAN$0.26
VIBRA SCREW BRNGDF2076
BRNGDF2076

VIBRA SCREW

BEARING
Buy Surplus As Low As
CAN$206.82
AMERICAN SEATING 068018000
068018000

AMERICAN SEATING

BEARING
Buy Surplus As Low As
CAN$1.13
KLOCKNER BARTELT 50109717
50109717

KLOCKNER BARTELT

BEARING
Buy Surplus As Low As
CAN$42.84
KLOCKNER BARTELT 90285445
90285445

KLOCKNER BARTELT

BEARING
Buy Surplus As Low As
CAN$4.70
PIC GAUGES ET06C
ET06C

PIC GAUGES

BEARING
Buy Surplus As Low As
CAN$3.29
REGAL REXNORD NPL-39
NPL-39

REGAL REXNORD

SEALMASTER

NPL-39, GEN GOLD SET SCREW
Buy Surplus As Low As
CAN$447.61
ROCKWELL INTL CORP MI905457
MI905457

ROCKWELL INTL CORP

BEARING
Buy Surplus As Low As
CAN$75.34
BOSCH 0670-230-40
0670-230-40

BOSCH

REXROTH STAR

BEARING BALL BUSHING, SUPER LINEAR, 30 MM SHAFT DIAMETER, CLOSED, 5280 N STATIC LOAD, 4800 N DYNAMIC ...
Buy Surplus As Low As
CAN$112.27
THK FK20
FK20

THK

DISCONTINUED BY MANUFACTURER, BEARING SUPPORT UNIT, 20MM ID, BLACK
Buy Surplus As Low As
CAN$189.09
SKF 627-2RS1
627-2RS1

SKF

BEARING BALL GROOVE 7X22X7MM
Buy Surplus As Low As
CAN$6.58
TIMKEN T144
T144

TIMKEN

BEARING
Buy Surplus As Low As
CAN$57.61
APOLLO VALVES BRG554040
BRG554040

APOLLO VALVES

BEARING
Buy Surplus As Low As
CAN$4.70
SIEMENS NMA2510142400
NMA2510142400

SIEMENS

DEEP-GROOVE BALL BEARING -6216-C3
Buy Surplus As Low As
CAN$469.77
SIEMENS NMA:2510172800
NMA:2510172800

SIEMENS

NDEEP FR BALL BEARING, 63216-2Z.C3(120C)
Buy Surplus As Low As
CAN$282.16
KAYDON BEARING KC050CPO
KC050CPO

KAYDON BEARING

BEARING
Buy Surplus As Low As
CAN$545.11
Repair Yours
CAN$400.55
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!