Home
 > 
Machine Parts
 > 
Rivet/Grommet/Eyelet
 > 
ESSENTRA COMPONENTS
 > 
RICHCO
 > 
SR 5045W

SR 5045W

Manufactured by ESSENTRA COMPONENTS RICHCO

ESSENTRA COMPONENTS SR 5045W
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$30.12
Save as much as 49%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • SR5045W
  • (PRICE/PK OF 100) SNAP RIVET
  • NYLON 6
  • 5.2MM
  • WHITE
  • EXTERNAL DIAMETER:9MM
  • GRIP RANGE MIN:1.5MM
  • GRIP RANGE MAX:2.5MM
  • OVERALL LENGTH:-
  • MOUNTING HOLE DIA:5.2MM
  • FASTENER MATERIAL:NYLON 6 (POLYAMIDE 6)
  • PRODUCT RANGE:-
  • SVHC:NO SVHC (27-JUN-2018)
  • ROHS C
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SR 5045W
CategoryMachine Parts
SubcategoryRivet/Grommet/Eyelet
If you need a specific firmware or series relating to SR 5045W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ESSENTRA COMPONENTS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$25.82
SKU: 107640999
Save Up To CAN$4.30!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$20.68
SKU: 107641000
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$17.73
SKU: 107641001
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$16.25
SKU: 107641002
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SR 5045W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 7MH4133-2KE11
7MH4133-2KE11

SIEMENS

BEARING ELASTOMETRIC F/BB SIWAREX R
Buy Surplus As Low As
CAN$261.00
IN STOCK!
BISHOP WISECARVER W-3SSX
W-3SSX

BISHOP WISECARVER

BEARING, GUIDE WHEEL, STAINLESS STEEL, DUALVEE, .4724 BORE, .6250 WIDTH
Buy Surplus As Low As
CAN$65.00
IN STOCK!
BIG JOE 051104
051104

BIG JOE

BEARING
Buy Surplus As Low As
CAN$35.45
ENGINEERED CONVEYOR V17436
V17436

ENGINEERED CONVEYOR

BEARING
Buy Surplus As Low As
CAN$81.25
HEPCO RLJ25E
RLJ25E

HEPCO

BEARING
Buy Surplus As Low As
CAN$94.55
NTN BEARING NN3015C1UP20
NN3015C1UP20

NTN BEARING

BEARING
Buy Surplus As Low As
CAN$1,128.63
Repair Yours
CAN$818.02
NSK 6206DD
6206DD

NSK

BEARING
Buy Surplus As Low As
CAN$22.16
KIRK RUDY 101100
101100

KIRK RUDY

BEARING
Buy Surplus As Low As
CAN$13.15
SIEMENS BC0206
BC0206

SIEMENS

BEARING
Buy Surplus As Low As
CAN$94.55
TIMKEN 22310YMW33W800C4
22310YMW33W800C4

TIMKEN

TORRINGTON

BEARING SPHERICAL ROLLER 50MM ID 110MM OD
Buy Surplus As Low As
CAN$226.02
APOLLO VALVES BRG554040
BRG554040

APOLLO VALVES

BEARING
Buy Surplus As Low As
CAN$4.70
DANAHER CONTROLS H-4019
H-4019

DANAHER CONTROLS

EAGLE SIGNAL

BEARING
Buy Surplus As Low As
CAN$10.64
SKF 1215K
1215K

SKF

BALL BEARING, SELF ALIGNING, BORE 75MM, WIDTH 25MM
Buy Surplus As Low As
CAN$323.52
IN STOCK!
DEZURIK 1250761
1250761

DEZURIK

BEARING
Buy Surplus As Low As
CAN$42.84
SMC CY1F15L-600A-XB11
CY1F15L-600A-XB11

SMC

CYL, MAGNETICALLY COUPLED
Buy Surplus As Low As
CAN$828.75
Repair Yours
CAN$599.37
RUKO 214044
214044

RUKO

DRILL BIT, TWIST, 4.4MM, 47MM; DRILL BIT SIZE METRIC:4.4MM; DRILL BIT SIZE IMPERIAL:0.173; EFFECTIVE ...
Buy Surplus As Low As
CAN$3.68
RUBYCON 25ZLS680MEFC10X16
25ZLS680MEFC10X16

RUBYCON

ELECTROLYTIC CAPACITOR, ZLS SERIES, 680 F, 20%, 25 V, 10 MM, RADIAL LEADED ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$0.26
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!