Home
 > 
Machine Parts
 > 
Nut/Bolt/Rod/Washer
 > 
ETTINGER
 > 
05.13.153

05.13.153

Manufactured by ETTINGER

ETTINGER 05.13.153
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$0.97
Save as much as 59%
Last Value Update: 2021-04-28
Product Description
Warranty

Description

  • 0513153
  • SPACER
  • M3X15-NI
  • STANDOFF MATERIAL:BRASS
  • THREAD SIZE - METRIC:M3
  • THREAD SIZE - IMPERIAL:-
  • STANDOFF TYPE:HEX MALE-FEMALE
  • BODY LENGTH:15MM
  • PRODUCT RANGE:05.13 SERIES
  • OVERALL LENGTH:21MM
  • EXTERNAL WIDTH:5.5MM
  • SVHC:NO SVHC ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #05.13.153
CategoryMachine Parts
SubcategoryNut/Bolt/Rod/Washer
If you need a specific firmware or series relating to 05.13.153, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ETTINGER

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.69
SKU: 24653111
Save Up To CAN$0.28!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.54
SKU: 24653112
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.47
SKU: 24653113
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.43
SKU: 24653114
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 05.13.153, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ETTINGER 05.13.151
05.13.151

ETTINGER

SPACER, M3X15-VZK; STANDOFF MATERIAL:STEEL; THREAD SIZE - METRIC:M3; THREAD SIZE - IMPERIAL:-; STAND ...
Buy Surplus As Low As
CAN$0.39
ETTINGER 05.13.163
05.13.163

ETTINGER

SPACER, M3X16-NI; STANDOFF MATERIAL:BRASS; THREAD SIZE - METRIC:M3; THREAD SIZE - IMPERIAL:-; STANDO ...
Buy Surplus As Low As
CAN$0.40
NSK 6203-VV
6203-VV

NSK

BEARING, RADIAL/DEEP GROOVE BALL BEARING, ROUND BORE, 17MM ID, 40MM OD, 12MM WIDTH, TWO NON-CONTACT ...
Buy Surplus As Low As
CAN$20.93
IN STOCK!
REGAL REXNORD L7309U
L7309U

REGAL REXNORD

ROLLWAY BEARING

BEARING
Buy Surplus As Low As
CAN$305.03
VIBRA SCREW BRNGDF2076
BRNGDF2076

VIBRA SCREW

BEARING
Buy Surplus As Low As
CAN$209.34
GLORY USA 30090021
30090021

GLORY USA

BEARING
Buy Surplus As Low As
CAN$17.94
SCHAEFFLER GROUP SCE-810-PP
SCE-810-PP

SCHAEFFLER GROUP

INA

DISCONTINUED BY MANUFACTURER, BEARING ROLLER, 1/2IN BORE, 11/16 OD, 5/8IN WIDTH
Buy Surplus As Low As
CAN$20.93
IN STOCK!
OKUMA 7014DBGNP5
7014DBGNP5

OKUMA

BEARING
Buy Surplus As Low As
CAN$186.91
PORTEC 011043
011043

PORTEC

BEARING
Buy Surplus As Low As
CAN$46.35
QUINCY AIR COMPRESSOR 2788
2788

QUINCY AIR COMPRESSOR

BEARING TR-CON 3.00 1.50 0.94W
Buy Surplus As Low As
CAN$58.31
TIMKEN B-2010
B-2010

TIMKEN

TORRINGTON

ROLLER BEARING 25MM BORE 28MM OD
Buy Surplus As Low As
CAN$25.42
IN STOCK!
SKF 1216K
1216K

SKF

BALL BEARING 80X40X26MM
Buy Surplus As Low As
CAN$228.77
SIEMENS 7MH4135-4DC11
7MH4135-4DC11

SIEMENS

BEARING COMBO MT SB 500KG/2T SIWAREX R, SNSRS SIWAREX STATIC WEIGHING INSTR
Buy Surplus As Low As
CAN$1,456.38
KAYDON BEARING KD042ARO
KD042ARO

KAYDON BEARING

BEARING, DEEP GROOVE, BALL, ID: 101.6MM, OD: 127MM, WIDTH: 21.59MM
Buy Surplus As Low As
CAN$2,215.97
Repair Yours
CAN$394.80
MORI SEIKI S00075
S00075

MORI SEIKI

BEARING
Buy Surplus As Low As
CAN$43.36
SMC CY1F10R-300AL
CY1F10R-300AL

SMC

CYL, MAGNETICALLY COUPLED
Buy Surplus As Low As
CAN$614.55
Repair Yours
CAN$445.24
SMC MGQM16-10-Y59B
MGQM16-10-Y59B

SMC

GUIDED CYLINDER SLIDE BEARING, 16MM BORE, 0.34MM STROKE
Buy Surplus As Low As
CAN$218.31
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!