05.23.203

Manufactured by ETTINGER

ETTINGER 05.23.203
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$4.95
Save as much as 47%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • 0523203
  • HINGED STANDOFF
  • M3X20-10/10-NI
  • STANDOFF MATERIAL:BRASS
  • THREAD SIZE - METRIC:M3
  • THREAD SIZE - IMPERIAL:-
  • STANDOFF TYPE:HINGED HEX FEMALE
  • BODY LENGTH:20MM
  • PRODUCT RANGE:05.23 SERIES
  • OVERALL LENGTH:20MM
  • EXTERNAL WIDTH:5.5MM
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #05.23.203
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to 05.23.203, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ETTINGER

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4.46
SKU: 24652855
Save Up To CAN$0.50!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.49
SKU: 24652856
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.03
SKU: 24652857
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.76
SKU: 24652858
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 05.23.203, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ETTINGER 05.23.251
05.23.251

ETTINGER

HINGED STANDOFF, M3X25-10/15-ZK; STANDOFF MATERIAL:STEEL; THREAD SIZE - METRIC:M3; THREAD SIZE - IMP ...
Buy Surplus As Low As
CAN$5.02
ETTINGER 05.24.251
05.24.251

ETTINGER

HINGED STANDOFF, M4X25-VZK; STANDOFF MATERIAL:STEEL; THREAD SIZE - METRIC:M4; THREAD SIZE - IMPERIAL ...
Buy Surplus As Low As
CAN$5.69
ASEA BROWN BOVERI OHBZX47
OHBZX47

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, PISTOL HANDLE BLACK NEMA3R
Buy Surplus As Low As
CAN$280.68
IN STOCK!
ALLEN BRADLEY 800MR-N160H
800MR-N160H

ALLEN BRADLEY

CAP, BLACK, FOR PUSHBUTTON SWITCH, PUSH PULL, ROUND
Buy Surplus As Low As
CAN$106.36
IN STOCK!
ALLEN BRADLEY 800T-N126
800T-N126

ALLEN BRADLEY

INSERT KIT, FOR 30 MM SELECTOR SWITCH, BLUE, KIT, 5 PER PACK, MOUNTABLE
Buy Surplus As Low As
CAN$8.86
IN STOCK!
ALLEN BRADLEY 800T-N14
800T-N14

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/15/2017, WRENCH, 18 MM, MOUNTING FOR PUSHBUTTON SWITCH, PUSHBUTTON A ...
Buy Surplus As Low As
CAN$132.95
IN STOCK!
ALLEN BRADLEY 800E-21WE170
800E-21WE170

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BACKLIT INSERT, ENGRAVED PLASTIC
Buy Surplus As Low As
CAN$0.89
ALLEN BRADLEY 800E-2X01L
800E-2X01L

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 22.5MM, LATCH MOUNT, SINGLE CIRCUIT, 1NCLB, SCREW TERMI ...
Buy Surplus As Low As
CAN$48.01
IN STOCK!
ALLEN BRADLEY 800E-3RL7
800E-3RL7

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, RESISTOR DIODE MODULE, WITH LATCH, 240V
Buy Surplus As Low As
CAN$56.14
IN STOCK!
ALLEN BRADLEY 800E-AF106B
800E-AF106B

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, WHITE W/ BLACK TEXT, I
Buy Surplus As Low As
CAN$12.68
ALLEN BRADLEY 800E-AF607W
800E-AF607W

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLUE W/ WHITE TEXT, RESET
Buy Surplus As Low As
CAN$10.10
IN STOCK!
ALLEN BRADLEY 800E-AF8
800E-AF8

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB., COLOR CAP, RD., FLUSH AND GUARDED, GRAY
Buy Surplus As Low As
CAN$11.23
IN STOCK!
ALLEN BRADLEY 800E-ALF7
800E-ALF7

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LENS CAP, PUSH BUTTON, 22.5MM, ROUND, FLUSH, EXTENDED, GUARDED, AND PU ...
Buy Surplus As Low As
CAN$3.76
GENERAL ELECTRIC CR2940U202
CR2940U202

GENERAL ELECTRIC

CONTACT BLOCK, SINGLE BLOCK, ONE DOUBLE-CIRCUIT BLOCK, 1 NO / 1 NC, 600 V, FOR FRONT MOUNTING
Buy Surplus As Low As
CAN$67.94
IN STOCK!
EATON CORPORATION E22-C2
E22-C2

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK., 1NO/1NC, 600V, 50/60HZ
Buy Surplus As Low As
CAN$23.64
IN STOCK!
EAO 704-943.5
704-943.5

EAO

FLASHER UNIT, 24 VDC, 85 MA, SCREW TERMINALS
Buy Surplus As Low As
CAN$132.95
IN STOCK!
GENERAL ELECTRIC CR104G12
CR104G12

GENERAL ELECTRIC

GENERAL ELECTRIC, CR104G12, CONTACT BLOCK, 2NO/2NC ,FOR SELECTOR SWITCH, 150V, MINIATURE, OIL TIGHT
Buy Surplus As Low As
CAN$62.05
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!