Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
FANUC
 > 
GE FANUC
 > 
IC2820A100BB3

IC2820A100BB3

Manufactured by FANUC GE FANUC

FANUC IC2820A100BB3
representative photo
click to zoom
Weight: 2.25 kgs
Estimated Value - CAN$2,749.53
Save as much as 40%
Last Value Update: 2018-06-06
Product Description
Alternate Part Numbers
Warranty

Description

  • IC2820A100BB3
  • DISCONTINUED BY MANUFACTURER
  • DC CONTACTOR
  • 115-120 VDC
  • 600 VDC
  • 10 AMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #IC2820A100BB3
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to IC2820A100BB3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FANUC

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2,089.64
SKU: 3362395
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,814.69
SKU: 3362396
Save Up To CAN$934.84!
1 in US

Refurbished (Used, Repaired & Tested)

CAN$1,649.72
SKU: 3362397
Save Up To CAN$1,099.81!
o
Rush Available
3 in US
If you need a specific firmware or series relating to IC2820A100BB3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DAITO MP-50
MP-50

DAITO

FUSE, FUSE 5.0 AMP, MP SERIES, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$16.35
IN STOCK!
EATON CORPORATION GDC-500MA
GDC-500MA

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, GLASS, SLO-BLO, 1/2A, .5A, 250V, 5X20 MM
Buy Surplus As Low As
CAN$1.76
IN STOCK!
EATON CORPORATION FRN-400
FRN-400

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 400 AMP
Buy Surplus As Low As
CAN$29.72
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.12
LITTELFUSE 313002
313002

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, SLOW BLOW, 2A, 250V, 6X32 MM, 3AG, GLASS
Buy Surplus As Low As
CAN$2.94
IN STOCK!
LITTELFUSE CCMR-40A
CCMR-40A

LITTELFUSE

FUSE, 40 AMPS, 600 VAC, CLASS CC, TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$143.00
IN STOCK!
LITTELFUSE FLNR001
FLNR001

LITTELFUSE

FLNR-001 FUSE, LITTELFUSE, 1A, FLNR, TIME DELAY, CLASS RK5, 250V, 1 AMP.
Buy Surplus As Low As
CAN$4.23
IN STOCK!
LITTELFUSE FLNR005
FLNR005

LITTELFUSE

FUSE, TIME DELAY, CLASS RK5, 5A, 250V, 5 AMP
Buy Surplus As Low As
CAN$4.21
IN STOCK!
LITTELFUSE FLS-R-20
FLS-R-20

LITTELFUSE

TIME DELAY FUSE, GENERAL PURPOSE, FUSE HOLDER MOUNT, 300 VDC, 600 VAC, 20 AMPS, CLASS RK5
Buy Surplus As Low As
CAN$22.29
IN STOCK!
WESTINGHOUSE 151D932G05
151D932G05

WESTINGHOUSE

FUSE 200AMP 600VAC
Buy Surplus As Low As
CAN$1,276.67
Repair Yours
CAN$943.35
EATON CORPORATION SC-15
SC-15

EATON CORPORATION

BUSSMANN

FUSE, G CLASS, 600 VAC, 170 VDC, 15 AMPS, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$5.38
IN STOCK!
EATON CORPORATION TCF10
TCF10

EATON CORPORATION

BUSSMANN

FUSE, 10 AMP, 600 VAC / 300 VDC, TIME DELAY, W/ INDICATOR
Buy Surplus As Low As
CAN$58.42
IN STOCK!
EATON CORPORATION TRS-60-R
TRS-60-R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60AMP, 600VAC, CLASS-RK5, TIME DELAY
Buy Surplus As Low As
CAN$47.56
IN STOCK!
EATON CORPORATION WTK
WTK

EATON CORPORATION

COOPER BUSSMANN

(PRICE/EA) BUSS HEAT LIMITER
Buy Surplus As Low As
CAN$117.41
EATON CORPORATION FWX-60A
FWX-60A

EATON CORPORATION

BUSSMANN

BUSSMAN FUSETRON, FUSE, 250 VAC/VDC, 60 AMP, FAST-ACTING SEMICONDUCTOR/HIGH SPEED FUSE STUD MOUNT MO ...
Buy Surplus As Low As
CAN$152.00
IN STOCK!
SMC XT214-1
XT214-1

SMC

IL100 BOOSTER RELAY -IL100 NO SIZE EUROPEAN -BOOSTER RELAY
Buy Surplus As Low As
CAN$1,333.00
Repair Yours
CAN$1,107.00
PINNACLE SYSTEMS INC SCR282Z
SCR282Z

PINNACLE SYSTEMS INC

TRIAD CONTROLS INC

RELAY
Buy Surplus As Low As
CAN$34.18
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!