Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
FERRITE COMPONENTS
 > 
FAIR RITE
 > 
0431176451

0431176451

Manufactured by FERRITE COMPONENTS FAIR RITE

FERRITE COMPONENTS 0431176451
FERRITE COMPONENTS 0431176451
FERRITE COMPONENTS 0431176451 0
FERRITE COMPONENTS 0431176451 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$23.09
Save as much as 49%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 0431176451
  • FERRITE CORE
  • SPLIT
  • 18MM
  • 380 OHM/100MHZ
  • 300MHZ
  • CABLE DIAMETER MAX:18MM
  • FREQUENCY MIN:1MHZ
  • FREQUENCY MAX:300MHZ
  • EXTERNAL DIAMETER:38.6MM
  • FREQUENCY:100MHZ
  • IMPEDANCE:380OHM
  • INTERNAL DIAMETER:0.736 ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #0431176451
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to 0431176451, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FERRITE COMPONENTS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$20.20
SKU: 38467012
Save Up To CAN$2.89!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.35
SKU: 38467013
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.73
SKU: 38467014
Save Up To CAN$10.05!
2 in CAN
4 in US

Refurbished (Used, Repaired & Tested)

CAN$12.48
SKU: 38467015
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 0431176451, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

FERRITE COMPONENTS 0431173951
0431173951

FERRITE COMPONENTS

FAIR RITE

FERRITE CORE, SPLIT, 4.9MM, 180 OHM/100MHZ, 300MHZ, CABLE DIAMETER MAX:4.9MM, FREQUENCY MIN:1MHZ, FR ...
Buy Surplus As Low As
CAN$1.43
FERRITE COMPONENTS 0431177081
0431177081

FERRITE COMPONENTS

FAIR RITE

FERRITE CORE, SPLIT, 25.15MM, 375 OHM/100MHZ; CABLE DIAMETER MAX:25.15MM; FREQUENCY MIN:1MHZ; FREQUE ...
Buy Surplus As Low As
CAN$20.81
ALLEN BRADLEY 800T-1TB
800T-1TB

ALLEN BRADLEY

PUSHBUTTON STATION, GREEN FLUSH HEAD, MOMENTARY, 1 NO, 1 NC, 600V AC MAX, 10 AMP MAX, ENCLOSED, MOUN ...
Buy Surplus As Low As
CAN$215.50
ALLEN BRADLEY 1794-TB3S
1794-TB3S

ALLEN BRADLEY

TERMINAL BASE, FLEX I/O, 16 I/O TERMINALS,18 COMMON TERMINALS,18 +VOLTAGE TERMINALS, SPRING-CLAMP, O ...
Buy Surplus As Low As
CAN$184.29
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1794-IE8
1794-IE8

ALLEN BRADLEY

INPUT MODULE, 8 SINGLE ENDED, ANALOG, FLEX I/O, 60 MA, 24 VOLT DC, FLEXBUS: 5 VDC / 15 MA
Buy Surplus As Low As
CAN$408.71
Repair Yours
CAN$282.00
IN STOCK!
SIEMENS 3NA3252
3NA3252

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 315A, GG, UN AC: 500V, UN DC: 440V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3810
3NA3810

SIEMENS

FUSE LINK, 3NA SERIES, FAST ACTING, HRC, 25 AMP, 500 VOLT, 2.3 WATT, 25 KA, FRONT INDICATOR, LIVE GR ...
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SIEMENS 3NA3824
3NA3824

SIEMENS

FUSE LINK, 80 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 5.8 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3NE1817-0
3NE1817-0

SIEMENS

FUSE LINK, SITOR, 50AMP, 690VAC, 250VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$66.00
IN STOCK!
SIEMENS 3NE3227
3NE3227

SIEMENS

FUSE LINK, SITOR, 250 AMP RATING, 1000 VAC, NH1 SIZE, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$201.00
IN STOCK!
SIEMENS 3NE4330-6B
3NE4330-6B

SIEMENS

SITOR FUSE-LINK, 315A, AC 800V, 440VDC, WITH FEMALE THREAD ON BOTH SIDES, FRONT INDICATOR
Buy Surplus As Low As
CAN$239.00
IN STOCK!
SIEMENS 3NE1227-0
3NE1227-0

SIEMENS

FUSE LINK, SITOR, 250 AMP, 690 VAC, 250 VDC, NH1, FRONT INDICATOR, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$472.62
IN STOCK!
SIEMENS 6SY70102AA25
6SY70102AA25

SIEMENS

FUSE LINK,T4A/250,C97327-Z1006-C130, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$32.70
SIEMENS 3NA3136
3NA3136

SIEMENS

FUSE LINK, LV HRC, 160 AMP, 500 VAC, 440 VDC, BLADE TAG TYPE, 75 MM BODY LENGTH, 30 MM BODY WIDTH
Buy Surplus As Low As
CAN$21.00
IN STOCK!
SIEMENS 3NA3140-6
3NA3140-6

SIEMENS

FUSE LINK, 200 AMP, 690 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$129.00
IN STOCK!
SIEMENS 3NA3820-6
3NA3820-6

SIEMENS

FUSE LINK, LOW VOLTAGE, HRC DESIGN, 690 VAC, 50 AMPS, 120 KA, CERAMIC
Buy Surplus As Low As
CAN$61.00
IN STOCK!
SIEMENS 3NA6814-6
3NA6814-6

SIEMENS

FUSE ELEMENT, LV HRC, NH000, IN: 35 A, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED GRI ...
Buy Surplus As Low As
CAN$201.00
IN STOCK!
SIEMENS 3NA6820
3NA6820

SIEMENS

FUSE, LV HRC,SIZE 00,50A,500V,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NA6824-6
3NA6824-6

SIEMENS

FUSE, LV HRC,80A,690V,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$221.45
IN STOCK!
SIEMENS 3NC1450
3NC1450

SIEMENS

CARTRIDGE FUSE, CYLINDRICAL, SITOR, 50 AMP, 690 VAC, 700 VDC, 9 W, CLASS AR
Buy Surplus As Low As
CAN$24.00
IN STOCK!