Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
FERRITE COMPONENTS
 > 
FAIR RITE
 > 
0444164281

0444164281

Manufactured by FERRITE COMPONENTS FAIR RITE

FERRITE COMPONENTS 0444164281
FERRITE COMPONENTS 0444164281
FERRITE COMPONENTS 0444164281
FERRITE COMPONENTS 0444164281
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$4.32
Save as much as 47%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 0444164281
  • FERRITE CORE
  • SPLIT
  • 6.3MM
  • 260 OHM/100MHZ
  • 300MHZ
  • CABLE DIAMETER MAX:6.3MM
  • FREQUENCY MIN:25MHZ
  • FREQUENCY MAX:300MHZ
  • EXTERNAL DIAMETER:20MM
  • FREQUENCY:100MHZ
  • IMPEDANCE:270OHM
  • INTERNAL DIAMETER:0.275 ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #0444164281
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to 0444164281, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FERRITE COMPONENTS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.89
SKU: 427788
Save Up To CAN$0.43!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.04
SKU: 427789
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.64
SKU: 427790
Save Up To CAN$1.81!
3 in US

Refurbished (Used, Repaired & Tested)

CAN$2.40
SKU: 427791
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 0444164281, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

FERRITE COMPONENTS 0443665806
0443665806

FERRITE COMPONENTS

FAIR RITE

FERRITE CORE, SPLIT, 9.2MM, 88OHM/100MHZ, 300MHZ, CABLE DIAMETER MAX:9.2MM, FREQUENCY MIN:25MHZ, FRE ...
Buy Surplus As Low As
CAN$1.65
FERRITE COMPONENTS 0444164951
0444164951

FERRITE COMPONENTS

FAIR RITE

FERRITE CORE, SPLIT, 4.9MM, 245OHM/100MHZ, 300MHZ; CABLE DIAMETER MAX:4.9MM; FREQUENCY MIN:25MHZ; FR ...
Buy Surplus As Low As
CAN$1.94
HUBBELL HBL2623
HBL2623

HUBBELL

KELLEMS

TWIST LOCK RECEPTACLE, 2P3W, 30A 250V, L6-30R; CONNECTOR TYPE:-; CURRENT RATING:30A; CONNECTOR COLOU ...
Buy Surplus As Low As
CAN$118.90
IN STOCK!
SIEMENS 3NE3232-0B
3NE3232-0B

SIEMENS

FUSE LINK, SITOR, 400 AMP, 1000 VAC, NH1, SX 1/11OM, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, A ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
SIEMENS 3NE1022-0
3NE1022-0

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, SITOR, 125 AMP, 690 VAC, FRONT INDICATOR, BLADE CONTACTS, LV HRC DESIGN,100KA CAPACITY
Buy Surplus As Low As
CAN$77.00
IN STOCK!
SIEMENS 6SY70000AB62
6SY70000AB62

SIEMENS

FUSE AY 5A 600VFNQ-R-5, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$234.82
SIEMENS 6SY70000AC46
6SY70000AC46

SIEMENS

FUSE INSERT ATDR2-1/2 2.5A 600V, MCHP SINAMICS S120 MULTAXIS DRV-GMC
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SIEMENS 6SY70102AA23
6SY70102AA23

SIEMENS

FUSE INSERT T 7A 250V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$20.81
HAAS SDIST
SDIST

HAAS

PC BOARD
Buy Surplus As Low As
CAN$756.49
Repair Yours
CAN$541.47
TURCK B 5133-0
B 5133-0

TURCK

CONNECTOR, FIELD WIREABLE, M8 PICOFAST, STRAIGHT FEMALE, 3-5MM CABLE DIAMETER, SCREW TERMINALS, UP T ...
Buy Surplus As Low As
CAN$29.72
IN STOCK!
SIEMENS 3NA3142
3NA3142

SIEMENS

FUSE LINK, LV HRC, 224 AMP, GG, UN 500 VAC, UN 440 VDC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$38.00
IN STOCK!
SIEMENS 3NA3232
3NA3232

SIEMENS

FUSE LINK, 125 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 9.8 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$36.00
SIEMENS 3NA3344
3NA3344

SIEMENS

FUSE LINK, 250 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA3352
3NA3352

SIEMENS

FUSE LINK, 315 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA3814
3NA3814

SIEMENS

LV HRC FUSE, SIZE: NH000, 35 AMP, 500 VAC, 250 VDC, CLASS: GG, FRONT INDICATOR, LIVE GRIP LUGS, -20 ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3NA6805
3NA6805

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 16 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$15.00
SIEMENS 3NA6814
3NA6814

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, 35 AMP, 500 VOLT AC , 250 VOLT DC, 25 KA, 3.39 WATT, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$42.00
IN STOCK!
SIEMENS 3NA6822-6
3NA6822-6

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 63 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$173.89
SIEMENS 3NA7140
3NA7140

SIEMENS

FUSE 200A 500V CLASS GL/GG W/ INDICATOR, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$33.00
IN STOCK!
HUBBELL 02217002
02217002

HUBBELL

KELLEMS

HD SINGLE EYE SERV DRP, .29-.37", CLS
Buy Surplus As Low As
CAN$68.37