Home
 > 
Electrical Products
 > 
Wall Switch
 > 
FERRITE COMPONENTS
 > 
FAIR RITE
 > 
2508056007Y3

2508056007Y3

Manufactured by FERRITE COMPONENTS FAIR RITE

FERRITE COMPONENTS 2508056007Y3
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.12
Save as much as 47%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 2508056007Y3
  • FERRITE BEAD
  • 60 OHM
  • 3A
  • 0805
  • FERRITE CASE STYLE:0805 [2012 METRIC]
  • IMPEDANCE:60OHM
  • DC CURRENT RATING:3A
  • PRODUCT RANGE:-
  • DC RESISTANCE MAX:0.04OHM
  • IMPEDANCE TOLERANCE:± 25%
  • PRODUCT LENGTH:2MM
  • PRODUCT WIDTH:0.9MM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2508056007Y3
CategoryElectrical Products
SubcategoryWall Switch
If you need a specific firmware or series relating to 2508056007Y3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FERRITE COMPONENTS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.11
SKU: 89109822
Save Up To CAN$0.01!
Must Purchase Minimum Quantity Of 40000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.08
SKU: 89109823
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.07
SKU: 89109824
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.07
SKU: 89109825
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2508056007Y3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

FERRITE COMPONENTS 2643166751
2643166751

FERRITE COMPONENTS

FAIR RITE

43 SPLIT ROUND CABLE EMI SUPPRESSION CORE
Buy Surplus As Low As
CAN$0.81
ALLEN BRADLEY 440N-G02099
440N-G02099

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, QUICK DISCONNECT, 24 VDC. S, 2 N.C. SAFETY, 1 N.O AUX, REED, STANDARD ACTUATOR, 6 PIN ...
Buy Surplus As Low As
CAN$354.54
GENERAL ELECTRIC THAUX64D
THAUX64D

GENERAL ELECTRIC

AUXILIARY CONTACT KIT, 60 - 200 AMP, OPEN BEFORE SWITCH BLADES
Buy Surplus As Low As
CAN$228.95
IN STOCK!
SIEMENS W53044
W53044

SIEMENS

ITE SIEMENS

SAFETY SWITCH, VACU-BREAK, LOW VOLTAGE, CIRCUIT PROTECTION, HEAVY DUTY, 600V, 60HZ, SINGLE THROW, -2 ...
Buy Surplus As Low As
CAN$103.41
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS NF351
NF351

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 30 AMP, 3 POLE, 600 VAC, NON-FUSED, NEMA 1
Buy Surplus As Low As
CAN$296.93
IN STOCK!
ALLEN BRADLEY 440N-C02067
440N-C02067

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER 07/31/2009, SAFETY SWITCH, 1 AMP, 24 VDC, 1 NC/1NO, 3 M, CABLE IP67
Buy Surplus As Low As
CAN$520.00
IN STOCK!
EATON CORPORATION DG321NGB
DG321NGB

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, DISCONNECT, 30 AMP, 3 POLE, 240 VAC, NEMA 1, SURFACE MOUNT
Buy Surplus As Low As
CAN$190.57
Repair Yours
CAN$250.00
IN STOCK!
GENERAL ELECTRIC TH3361
TH3361

GENERAL ELECTRIC

SAFETY SWITCH, FUSIBLE, NEMA1, MODEL 10, 30AMP, 3POLE, 600VAC / 250VDC
Buy Surplus As Low As
CAN$339.70
Repair Yours
CAN$250.00
IN STOCK!
OMRON D4DL-1DFA-B
D4DL-1DFA-B

OMRON

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, SMALL DOOR LOCK SWITCH, 2 NC, 24 VDC, IP65
Buy Surplus As Low As
CAN$531.82
Repair Yours
CAN$384.57
SICK WEU262113
WEU262113

SICK

230 VAC, PLUG CONNECTOR WITH 1NO / 1NC RELAY, EUROPEAN, KEYED A/GND.
Buy Surplus As Low As
CAN$774.09
Repair Yours
CAN$559.50
SIEMENS SLID4640G
SLID4640G

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSIBLE BUS PLUG , 200A, 600V, 4P, IP40W/GND
Buy Surplus As Low As
CAN$6,337.49
Repair Yours
CAN$4,681.80
ALLEN BRADLEY 440N-G02089
440N-G02089

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, FERROGARD, 2 SENSING FACES, 1 N.C. SAFETY, REED, 24VDC 1A REED 1 N.C., NO AUXILL ...
Buy Surplus As Low As
CAN$243.75
EATON CORPORATION DT224URK
DT224URK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, 200A, 2P, HD NON-FUSIBLE, DOUBLE THROW SWITCH, 240V, NEMA, 3R,
Buy Surplus As Low As
CAN$2,656.13
SICK 6022529
6022529

SICK

STANDARD DUTY, M20 CONDUIT ENTRY, 2 NC
Buy Surplus As Low As
CAN$66.48
SIEMENS HF362R
HF362R

SIEMENS

ITE SIEMENS

SAFETY SWITCH, HEAVY DUTY, FUSIBLE, 60 AMP, 3-POLE, 600 VAC,
Buy Surplus As Low As
CAN$898.89
Repair Yours
CAN$382.76
IN STOCK!
SIEMENS DTNF224R
DTNF224R

SIEMENS

DOUBLE THROW SAFETY SWITCH NF 2P2W 240V 200A N3R,
Buy Surplus As Low As
CAN$2,743.29
Repair Yours
CAN$1,963.12
FERRISHIELD RA28B1265
RA28B1265

FERRISHIELD

(PRICE/EACH), .038 X 1.047 20 COND W/ ADH FERRITE--RA28B1265 ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$36.93
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!