Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
FERRITE COMPONENTS
 > 
FAIR RITE
 > 
2631102002

2631102002

Manufactured by FERRITE COMPONENTS FAIR RITE

FERRITE COMPONENTS 2631102002
FERRITE COMPONENTS 2631102002
FERRITE COMPONENTS 2631102002 0
FERRITE COMPONENTS 2631102002 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$3.62
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Alternate Part Numbers
Warranty

Description

  • 2631102002
  • FERRITE CORE
  • CYLINDRICAL
  • 260 OHM/100MHZ
  • 300MHZ
  • OUTER DIAMETER:25.9MM
  • LENGTH:28.6MM
  • INNER DIAMETER:12.8MM
  • FREQUENCY MIN:1MHZ
  • FREQUENCY MAX:300MHZ
  • PRODUCT RANGE:-
  • EXTERNAL DIAMETER:25.9MM
  • FERRITE CASE STYLE:TUBULAR ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2631102002
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to 2631102002, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FERRITE COMPONENTS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.26
SKU: 19046973
Save Up To CAN$0.36!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.48
SKU: 19046974
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.15
SKU: 19046975
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.96
SKU: 19046976
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2631102002, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

FERRITE COMPONENTS 2631101902
2631101902

FERRITE COMPONENTS

FAIR RITE

FERRITE CORE, CYLINDRICAL, 270 OHM/100MHZ, 300MHZ, OUTER DIAMETER:28.5MM, LENGTH:28.6MM, INNER DIAME ...
Buy Surplus As Low As
CAN$2.74
FERRITE COMPONENTS 2631480002
2631480002

FERRITE COMPONENTS

FAIR RITE

FERRITE CORE, CYLINDRICAL, 295OHM/100MHZ, 300MHZ; OUTER DIAMETER:12.3MM; LENGTH:25.4MM; INNER DIAMET ...
Buy Surplus As Low As
CAN$0.48
IN STOCK!
ALLEN BRADLEY W42
W42

ALLEN BRADLEY

HEATER ELEMENT, W SERIES, TYPE W, EUTECTIC ALLOY TYPE OVERLOAD RELAY, BULLETIN 500 LINE STARTERS, CL ...
Buy Surplus As Low As
CAN$47.56
IN STOCK!
ALLEN BRADLEY 100-B110ND3
100-B110ND3

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CONTACTOR, 110 AMP, 3 POLE 3 PHASE, 110/120 VAC, 50/60 HZ
Buy Surplus As Low As
CAN$1,634.86
Repair Yours
CAN$780.00
IN STOCK!
ALLEN BRADLEY 1762-L24BXB
1762-L24BXB

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2022, PLC CONTROLLER, MICROLOGIX 1200, 24V DC POWER, (10) STANDARD + (4 ...
Buy Surplus As Low As
CAN$934.84
Repair Yours
CAN$658.80
IN STOCK!
SIEMENS 3NA3252
3NA3252

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 315A, GG, UN AC: 500V, UN DC: 440V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NE4337
3NE4337

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 710 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$257.00
SIEMENS 3NE8020-1
3NE8020-1

SIEMENS

FUSE LINK, SITOR, 80AMP, 690VAC, 440VDC, NH00, FRONT INDICATOR, WITH BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$78.00
IN STOCK!
SIEMENS 3NE1022-0
3NE1022-0

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, SITOR, 125 AMP, 690 VAC, FRONT INDICATOR, BLADE CONTACTS, LV HRC DESIGN,100KA CAPACITY
Buy Surplus As Low As
CAN$77.00
IN STOCK!
SIEMENS 3NE1224-0
3NE1224-0

SIEMENS

FUSE LINK, SITOR, 160AMP, 690VAC, 250VDC, NH1, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$140.00
IN STOCK!
SIEMENS 6SY70102AA22
6SY70102AA22

SIEMENS

FUSE LINK, 630A, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,835.50
SIEMENS 6SY70102AA11
6SY70102AA11

SIEMENS

FUSE LINK NE3335. 560A, 1000V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,753.76
SIEMENS 3NA3014
3NA3014

SIEMENS

FUSE LINK, 35 AMP, 500 VOLT AC, 440 VOLT DC, 3 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA3022
3NA3022

SIEMENS

FUSE LINK, 63AMP, 500VAC, 440VDC, LV HRC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3136
3NA3136

SIEMENS

FUSE LINK, LV HRC, 160 AMP, 500 VAC, 440 VDC, BLADE TAG TYPE, 75 MM BODY LENGTH, 30 MM BODY WIDTH
Buy Surplus As Low As
CAN$21.00
IN STOCK!
SIEMENS 3NA3222
3NA3222

SIEMENS

FUSE LINK, 63 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$45.00
IN STOCK!
SIEMENS 3NA3675
3NA3675

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE LINK, LV HRC, 800AMP, 500VAC
Buy Surplus As Low As
CAN$2,373.51
IN STOCK!
SIEMENS 5SB211
5SB211

SIEMENS

DIAZED FUSE LINK, SIZE DII, 2 AMP, 500 VAC/DC, E27 THREAD
Buy Surplus As Low As
CAN$2.54
IN STOCK!
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$98.09
SIEMENS 3NA3-832
3NA3-832

SIEMENS

FUSE LINK, LOW VOLTAGE HRC,125A, 500VAC, 250VDC
Buy Surplus As Low As
CAN$18.00
IN STOCK!