Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
FERRITE COMPONENTS
 > 
FAIR RITE
 > 
2631480002

2631480002

Manufactured by FERRITE COMPONENTS FAIR RITE

FERRITE COMPONENTS 2631480002
FERRITE COMPONENTS 2631480002
FERRITE COMPONENTS 2631480002 0
FERRITE COMPONENTS 2631480002 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.81
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • 2631480002
  • FERRITE CORE
  • CYLINDRICAL
  • 295OHM/100MHZ
  • 300MHZ
  • OUTER DIAMETER:12.3MM
  • LENGTH:25.4MM
  • INNER DIAMETER:4.95MM
  • FREQUENCY MIN:1MHZ
  • FREQUENCY MAX:300MHZ
  • PRODUCT RANGE:-
  • EXTERNAL DIAMETER:12.3MM
  • FREQUENCY:100MHZ
  • IMPEDANCE:295OHM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2631480002
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to 2631480002, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FERRITE COMPONENTS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.73
SKU: 19046977
Save Up To CAN$0.08!
Must Purchase Minimum Quantity Of 40
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.56
SKU: 19046978
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.48
SKU: 19046979
Save Up To CAN$0.33!
40 in US

Refurbished (Used, Repaired & Tested)

CAN$0.44
SKU: 19046980
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2631480002, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

FERRITE COMPONENTS 0443164151
0443164151

FERRITE COMPONENTS

FAIR RITE

FERRITE CORE, SPLIT, 12.7MM, 250 OHM/100MHZ, CABLE DIAMETER MAX:12.7MM, FREQUENCY MIN:25MHZ, FREQUEN ...
Buy Surplus As Low As
CAN$5.22
IN STOCK!
FERRITE COMPONENTS 2631102002
2631102002

FERRITE COMPONENTS

FAIR RITE

FERRITE CORE, CYLINDRICAL, 260 OHM/100MHZ, 300MHZ, OUTER DIAMETER:25.9MM, LENGTH:28.6MM, INNER DIAME ...
Buy Surplus As Low As
CAN$1.96
FERRITE COMPONENTS 2631540002
2631540002

FERRITE COMPONENTS

FAIR RITE

FERRITE CORE, CYLINDRICAL, 300 OHM/100MHZ, 300MHZ, OUTER DIAMETER:14.3MM, LENGTH:28.6MM, INNER DIAME ...
Buy Surplus As Low As
CAN$0.81
SIEMENS 5SA281
5SA281

SIEMENS

ITE SIEMENS

DIAZED FUSE LINK,25A,AC/DC,500V
Buy Surplus As Low As
CAN$22.29
IN STOCK!
SIEMENS 3NE4-124
3NE4-124

SIEMENS

FUSE, SITOR, 160A, 1000 VAC, SIZE 0
Buy Surplus As Low As
CAN$104.00
IN STOCK!
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$469.65
IN STOCK!
SIEMENS 3NE1225-0
3NE1225-0

SIEMENS

FUSE LINK, SITOR, 200 AMP, 690 VAC, 250 VDC, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$129.00
IN STOCK!
SIEMENS 6SY70000AC20
6SY70000AC20

SIEMENS

FUSE LINK, 800A,660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$3,144.87
SIEMENS 6SY70102AA24
6SY70102AA24

SIEMENS

FUSE LINK 1KA/1KV C98327-S1002-C81, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,144.40
SIEMENS 3NA3136-6
3NA3136-6

SIEMENS

FUSE LINK, 106 AMP, 690 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$91.00
SIEMENS 3NA3222
3NA3222

SIEMENS

FUSE LINK, 63 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$45.00
IN STOCK!
SIEMENS 3NA3254
3NA3254

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 355 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3260
3NA3260

SIEMENS

FUSE LINK, LV HRC, NH2, IN 400 AMP, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3807-6
3NA3807-6

SIEMENS

FUSE LINK, 20 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 1.7 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$48.00
SIEMENS 3NA6144
3NA6144

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 250 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$44.00
IN STOCK!
SIEMENS 3NA6824-6
3NA6824-6

SIEMENS

FUSE, LV HRC,80A,690V,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$221.45
IN STOCK!
SIEMENS 3ND1830
3ND1830

SIEMENS

FUSE ELEMENT LINK, LV HRC, 100 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR
Buy Surplus As Low As
CAN$43.00
IN STOCK!
SIEMENS 3ND1836
3ND1836

SIEMENS

FUSE ELEMENT LINK, LV HRC, 160 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$162.00
IN STOCK!
PARKER BNC3P10
BNC3P10

PARKER

SCHRADER BELLOWS

1/8 3PT LOG BASE LNPTUB10
Buy Surplus As Low As
CAN$42.41
PARKER PLJC10
PLJC10

PARKER

SCHRADER BELLOWS

PNEUMATIC LOGIC CONTROLLER, PLJ SERIES, REGENERATE MODULE, I/O SIGNALS, 3-8 BAR PRESSURE RANGE, -15 ...
Buy Surplus As Low As
CAN$117.30