Home
 > 
Cable and Wire
 > 
Heat Shrink Tubing
 > 
FISCHER ELEKTRONIK
 > 
ICK SMD E 15 SA

ICK SMD E 15 SA

Manufactured by FISCHER ELEKTRONIK

FISCHER ELEKTRONIK ICK SMD E 15 SA
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$7.73
Save as much as 47%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • ICKSMDE15SA
  • HEAT SINK
  • THERMAL RESISTANCE:27C/W
  • PACKAGES COOLED:DIP
  • PLCC
  • SMD
  • EXTERNAL WIDTH - METRIC:15.3MM
  • EXTERNAL HEIGHT - METRIC:8MM
  • EXTERNAL LENGTH - METRIC:15.3MM
  • HEAT SINK MATERIAL:ALUMINIUM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #ICK SMD E 15 SA
CategoryCable and Wire
SubcategoryHeat Shrink Tubing
If you need a specific firmware or series relating to ICK SMD E 15 SA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FISCHER ELEKTRONIK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$6.96
SKU: 32310310
Save Up To CAN$0.77!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.45
SKU: 32310311
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.73
SKU: 32310312
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.30
SKU: 32310313
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to ICK SMD E 15 SA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

FISCHER ELEKTRONIK LA 10/150 24V
LA 10/150 24V

FISCHER ELEKTRONIK

HEAT SINK, FAN COOLED, 24 VOLT, THERMAL RESISTANCE:0.2K/W, EXTERNAL HEIGHT - METRIC:83MM, EXTERNAL W ...
Buy Surplus As Low As
CAN$348.64
FISCHER ELEKTRONIK ICK S R 28,5 X 18,5
ICK S R 28,5 X 18,5

FISCHER ELEKTRONIK

HEAT SINK, THERMAL RESISTANCE:4.25C/W, PACKAGES COOLED:UNIVERSAL PROCESSOR, EXTERNAL WIDTH - METRIC: ...
Buy Surplus As Low As
CAN$20.68
ALLEN BRADLEY 1485K-P1F5-R5
1485K-P1F5-R5

ALLEN BRADLEY

CONNECTION CABLE, KWIKLINK, 1 M, MICRO MALE, RIGHT ANGLE CONNECTOR TO STRAIGHT CONNECTOR, FLAT CABLE
Buy Surplus As Low As
CAN$66.48
IN STOCK!
ALPHA WIRE 58413
58413

ALPHA WIRE

CABLE 22AWG 3-PAIRED SHIELDED
Buy Surplus As Low As
CAN$1.13
OMRON E3Z-L81
E3Z-L81

OMRON

PHOTOELECTRIC SENSOR, 12-24 VDC, PNP DARK-ON/LIGHT-ON SELECTABLE, 1 MS RESPONSE TIME, REFLECTIVE/DIF ...
Buy Surplus As Low As
CAN$263.58
OMRON 3F88L-CR003NA
3F88L-CR003NA

OMRON

3M CABLE FOR RS15
Buy Surplus As Low As
CAN$267.39
OMRON R88A-CAWC015S
R88A-CAWC015S

OMRON

POWER CABLE, 15M
Buy Surplus As Low As
CAN$579.09
OMRON R88A-CPU002-S
R88A-CPU002-S

OMRON

SMART STEP SERIES SERVO CONTROL CABLE, 2M
Buy Surplus As Low As
CAN$197.95
IN STOCK!
OMRON E2EC-CR5B1 5M
E2EC-CR5B1 5M

OMRON

PROX,3MM,IN LINE AMP,5M CABLE
Buy Surplus As Low As
CAN$240.79
OMRON V600-H11-5 0.5M
V600-H11-5 0.5M

OMRON

RFID MODULE, READ/WRITE HEAD, .5M CABLE, RECTANGULAR HEAD
Buy Surplus As Low As
CAN$1,249.77
OMRON V600-H51 2M
V600-H51 2M

OMRON

R/W HEAD W/2M CABLE
Buy Surplus As Low As
CAN$1,350.23
ALLEN BRADLEY 1770-CD10
1770-CD10

ALLEN BRADLEY

DATA HWY TWINAXIAL CABLE, 1000 FT/305 M
Buy Surplus As Low As
CAN$4,897.15
ALLEN BRADLEY 889P-R3AB-5
889P-R3AB-5

ALLEN BRADLEY

PHOTOSWITCH

CORDSET, QD, PICO - M8, FEMALE, RIGHT ANGLE, 3-PIN TO BARE WIRE, PVC CABLE, YELLOW, UNSHIELDED, IEC ...
Buy Surplus As Low As
CAN$29.55
IN STOCK!
BALLUFF C49-BNE-00-VY-050M
C49-BNE-00-VY-050M

BALLUFF

DISCONTINUED BY MANUFACTURER, CORDSET, QD 5M, 3PIN, RIGHT ANGLE
Buy Surplus As Low As
CAN$44.32
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$469.77
BELDEN 8489
8489

BELDEN

CABLE 4COND 18AWG WHITE/BLACK/RED/GREEN
Buy Surplus As Low As
CAN$1.60
OMRON XS3W-M421-401-R
XS3W-M421-401-R

OMRON

E2J EXTENSION CABLE-1M
Buy Surplus As Low As
CAN$53.18
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!