Home
 > 
Building Maintenance
 > 
Door/Door Part
 > 
FRIGIDAIRE
 > 
5304523550

5304523550

Manufactured by FRIGIDAIRE

FRIGIDAIRE 5304523550
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$183.58
Save as much as 53%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 5304523550
  • DOOR REVERSAL KIT
  • LH SWING
  • WHI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5304523550
CategoryBuilding Maintenance
SubcategoryDoor/Door Part
If you need a specific firmware or series relating to 5304523550, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FRIGIDAIRE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$147.73
SKU: 131720328
Save Up To CAN$35.86!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$116.70
SKU: 131720329
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$100.45
SKU: 131720330
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$91.59
SKU: 131720331
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5304523550, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

YUASA NP4-6
NP4-6

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:4AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:SOLDER TAB; ...
Buy Surplus As Low As
CAN$29.55
IN STOCK!
EATON CORPORATION 101615015-001
101615015-001

EATON CORPORATION

POWERWARE CORP

DISCONTINUED BY MANUFACTURER, BATTERY CABINET
Buy Surplus As Low As
CAN$1,403.41
Repair Yours
CAN$800.51
IN STOCK!
TYCO STR-112-113
STR-112-113

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE 12V
Buy Surplus As Low As
CAN$33.98
IN STOCK!
TYCO STR112-053
STR112-053

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE LEAD ACID 12V 33AMP HOUR
Buy Surplus As Low As
CAN$132.95
MATSUSHITA ELECTRIC LCR6V6.5ML/2
LCR6V6.5ML/2

MATSUSHITA ELECTRIC

PANASONIC

BATTERY SEALED RECHARGEABLE LEAD ACID 6V 6.5AH
Buy Surplus As Low As
CAN$48.75
Repair Yours
Contact Us
DYMO SLA1.2-12
SLA1.2-12

DYMO

RHINO

BATTERY 12V 1.3AH
Buy Surplus As Low As
CAN$7.17
KENWOOD TW-BAAKNKNB45
TW-BAAKNKNB45

KENWOOD

BATTERY LI-ION 2000MAH 7.4VDC 14.8WH 12-17HOUR
Buy Surplus As Low As
CAN$67.95
JAMECO 14162
14162

JAMECO

BATTERY 3V LITHIUM
Buy Surplus As Low As
CAN$1.69
ENERGIZER EVEL855BP2
EVEL855BP2

ENERGIZER

LITHIUM BATTERIES, 9V, 2 PACK
MAKITA BH1220C
BH1220C

MAKITA

BATTERY, 12 VDC OUTPUT, 2.0 AH CAPACITY, NI-MH CHEMISTRY, FOR CORDLESS TOOLS
Buy Surplus As Low As
CAN$217.16
FANUC A05B-2401-C135
A05B-2401-C135

FANUC

FANUC ROBOTICS

DISCONTINUED BY MANUFACTURER, BATTERY UNIT
Buy Surplus As Low As
CAN$141.82
IN STOCK!
EMPIRE NP36-6
NP36-6

EMPIRE

DISCONTINUED BY MANUFACTURER, RECHARGEABLE BATTERY, 6V, 36AH
Buy Surplus As Low As
CAN$35.45
IN STOCK!
EDAC 630-009-340-031
630-009-340-031

EDAC

630 SERIES RIGHT ANGLE D-SUB RECEPTACLE CONNECTOR WITH 9 SOCKET TYPE CONTACTS THAT HAVE 15 GOLD PLAT ...
Buy Surplus As Low As
CAN$3.30
EDAC 621-009-260-511
621-009-260-511

EDAC

621 SERIES RIGHT ANGLE D-SUB PLUG CONNECTOR WITH 9 PIN TYPE CONTACTS THAT HAVE GOLD FLASH PLATING. T ...
Buy Surplus As Low As
CAN$4.18
MULTIPOWER MP5.4-12
MP5.4-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V, 5400MA, 90X70X107MM
Buy Surplus As Low As
CAN$39.13
RS PRO 150-1559
150-1559

RS PRO

UPS LEAD ACID BATTERY, SEALED, 24AH, 12V, DESIGNED FOR CYCLIC APPLICATIONS
Buy Surplus As Low As
CAN$127.13
BOSCH 1 600 Z00 03C
1 600 Z00 03C

BOSCH

BATTERY PACK / LI-ION, PROFESSIONAL, GBA, 4.0 AH, 36 V, COOLPACK TECHNOLOGY, 105 X 160 X 80 MM
Buy Surplus As Low As
CAN$192.05
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!