Home
 > 
Building Maintenance
 > 
Door/Door Part
 > 
FRIGIDAIRE
 > 
WR78X30635

WR78X30635

Manufactured by FRIGIDAIRE

FRIGIDAIRE WR78X30635
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1,239.19
Save as much as 57%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • WR78X30635
  • REFRIGERATOR - FRESH FOOD DOOR
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #WR78X30635
CategoryBuilding Maintenance
SubcategoryDoor/Door Part
If you need a specific firmware or series relating to WR78X30635, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FRIGIDAIRE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$929.39
SKU: 131751590
Save Up To CAN$309.80!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$728.29
SKU: 131751591
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$632.27
SKU: 131751592
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$574.66
SKU: 131751593
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to WR78X30635, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CSB BATTERY GP12120F2
GP12120F2

CSB BATTERY

BATTERY VOLTAGE:12V; BATTERY SIZE CODE:-; BATTERY TECHNOLOGY:LEAD ACID; BATTERY CAPACITY:12AH; BATTE ...
Buy Surplus As Low As
CAN$65.00
IN STOCK!
MATSUSHITA ELECTRIC LC-R064R5P
LC-R064R5P

MATSUSHITA ELECTRIC

PANASONIC

LEAD ACID BATTERY, 6V, 4.5AH, QUICK CONNECT, HEIGHT:101.7MM; EXTERNAL WIDTH:48MM
Buy Surplus As Low As
CAN$38.41
CSB BATTERY FP1270F2
FP1270F2

CSB BATTERY

BATTERY 12V
Buy Surplus As Low As
CAN$16.25
BB BATTERY HR5.8-12
HR5.8-12

BB BATTERY

BATTERY RECHARGEABLE 5.5AMP 12V
Buy Surplus As Low As
CAN$23.64
ASTRALITE INC 20-0002
20-0002

ASTRALITE INC

BATTERY 4.5AH 6V RECHARGEABLE
Buy Surplus As Low As
CAN$19.20
YUASA NP2.1-12
NP2.1-12

YUASA

LEAD ACID BATTERY 12V 2.1AH
Buy Surplus As Low As
CAN$17.73
CSB BATTERY GP12170
GP12170

CSB BATTERY

BATTERY, LEAD ACID, 12V, 17AH, BOLT TERMINALS
Buy Surplus As Low As
CAN$87.16
DIVOLTA 3/LRS
3/LRS

DIVOLTA

BATTERY ALKALINE AA 1.5V W/CASING 3PK
Buy Surplus As Low As
CAN$5.64
BOSCH BAT026
BAT026

BOSCH

POWER TOOL BATTERY 18V 2.4AH
Buy Surplus As Low As
CAN$81.25
Repair Yours
Contact Us
HBC RADIOMATIC BA225030
BA225030

HBC RADIOMATIC

CONTROL BATTERY, NI-MH, 6 V, 1500 MAH
Buy Surplus As Low As
CAN$189.09
IN STOCK!
HAZE BATTERY HZS12-3.3
HZS12-3.3

HAZE BATTERY

BATTERY SEALED LEAD ACID 3.3AH 12V
Buy Surplus As Low As
CAN$17.73
ABB THOMAS & BETTS RG12S36
RG12S36

ABB THOMAS & BETTS

LUMACELL

BATTERY PACK EMERG. LIGHT 12VDC 36W 30 MIN
Buy Surplus As Low As
CAN$273.30
EDAC 627-M37-620-LT5
627-M37-620-LT5

EDAC

627M SERIES VERTICAL D-SUB PLUG CONNECTOR WITH 37 MACHINED PIN TYPE CONTACTS THAT HAVE 30 GOLD PLATI ...
Buy Surplus As Low As
CAN$60.57
TDK B41858C7477M008
B41858C7477M008

TDK

EPCOS

(PRICE/EACH), ALUMINUM ELECTROLYTIC SINGLE-ENDED 470 UF 35 V / AMMO PACK
Buy Surplus As Low As
CAN$0.43
AJC BATTERY AJC-D26S
AJC-D26S

AJC BATTERY

BATTERY, VRLA, SEALED LEAD ACID, 12 VDC, 26 AH, NON-SPILLABLE, NB TERMINAL
Buy Surplus As Low As
CAN$152.16
IN STOCK!
YUASA Y1.2-12
Y1.2-12

YUASA

LEAD ACID BATTERY (SLA), SEALED, RECHARGEABLE, 12V, 1.2AH
Buy Surplus As Low As
CAN$35.81
MOTOROLA SOLUTIONS M359L4-E
M359L4-E

MOTOROLA SOLUTIONS

TWO WAY RADIO REPLACEMENT BATTERY. VOLTAGE:7.2 CAPACITY:2500 MAH CHEMISTRY:LI-ION CELL BRAND:JAPAN B ...
Buy Surplus As Low As
CAN$70.91
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!