Home
 > 
Cutting HSS & Solid Carbide
 > 
Reamer
 > 
G&J HALL
 > 
2666A

2666A

Manufactured by G&J HALL

G&J HALL 2666A
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$365.73
Save as much as 57%
Last Value Update: 2014-10-29
Product Description
Warranty

Description

  • 2666A
  • REAMER
  • T HANDLE
  • 3/8-1"
  • EXTERNAL DIAMETER:25MM
  • SVHC:NO SVHC (18-JUN-2012)
  • SHAFT DIAMETER MAX:25MM
  • SHAFT DIAMETER MIN:10MM
  • ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2666A
CategoryCutting HSS & Solid Carbide
SubcategoryReamer
If you need a specific firmware or series relating to 2666A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for G&J HALL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$273.94
SKU: 43606351
Save Up To CAN$91.79!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$215.68
SKU: 43606352
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$187.61
SKU: 43606353
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$169.89
SKU: 43606354
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2666A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

G&J HALL 2665A
2665A

G&J HALL

(PRICE/EA) REAMER, T HANDLE, 1/8-1/2"; OVERALL LENGTH:-; EXTERNAL DIAMETER:12MM; EFFECTIVE LENGTH:-; ...
Buy Surplus As Low As
CAN$90.11
G&J HALL 3.00MM
3.00MM

G&J HALL

(PRICE/EA) RE-THREADER, M3; THREAD TYPE:METRIC; LENGTH:70MM; THREAD PITCH:0.5MM ;ROHS COMPLIANT: NA
Buy Surplus As Low As
CAN$35.45
GUHRING 39ZE-1227-1692
39ZE-1227-1692

GUHRING

END MILL SOLID CARBIDE 18MM SHANK 5FL
Buy Surplus As Low As
CAN$94.55
CARR 749-218223
749-218223

CARR

END MILL CARBIDE TIPPED STEPPED 1-1.34INCH
Buy Surplus As Low As
CAN$301.36
IN STOCK!
KYOCERA 30194
30194

KYOCERA

SGS TOOL

1/16", 3/16" LOC, 1/8" SHANK DIAM, 1-1/2" OAL, 4 FLUTE, SOLID CARBIDE SQUARE END MILL SINGLE END, AL ...
Buy Surplus As Low As
CAN$23.64
HANITA TF621V25088
TF621V25088

HANITA

END MILL, 1X4INCH, 6FLUTE, SQUARE END, CENTER CUT
Buy Surplus As Low As
CAN$140.34
MONSTER TOOL 250-320027
250-320027

MONSTER TOOL

END MILL, .027IN, BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$19.20
TAEGUTEC TE90AD-D1.00-W.75-09-C
TE90AD-D1.00-W.75-09-C

TAEGUTEC

CHASEMILL

END MILL, SQUARE CUT, 1X1.1800IN
Buy Surplus As Low As
CAN$221.59
MONSTER TOOL 250-320061
250-320061

MONSTER TOOL

END MILL, BALLNOSE CARBIDE, .061IN DIA
Buy Surplus As Low As
CAN$11.27
MONSTER TOOL 220-031035
220-031035

MONSTER TOOL

END MILL, BALLNOSE CARBIDE COATED, 7/64INCH DIA
Buy Surplus As Low As
CAN$11.27
MONSTER TOOL 250-320059
250-320059

MONSTER TOOL

END MILL, .059IN, 2 FLUTE, BALL NOSE
Buy Surplus As Low As
CAN$14.47
MONSTER TOOL 250-320056
250-320056

MONSTER TOOL

END MILL, .056IN ,2 FLUTE BALL, NOSE VARBIDE
Buy Surplus As Low As
CAN$11.27
OSG HP419-0787
HP419-0787

OSG

END MILL, 2MM, 2 FLUTE, BALL END
Buy Surplus As Low As
CAN$39.89
KENNEDY 99836
99836

KENNEDY

1" DIAM, SINGLE SPRING CLIP PEGBOARD HOOK STEEL (MOQ=1, PKG QTY=10)
Buy Surplus As Low As
CAN$56.14
IN STOCK!
PARLEC N40-12EM3
N40-12EM3

PARLEC

END MILL HOLDER, NMTB 40 TAPER, SIZE: 1-1/4INCH
Buy Surplus As Low As
CAN$429.89
IN STOCK!
RIX TOOLS 25278
25278

RIX TOOLS

VHM END MILL 90°, 6 EDGES 10 MM, TOP 4,8 MM 688 2Z
Buy Surplus As Low As
CAN$234.89
SANDVIK 20261
20261

SANDVIK

CORNER CHAMFER/CORNER RADIUS END MILL 3/8" 5-FLUTE WHISPER KUT LONG LGTH. 0.015
Buy Surplus As Low As
CAN$94.55
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!