Home
 > 
Safety Systems
 > 
Safety Controller
 > 
GEMS SENSORS
 > 
WARRICK CONTROLS
 > 
27A1D1

27A1D1

Manufactured by GEMS SENSORS WARRICK CONTROLS

GEMS SENSORS 27A1D1
GEMS SENSORS 27A1D1
GEMS SENSORS 27A1D1 0
GEMS SENSORS 27A1D1 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$1,950.74
Save as much as 55%
Last Value Update: 2024-03-06
Product Description
Warranty

Description

  • 27A1D1
  • RELAY
  • INTRINSICALLY SAFE
  • 1NO1NC
  • SPDT
  • 8A
  • DIRECT
  • 120 VAC
  • 3K
  • NEMA 1
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #27A1D1
CategorySafety Systems
SubcategorySafety Controller
If you need a specific firmware or series relating to 27A1D1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GEMS SENSORS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,463.43
SKU: 64728046
Save Up To CAN$487.31!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,113.22
SKU: 64728047
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$967.17
SKU: 64728048
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$879.25
SKU: 64728049
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$588.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 27A1D1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

GEMS SENSORS 27A1D0
27A1D0

GEMS SENSORS

WARRICK CONTROLS

RELAY, SAFETY, SPDT, 120VAC, 8AMPS, 27SERIES, 1 NO 1 NC
Buy Surplus As Low As
CAN$581.20
Repair Yours
CAN$388.80
GEMS SENSORS 27A1D4
27A1D4

GEMS SENSORS

WARRICK CONTROLS

RELAY, INTRINSICALLY SAFE, 1NO1NC, SPDT, 8A, DIRECT, 120 VAC, 3K, NEMA 4
Buy Surplus As Low As
CAN$1,104.28
Repair Yours
CAN$788.71
NOLATRON 5570
5570

NOLATRON

SAFETY CIRCUIT 115VAC
Buy Surplus As Low As
CAN$138.59
ALLEN BRADLEY 440G-L07248
440G-L07248

ALLEN BRADLEY

GUARDMASTER LTD

GUARD LOCKING SWITCH, 440G SERIES, ATLAS 5, SOLENOID VOLTAGE: 110V AC/DC, CONTACTS(SAFETY AND AUXILI ...
Buy Surplus As Low As
CAN$1,162.40
Repair Yours
CAN$786.13
IN STOCK!
ALLEN BRADLEY 440G-T27121
440G-T27121

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, TLS GD2, POWER TO RELEASE, 24V ACDC, 1 N.C. 1 N.O., 2 N.C. SAFETY, 1 N.O AUX, 2 N. ...
Buy New
CAN$506.69
Repair Yours
CAN$420.64
ALLEN BRADLEY 440N-G02119
440N-G02119

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, FERROGARD, NO SPECIAL FEATURES, 2 N.C. SAFETY, REED, 24 VDC, 1A REED 2 N.C., NO ...
Buy Surplus As Low As
CAN$387.47
Repair Yours
CAN$308.23
OMRON D4D-L1DFGB
D4D-L1DFGB

OMRON

SAFETY DOOR LOCK SWITCH 2NC 24VDC
Buy Surplus As Low As
CAN$520.10
Repair Yours
CAN$365.92
IN STOCK!
ALLEN BRADLEY 440K-E33031
440K-E33031

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, CONTACTS SAFETY AND AUX, 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BREAK BEFORE MAKE, ACTUA ...
Buy Surplus As Low As
CAN$89.42
ALLEN BRADLEY 440K-T11212
440K-T11212

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN 5: CONTACTS (SAFETY AND AUX), 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFEREN ...
Buy Surplus As Low As
CAN$111.77
IN STOCK!
ALLEN BRADLEY 440K-T11267
440K-T11267

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN T15: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, BBM PREFERENCE: N/A, ACTUATO ...
Buy Surplus As Low As
CAN$114.75
IN STOCK!
ALLEN BRADLEY 440N-G02092
440N-G02092

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, FERROGARD, NON CONTACT, 24 VDC, 1 AMP, MAGNETIC, AUX N.O, ACTUATOR N.C, 2 METER PVC C ...
Buy Surplus As Low As
CAN$223.54
Repair Yours
CAN$250.00
ALLEN BRADLEY 440N-S32023
440N-S32023

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, GUARDMASTER 440N, NON-CONTACT, 1 NO / 1 NC, 5-11 MM RANGE, S2 HOUSING STYLE, ABS, 10 ...
Buy Surplus As Low As
CAN$104.32
IN STOCK!
ALLEN BRADLEY 440K-C21044
440K-C21044

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH, CADET, 1 N/O,1 N/C, SEMI-FLEX ACTUATOR
Buy Surplus As Low As
CAN$186.47
ALLEN BRADLEY 440K-C21062
440K-C21062

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK, CADET 3, NO SPECIAL FEATURES, 3 N.C. SAFETY, 3 N.C. SAFETY CONTACTS, NO AUXILLARY ...
Buy Surplus As Low As
CAN$89.42
IN STOCK!
ALLEN BRADLEY 440N-A02025
440N-A02025

ALLEN BRADLEY

GUARDMASTER LTD

REPLACEMENT ACTUATOR, FERROGARD 6 / 9 / 10, INTERLOCK SWITCH ACCESSORY, PLASTIC, RED, MOUNTABLE
Buy Surplus As Low As
CAN$59.61
ELOBAU 161271
161271

ELOBAU

SAFETY SENSOR, NO/NC, ON REED BASIS, 40X45X30MM
Buy Surplus As Low As
CAN$752.58
IN STOCK!
OMRON D2D-1000
D2D-1000

OMRON

INTERLOCK POWER SWITCH, 16 AMP, SINGLE POLE, 250 VAC, 3 MM CONTACT GAP, SCREW MOUNTING, SPST-NO + SP ...
Buy Surplus As Low As
CAN$26.82
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!