Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
GENERAL CABLE
 > 
CAROL CABLE
 > 
02621.35T.05

02621.35T.05

Manufactured by GENERAL CABLE CAROL CABLE

GENERAL CABLE 02621.35T.05
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$3,417.80
Save as much as 57%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 0262135T05
  • (PRICE/SP OF 250 FT)
  • UNSHLD FLEX CABLE
  • 5COND
  • 16 AMPWG
  • 250FT
  • CABLE SHIELDING:UNSHIELDED
  • NO. OF CONDUCTORS:5CONDUCTOR
  • WIRE GAUGE:16 AMPWG
  • CONDUCTOR AREA CSA:-
  • REEL LENGTH (IMPERIAL):250FT
  • REEL LENGTH (METRIC):76.2M
  • JACKET COLOR:YELLOW ROHS COMPLI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #02621.35T.05
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to 02621.35T.05, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL CABLE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2,564.43
SKU: 109490188
Save Up To CAN$853.37!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2,007.61
SKU: 109490189
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,744.66
SKU: 109490190
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,585.11
SKU: 109490191
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 02621.35T.05, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

BELDEN 8777
8777

BELDEN

CABLE 22AWG 6COND 3PAIRED STRANDED PRICE/FOOT
Buy Surplus As Low As
CAN$0.66
AMPHENOL 137-2099-991
137-2099-991

AMPHENOL

FLAT CABLE 20AWG 3-CONDUCTOR SPECTRA STRIP
Buy Surplus As Low As
CAN$0.28
ALLEN BRADLEY 43GR-TBB25ML
43GR-TBB25ML

ALLEN BRADLEY

PHOTOSWITCH

GLASS FIBER OPTIC CABLE,DIFFUSE(BIFURCATED),GLASS,FOR USE WITH LARGE APERTURES,BRASS,TB THREADED 5/1 ...
Buy Surplus As Low As
CAN$140.34
ALLEN BRADLEY 1485C-P1A50
1485C-P1A50

ALLEN BRADLEY

CABLE, 1485C DEVICENET MEDIA, THICK, ROUND CABLE, 50 METER SPOOL, PVC, LIGHT GREY, 24 VDC, 4 AMP
Buy Surplus As Low As
CAN$614.54
ALLEN BRADLEY 1485C-P1E200
1485C-P1E200

ALLEN BRADLEY

FLAT CABLE, KWIKLINK, DEVICENET TRUNK, HEAVY DUTY, 4-CONDUCTOR UNSHIELDED, 24 VDC, 8 AMP, CLASS 1, T ...
Buy Surplus As Low As
CAN$3,601.59
OMRON SCPL-SYSC-E
SCPL-SYSC-E

OMRON

CABLE ASSEMBLY
Buy Surplus As Low As
CAN$787.39
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$469.77
BELDEN 8898-500
8898-500

BELDEN

WIRE 18 AWG RUBBER INSULATED 10000V PRICE PER FOOT
Buy Surplus As Low As
CAN$1.13
MCM ELECTRONICS 21-3688
21-3688

MCM ELECTRONICS

(PRICE/PK OF 100), 28 X 28 MM NATURAL CABLE TIE MOUNTS; MOUNT FIXING TYPE:ADHESIVE; MOUNTING HOLE DI ...
Buy Surplus As Low As
CAN$23.64
MITSUBISHI FR-CBL03
FR-CBL03

MITSUBISHI

CABLE, A200 PARAMETER CABLE, PLC INVERTER VFD CABLE, 3 METER
Buy Surplus As Low As
CAN$156.59
IN STOCK!
OMRON CS1W-CN114
CS1W-CN114

OMRON

PLC CABLE ADAPTER; CURRENT RATING:-; PRODUCT RANGE:-; ACCESSORY TYPE:PERIPHERAL PORT CONVERSION CABL ...
Buy Surplus As Low As
CAN$234.89
IN STOCK!
OMRON CS1W-CN118
CS1W-CN118

OMRON

CONNECTOR CABLE, CONNECTOR TYPE A: D-SUB / 9-PIN FEMALE, CONNECTOR TYPE B: CS/CJ SERIES PERIPHERAL, ...
Buy Surplus As Low As
CAN$200.91
IN STOCK!
OMRON CS1W-CN225
CS1W-CN225

OMRON

CABLE,PROG;D SUB25,2M,PC98
Buy Surplus As Low As
CAN$308.75
OMRON CS1W-CN711
CS1W-CN711

OMRON

I/O EXTENSION CABLE, CS1 SERIES, 2.3', 2.30' (700.00MM), RECTANGULAR CONNECTOR
Buy Surplus As Low As
CAN$361.93
OMRON XW2Z-100J-B1
XW2Z-100J-B1

OMRON

1MCABLE UP DRIVER TO XW2BXXJ6
Buy Surplus As Low As
CAN$181.70
IN STOCK!
GRAYHILL INC 08LL36-02B10S
08LL36-02B10S

GRAYHILL INC

08LL36-02-1-10S-F,KEY
Buy Surplus As Low As
CAN$175.80
GRAYHILL INC 84BB-0322-A
84BB-0322-A

GRAYHILL INC

KEYPAD LEGEND, OUT, STANDARD FONT, BLACK ON WHITE
Buy Surplus As Low As
CAN$6.58
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!