Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
GENERAL CABLE
 > 
CAROL CABLE
 > 
C2526A.41.10

C2526A.41.10

Manufactured by GENERAL CABLE CAROL CABLE

GENERAL CABLE C2526A.41.10
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1,794.30
Save as much as 57%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • C2526A4110
  • (PRICE/SP OF 1000 FT)
  • SHLD FLEX CABLE
  • 3COND
  • 22AWG
  • 1000FT
  • CABLE SHIELDING:SHIELDED
  • NO. OF CONDUCTORS:3CONDUCTOR
  • WIRE GAUGE:22AWG
  • CONDUCTOR AREA CSA:-
  • REEL LENGTH (IMPERIAL):1000FT
  • REEL LENGTH (METRIC):305M
  • JACKET COLOR:GREY
  • JACKET MATERIAL:PVC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #C2526A.41.10
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to C2526A.41.10, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL CABLE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,347.18
SKU: 109459207
Save Up To CAN$447.12!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,055.65
SKU: 109459208
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$916.59
SKU: 109459209
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$832.86
SKU: 109459210
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to C2526A.41.10, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 1485K-P1F5-R5
1485K-P1F5-R5

ALLEN BRADLEY

CONNECTION CABLE, KWIKLINK, 1 M, MICRO MALE, RIGHT ANGLE CONNECTOR TO STRAIGHT CONNECTOR, FLAT CABLE
Buy Surplus As Low As
CAN$67.29
IN STOCK!
ALLEN BRADLEY 1485C-P1A300
1485C-P1A300

ALLEN BRADLEY

CABLE, 1485C DEVICENET MEDIA,THICK, ROUND CABLE, 300 METER SPOOL, PVC, LIGHT GREY, 24VDC 4A
Buy Surplus As Low As
CAN$3,498.89
OMRON CS1W-CN131
CS1W-CN131

OMRON

CABLE, CS1TOC200HW, EXP I/O, 10M, RECTANGULAR CONNECTORS, FOR USE WITH CS1 SERIES
Buy Surplus As Low As
CAN$1,441.42
IN STOCK!
OMRON R88A-CAWC015S
R88A-CAWC015S

OMRON

POWER CABLE, 15M
Buy Surplus As Low As
CAN$586.14
OMRON E2C-X1R5A-5
E2C-X1R5A-5

OMRON

M25,4MMX1.5MCABLEW/PLUG
Buy Surplus As Low As
CAN$324.96
ALLEN BRADLEY 1771-WHFB
1771-WHFB

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, WIRING ARM, FIELD, 21 TERMINAL, 16 I/O, TIN PLATED, WITH 1.5 A FUSE PE ...
Buy Surplus As Low As
CAN$50.84
IN STOCK!
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$475.49
BELDEN 8489
8489

BELDEN

CABLE 4COND 18AWG WHITE/BLACK/RED/GREEN
Buy Surplus As Low As
CAN$1.61
CARLO GAVAZZI CONH1A-S2
CONH1A-S2

CARLO GAVAZZI

CONNECTOR PLUG M12 DC NO/NC STRAIGHT 2M CABLE
Buy New
CAN$321.48
ELECTRO CAM PS-5300-01-020
PS-5300-01-020

ELECTRO CAM

STANDARD CABLE WITH BAYONET RESOLVER CONNECTOR ON 1 END AND TINNED LEADS ON THE OTHER END, 20FT
Buy New
CAN$283.00
IN STOCK!
DWYER 9-A64
9-A64

DWYER

9-A64 MERCURY SWITCH
Buy Surplus As Low As
CAN$1,043.69
LAPP USA 1119010
1119010

LAPP USA

OLFLEX

(PRICE/SP OF 100)MULTICORE CABLE, 10CORE, 100M, GRY, 500V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$269.15
OMRON XW2Z-050J-A6
XW2Z-050J-A6

OMRON

50CM CABLE FROM NC113/XW2B
Buy Surplus As Low As
CAN$210.83
OMRON R88A-CNU01C
R88A-CNU01C

OMRON

CN1 I/O CONNECTOR GN
Buy Surplus As Low As
CAN$103.17
IN STOCK!
OMRON V559-A32B-2M
V559-A32B-2M

OMRON

CABLE ASSEMBLY PROGRAMMING FOR V550-A20
Buy Surplus As Low As
CAN$328.96
GRAYHILL INC 75CF36-01B10N
75CF36-01B10N

GRAYHILL INC

ROTARY SWITCH, INTEGRAL KNOB (.300 CIRCLE OF TERMINAL CENTERS), 36°, 1 DECK, 1 POLE/DECK, 10 POS ...
Buy Surplus As Low As
CAN$74.76
GRAYHILL INC 71BF30-01-1-07S
71BF30-01-1-07S

GRAYHILL INC

ROTARY SWITCH
Buy Surplus As Low As
CAN$32.90
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!