Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
GENERAL CABLE
 > 
CAROL CABLE
 > 
C5785.18.01

C5785.18.01

Manufactured by GENERAL CABLE CAROL CABLE

GENERAL CABLE C5785.18.01
GENERAL CABLE C5785.18.01
GENERAL CABLE C5785.18.01 0
GENERAL CABLE C5785.18.01 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$394.86
Save as much as 56%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • C57851801
  • (PRICE/SP OF 500 FT)
  • COAXIAL CABLE
  • RG-6/U
  • 500FT
  • BLACK
  • COAXIAL CABLE TYPE:RG6
  • WIRE GAUGE:18 AMPWG
  • CONDUCTOR AREA CSA:-
  • IMPEDANCE:75OHM
  • REEL LENGTH (IMPERIAL):500FT
  • REEL LENGTH (METRIC):152.4M
  • JACKET COLOR:BLACK
  • JACKET MATERIAL:PVC
  • PRODUCT RANG
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #C5785.18.01
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to C5785.18.01, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL CABLE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$299.05
SKU: 21496227
Save Up To CAN$95.81!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$234.75
SKU: 21496228
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$203.35
SKU: 21496229
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$185.41
SKU: 21496230
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to C5785.18.01, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

GENERAL CABLE C6040A.18.10
C6040A.18.10

GENERAL CABLE

CAROL CABLE

(PRICE/SP OF 500 FT), SHIELDED MULTIPAIR CABLE 3PR 500FT 30V GRAY, CABLE SHIELDING:SHIELDED, NO. OF ...
Buy Surplus As Low As
CAN$1,094.53
GENERAL CABLE C5775-18-01
C5775-18-01

GENERAL CABLE

CAROL CABLE

PRICE/SPOOL OF 500 FT; COAXIAL CABLE, RG-6/U, 500FT, BLACK; REEL LENGTH (IMPERIAL):500FT; REEL LENGT ...
Buy Surplus As Low As
CAN$119.62
ALLEN BRADLEY 1485C-P1A50
1485C-P1A50

ALLEN BRADLEY

CABLE, 1485C DEVICENET MEDIA, THICK, ROUND CABLE, 50 METER SPOOL, PVC, LIGHT GREY, 24 VDC, 4 AMP
Buy Surplus As Low As
CAN$622.03
OMRON FCS-HCR-LB-103
FCS-HCR-LB-103

OMRON

REPLCD BY FCS-HCP-DUPLEX-1000M
Buy Surplus As Low As
CAN$58,938.43
OMRON E2C-X1R5A-5
E2C-X1R5A-5

OMRON

M25,4MMX1.5MCABLEW/PLUG
Buy Surplus As Low As
CAN$324.96
OMRON V600-H52 0.5M
V600-H52 0.5M

OMRON

R/W HEAD W/.5M CABLE
Buy Surplus As Low As
CAN$1,264.99
ALLEN BRADLEY 9101-1382-050
9101-1382-050

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, MOTOR POWER CABLE, 50 FT, 600 V AC
Buy Surplus As Low As
CAN$332.44
ALLEN BRADLEY 889D-R4ACDM-2
889D-R4ACDM-2

ALLEN BRADLEY

PHOTOSWITCH

PATCHCORD, DC MICRO M12, FEMALE RIGHT ANGLE, 4 PIN, PVC CABLE, YELLOW, UNSHIELDED, DC MICRO, STRAIGH ...
Buy Surplus As Low As
CAN$39.77
IN STOCK!
AMPHENOL MS3057-4A
MS3057-4A

AMPHENOL

CABLE CLAMP, SIZE 10, ALUMINIUM ALLOY; CONNECTOR SHELL SIZE:10; CABLE DIAMETER MAX:7.93MM; STRAIN RE ...
Buy Surplus As Low As
CAN$6.54
IN STOCK!
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$475.49
FANUC A02B-0236-K813
A02B-0236-K813

FANUC

CABLE W/CONNECTORS, CA55/MD - A660-2042-T143#L450R0
Buy Surplus As Low As
CAN$125.60
IN STOCK!
HONEYWELL 51195153-010
51195153-010

HONEYWELL

DROP CABLE COAX 10M RG6 SET
Buy Surplus As Low As
CAN$119.62
OMRON CS1W-CN227
CS1W-CN227

OMRON

CBL,PROG; 1/2 PITCH2M,PC98
Buy Surplus As Low As
CAN$312.51
OMRON DCA1-5CN03F1
DCA1-5CN03F1

OMRON

DEVICENET THIN COMMUNICATION CABLE FOR ENVIRONMENT, STRAIGHT M12 CONNECTOR, 3 METER
Buy Surplus As Low As
CAN$188.40
IN STOCK!
OMRON XS3W-M421-402-R
XS3W-M421-402-R

OMRON

E2J EXTENSION CABLE-2M
Buy Surplus As Low As
CAN$53.83
OMRON XW2Z-100A
XW2Z-100A

OMRON

CABLE, FOR SCREW TERMINAL, 24V DC, 125V AC, 0-80C, 1M
Buy Surplus As Low As
CAN$183.92
IN STOCK!
OMRON R88A-CPW003M2
R88A-CPW003M2

OMRON

CABLE FOR MC MODULE, 3M,2 AXIS
Buy Surplus As Low As
CAN$654.92
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!