Home
 > 
Safety Systems
 > 
Safety Glasses
 > 
GLOBAL LASER
 > 
IMATRONIC
 > 
1997-03-000

1997-03-000

Manufactured by GLOBAL LASER IMATRONIC

GLOBAL LASER 1997-03-000
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$190.75
Save as much as 53%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 199703000
  • GLASSES
  • LASER ENHANCEMENT
  • SPECTACLE TYPE:LASER ENHANCEMENT
  • LENS STYLE:-
  • EYEGLASS LENS COLOUR:RED
  • FRAME COLOUR:BLACK
  • SAFETY CATEGORY:-
  • PRODUCT RANGE:-
  • SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1997-03-000
CategorySafety Systems
SubcategorySafety Glasses
If you need a specific firmware or series relating to 1997-03-000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GLOBAL LASER

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$152.03
SKU: 109489136
Save Up To CAN$38.72!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$119.66
SKU: 109489137
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$103.41
SKU: 109489138
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$94.55
SKU: 109489139
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1997-03-000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 802F-TD60M11
802F-TD60M11

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH W/O KEY, 10 AMP, 300 VAC, SAME POLARITY
Buy Surplus As Low As
CAN$866.12
Repair Yours
CAN$584.90
IN STOCK!
BANNER ENGINEERING SI-QS90MEHF
SI-QS90MEHF

BANNER ENGINEERING

62808 SI-QS90MEHF SAFETY INTERLOCK
Buy Surplus As Low As
CAN$103.41
ALLEN BRADLEY 440N-G02013
440N-G02013

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH & ACTUATOR, FERROGARD FRS6, RECTANGULAR, MOLDED ABS RED PLASTIC, 250 VAC (2 A MAX SWITCHING C ...
Buy Surplus As Low As
CAN$236.36
BANNER ENGINEERING SILS42UMSI
SILS42UMSI

BANNER ENGINEERING

61411 SI-LS42UMSI SAFETY INTERLOCK
Buy Surplus As Low As
CAN$478.64
Repair Yours
CAN$338.11
OMRON D4BL-1DRA-A
D4BL-1DRA-A

OMRON

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 1MA, 115VAC/DC
Buy Surplus As Low As
CAN$1,063.63
Repair Yours
CAN$749.64
SICK I10-M0241
I10-M0241

SICK

SAFETY INTERLOCK SWITCH 6AMP 230VAC 24VDC IP65
Buy Surplus As Low As
CAN$370.79
Repair Yours
CAN$257.24
IN STOCK!
ALLEN BRADLEY 40495-462-08
40495-462-08

ALLEN BRADLEY

CONTACTOR, AUXILIARY CONTACT, NORMALLY OPEN/ NORMALLY CLOSED, 3 PHASE, 125 HP, 600 VAC MAX, NEMA IP2 ...
Buy Surplus As Low As
CAN$192.05
ALLEN BRADLEY 440K-MT55029
440K-MT55029

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, GUARDMASTER, SAFETY, TONGUE, MT-GD2, FULLY FLEXIBLE ACTUATOR, 3 NORMALLY CLOSED SAFETY CONTA ...
Buy Surplus As Low As
CAN$147.73
IN STOCK!
ALLEN BRADLEY 440K-T11396
440K-T11396

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN T15: CONTACTS(SAFETY AND AUX): 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERE ...
Buy Surplus As Low As
CAN$81.25
ALLEN BRADLEY 440T-AKEYE10XD
440T-AKEYE10XD

ALLEN BRADLEY

KEY FOR 440T TRAPPED KEY SYSTEMS, CODE XD
Buy Surplus As Low As
CAN$54.66
Repair Yours
CAN$251.38
ALLEN BRADLEY 440K-C21033
440K-C21033

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 2 AMP, 250 VAC, IP67
Buy Surplus As Low As
CAN$211.25
ALLEN BRADLEY 440N-A02025
440N-A02025

ALLEN BRADLEY

GUARDMASTER LTD

REPLACEMENT ACTUATOR, FERROGARD 6 / 9 / 10, INTERLOCK SWITCH ACCESSORY, PLASTIC, RED, MOUNTABLE
Buy Surplus As Low As
CAN$59.09
OMRON D4DS-3AFS
D4DS-3AFS

OMRON

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 1/2-14 NPT, 2 NC
Buy Surplus As Low As
CAN$252.61
IN STOCK!
SCHMERSAL T5C236-11Z
T5C236-11Z

SCHMERSAL

(101153304), SAFETY HINGE SWITCH, 10AMP, 500V
Buy Surplus As Low As
CAN$117.00
IN STOCK!
SCHMERSAL AZ16-12ZVRK
AZ16-12ZVRK

SCHMERSAL

SAFETY SWITCH, KEYED INTERLOCK, 1NO/2NC, 3X CABLE ENTRY M16, 1/2IN NPT ADAPTER, 30N LATCHING FORCE, ...
Buy Surplus As Low As
CAN$144.77
Repair Yours
CAN$250.00
IN STOCK!
GC ELECTRONICS 35-827-BU
35-827-BU

GC ELECTRONICS

SWITCH SNAP ACTION SPDT ROLLER 10A /
Buy Surplus As Low As
CAN$23.64
GRAYHILL INC 44A30-03-3-03S
44A30-03-3-03S

GRAYHILL INC

ROTARY SWITCH
Buy Surplus As Low As
CAN$119.66
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!