Home
 > 
Components
 > 
Prototype PC Board
 > 
GLOBAL SPECIALTIES
 > 
PB-242T

PB-242T

Manufactured by GLOBAL SPECIALTIES

GLOBAL SPECIALTIES PB-242T
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$206.53
Save as much as 53%
Last Value Update: 2020-11-11
Product Description
Warranty

Description

  • PB242T
  • BREAD BOARD
  • ABS PLASTIC
  • 2390 TIE POINTS
  • EXT POWER
  • BREADBOARD TYPE:SOLDERLESS BREADBOARD
  • TOTAL NUMBER OF TIE POINTS:2390TIE POINTS
  • NO. OF DISTRIBUTION STRIPS / BUSES:5BUS STRIPS
  • NO. OF TERMINAL STRIPS:3 TERMINAL STRIPS ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PB-242T
CategoryComponents
SubcategoryPrototype PC Board
If you need a specific firmware or series relating to PB-242T, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GLOBAL SPECIALTIES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$166.37
SKU: 109499905
Save Up To CAN$40.16!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$131.48
SKU: 109499906
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$113.75
SKU: 109499907
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$103.41
SKU: 109499908
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PB-242T, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 3NE1803-0
3NE1803-0

SIEMENS

FUSE LINK, SITOR, 670 AMP, 690 VAC, 250 VDC, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS.
Buy Surplus As Low As
CAN$73.00
IN STOCK!
SIEMENS 8WA1822-7EF81
8WA1822-7EF81

SIEMENS

G FUSE LINK DIN 41662 SLOW-RESPONSE LOW BREAKING CAPACITY RATED CONTINUOUS CURRENT 2.5 A
Buy Surplus As Low As
CAN$1.96
SIEMENS 3NE1334-0
3NE1334-0

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH2, IN: 500 A, GS, UN AC: 690 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$244.00
IN STOCK!
SIEMENS 3NE1813-0
3NE1813-0

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH000, IN: 16 A, GS, UN AC: 690 V, UN DC: 250 V, FRONT INDICAT ...
Buy Surplus As Low As
CAN$64.00
IN STOCK!
SIEMENS 6SY7000-0AC34
6SY7000-0AC34

SIEMENS

FUSE LINK, *SPARE PART*, 10 A, 250 V
Buy Surplus As Low As
CAN$41.36
IN STOCK!
SIEMENS 6SY70000AC46
6SY70000AC46

SIEMENS

FUSE INSERT ATDR2-1/2 2.5A 600V, MCHP SINAMICS S120 MULTAXIS DRV-GMC
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SIEMENS 6SY7000-0AE02
6SY7000-0AE02

SIEMENS

SIEMENS INDUSTRY

FUSE LINK, 8A, 600V, 0.394 X 1.575 X 2.756 INCH DIMENSIONS
Buy Surplus As Low As
CAN$82.73
SIEMENS 3NA3132
3NA3132

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 125 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3NA3214
3NA3214

SIEMENS

FUSE LINK, 35 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$45.00
IN STOCK!
SIEMENS 3NA3230
3NA3230

SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3822-7
3NA3822-7

SIEMENS

FUSE, NH00, 63 AMP, GG, 500 VAC, 250 VDC, FRONT INDICATOR
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA3005
3NA3005

SIEMENS

FUSE ELEMENT, LV HRC, NH0, IN: 16 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3ND2-144
3ND2-144

SIEMENS

FUSE ELEMENT, LV HRC, NH1, 250 AMP, 690 VAC, 400 VDC, FRONT INDICATOR, LIVE GRIP LUGS, REPLACEMENT F ...
Buy Surplus As Low As
CAN$63.00
IN STOCK!
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$97.50
SIEMENS 3NA3-232
3NA3-232

SIEMENS

ITE SIEMENS

FUSE LINK, 125 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 9.8 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$63.52
IN STOCK!
GC ELECTRONICS H3-390
H3-390

GC ELECTRONICS

CHEMICALS; FLUX TYPE:-; SOLDER ALLOY:60, 40 SN, PB; EXTERNAL DIAMETER - METRIC:1.27MM; EXTERNAL DIAM ...
Buy Surplus As Low As
CAN$12.41
GRAYHILL INC 77SPT36-01-1-06S
77SPT36-01-1-06S

GRAYHILL INC

ROTARY SWITCH, 1P, 6POS, 0.2A, 28VDC, NO. OF SWITCH POSITIONS:6 POSITION, NO. OF POLES:1 POLE, ANGLE ...
Buy Surplus As Low As
CAN$135.91
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!