Home
 > 
HVAC
 > 
Space Heater
 > 
GRAINGER
 > 
DAYTON
 > 
3UF98

3UF98

Cataloged by GRAINGER DAYTON

GRAINGER 3UF98
representative photo
click to zoom
Weight: 9.07 kgs
Estimated Value - CAN$9,835.66
Save as much as 40%
Last Value Update: 2013-06-20
Product Description
Alternate Part Numbers
Warranty

Description

  • 3UF98
  • DISCONTINUED BY MANUFACTURER
  • ELECTRIC HEATER 50KW 480V 170.5BTU
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #3UF98
CategoryHVAC
SubcategorySpace Heater
If you need a specific firmware or series relating to 3UF98, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GRAINGER

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$7,475.10
SKU: 17672458
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$6,491.54
SKU: 17672459
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5,901.40
SKU: 17672460
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$3,960.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 3UF98, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHELSEA XRE14AC
XRE14AC

CHELSEA

FAN ROOF DIR DRIVE 2 SPD 850/1050RPM 850/1050CFM
Buy Surplus As Low As
CAN$411.31
SIEMENS 6GT2005-0CA10
6GT2005-0CA10

SIEMENS

INTERFACE MODULE, MOBY-I SIM 43, 40MM LIMIT DISTANCE, IP54
Buy Surplus As Low As
CAN$14,659.60
SIEMENS 6GT2305-0CA00
6GT2305-0CA00

SIEMENS

DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, SIM 72, MOBY E SERIES, W/ INTEGRATED ANTENNA READ/WR ...
Buy Surplus As Low As
CAN$13,683.49
IN STOCK!
SIEMENS EWN:8399501378000
EWN:8399501378000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT 1PH716/1PA616 A/F NDE-DE
Buy Surplus As Low As
CAN$4,373.89
EATON CORPORATION CP01036
CP01036

EATON CORPORATION

CUTLER HAMMER

FAN UNIT, SV9000, 24V, 20A,
Buy Surplus As Low As
CAN$1,117.69
AITKEN PRODUCTS M3LL56BN3
M3LL56BN3

AITKEN PRODUCTS

FAN CEILING
Buy Surplus As Low As
CAN$71.53
RITTAL 3325.115
3325.115

RITTAL

DISCONTINUED BY MANUFACTURER, FAN/FILTER ASSY, 160 CFM, 0.53 AMP, 115 VAC, 50/60HZ, 40W, REPLACED BY ...
Buy Surplus As Low As
CAN$464.96
IN STOCK!
SIEMENS 6SL31620AB000AA0
6SL31620AB000AA0

SIEMENS

SPARE FAN, FOR 50 MM LINE, W/ LID, FOR SINAMICS/SIMODRIVE
Buy Surplus As Low As
CAN$368.09
SUNON KDE2404PKV2
KDE2404PKV2

SUNON

FAN DC FAN, KD SERIES, 40X40X20 MM, VAPO BEARING DC FAN, KD SERIES, 40X40X20 MM, VAPO BEARING
Buy Surplus As Low As
CAN$32.79
RITTAL 3149007
3149007

RITTAL

DISCONTINUED BY MANUFACTURER 01.30.2017, PAGODA FAN, 210CFM, 230 V, STEEL RAL 7035 ROOF MTG, 50/60 H ...
Buy Surplus As Low As
CAN$822.62
Repair Yours
CAN$522.16
RITTAL 7980.000
7980.000

RITTAL

FAN EXPANSION KIT, 230V~AC, 160CFM ROOF, 50/60HZ, 15/14W, 1 PHASE
Buy Surplus As Low As
CAN$119.22
IN STOCK!
RITTAL 3321.027
3321.027

RITTAL

DISCONTINUED BY MANUFACTURER, FILTER FAN, VOLUME FLOW 20-25 M/H FREE BLOWING, 24 VDC, 3 W, IP54 ENCL ...
Buy Surplus As Low As
CAN$312.95
SIEMENS 6SL3362-0AF01-0AA1
6SL3362-0AF01-0AA1

SIEMENS

DISCONTINUED BY MANUFACTURER, BLOWER FANASSEMBLY, 260 AMP, 240 VAC, 50/60 HZ, AKA : D2E160AH01-17
Buy Surplus As Low As
CAN$4,463.30
Repair Yours
CAN$2,634.00
IN STOCK!
CROUZET 99485901
99485901

CROUZET

FAN 80MM FINGER GUAR
Buy New
CAN$11.48
HONEYWELL 32006803-002
32006803-002

HONEYWELL

FAN ASSEMBLY, UP TO 7.5HP NXS
Buy Surplus As Low As
CAN$202.67
JEWELL INSTRUMENTS 3S-FRQ-55/120-20-U
3S-FRQ-55/120-20-U

JEWELL INSTRUMENTS

MODUTEC

METER RANGE 45-65 HERTZ OD-2-1/2INCH 120V
Buy Surplus As Low As
CAN$120.71
JEWELL INSTRUMENTS 400031-002
400031-002

JEWELL INSTRUMENTS

METER 0-100AMP PANEL MOUNT
Buy Surplus As Low As
CAN$268.25
Repair Yours
CAN$262.39
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!