Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
GTE
 > 
SYLVANIA
 > 
0002770

0002770

Manufactured by GTE SYLVANIA

GTE 0002770
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$35.45
Save as much as 46%
Last Value Update: 2013-03-15
Product Description
Warranty

Description

  • 0002770
  • LAMP
  • T5
  • FHE 840
  • 35W
  • COOL WHITE
  • SUPPLY VOLTAGE:209V
  • LAMP BASE TYPE:G5
  • POWER RATING:35W
  • LUMINOUS FLUX:3320LM
  • LENGTH:1.45M
  • BULB DIAMETER:16MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #0002770
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 0002770, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GTE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$32.50
SKU: 38980936
Save Up To CAN$2.95!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$25.11
SKU: 38980937
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$22.16
SKU: 38980938
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$19.20
SKU: 38980939
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 0002770, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

GTE 0002766
0002766

GTE

SYLVANIA

LAMP, T5, FHE 830, 28W, WARM WHITE; SUPPLY VOLTAGE:167V; LAMP BASE TYPE:G5; POWER RATING:28W; LUMINO ...
Buy Surplus As Low As
CAN$19.20
GTE 0002773
0002773

GTE

SYLVANIA

LAMP, T5, FHO 840, 24W, COOL WHITE; SUPPLY VOLTAGE:75V; LAMP BASE TYPE:G5; POWER RATING:24W; LUMINOU ...
Buy Surplus As Low As
CAN$11.27
MAGNETEK 806-SLH-TC-P
806-SLH-TC-P

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST, 1.34AMPS, 120VAC, 60HZ, 2LAMP, CASE SIZE 6
Buy Surplus As Low As
CAN$106.36
GENLITE PP250MAFWHT
PP250MAFWHT

GENLITE

DISCONTINUED BY MANUFACTURER, BALLAST, METAL HALIDE HID, NO BULB, NO REFLECTOR, 250W
Buy Surplus As Low As
CAN$345.68
LITHONIA LIGHTING 510353
510353

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ480V 1.1A/TX-400S-480-HSG
Buy Surplus As Low As
CAN$407.73
UNIVERSAL LIGHTING TECHNOLOGY S1000MLTAC5M-500K
S1000MLTAC5M-500K

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, ULT S1000MLTAC5M500K 1000W 120V
Buy Surplus As Low As
CAN$150.68
ROBERTSON WORLDWIDE HP1527P/D
HP1527P/D

ROBERTSON WORLDWIDE

BALLAST 1-LT 13WATT 277V HPF
Buy Surplus As Low As
CAN$35.45
BANNER ENGINEERING 75210
75210

BANNER ENGINEERING

(HFFW8RB) HFFW8RB LIGHT FLUORESCENT 8IN EXTERNAL B ALLAST
Buy Surplus As Low As
CAN$273.30
MAGNETEK 1030-93-500K
1030-93-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST REPAIR KIT, 400W, 120/208/240/277V
Buy Surplus As Low As
CAN$310.23
IN STOCK!
ROBERTSON TRANSFORMER SP258
SP258

ROBERTSON TRANSFORMER

BALLAST TRANSFORMER .4AMP 120V 60HZ
Buy Surplus As Low As
CAN$23.64
GENERAL ELECTRIC 1030-93-500K
1030-93-500K

GENERAL ELECTRIC

BALLAST 400W 120/208/240/277V 60HZ
Buy Surplus As Low As
CAN$239.32
GENERAL ELECTRIC 58G690
58G690

GENERAL ELECTRIC

BALLAST D-C CIRCUITS ONLY
Buy Surplus As Low As
CAN$33.98
LUTRON ECO-T524-277-1
ECO-T524-277-1

LUTRON

DISCONTINUED BY MANUFACTURER T5HO 24W 1 LMP 277V 10% DIMMING BALLAST
Buy Surplus As Low As
CAN$197.95
LUTRON ECO-T528-120-2
ECO-T528-120-2

LUTRON

DISCONTINUED BY MANUFACTURER DISCONTINUED BY MANUFACTURER, LAMP, 120V, DIMMING
Buy Surplus As Low As
CAN$189.09
LUTRON ECO-T539-120-3
ECO-T539-120-3

LUTRON

ELECTRONIC DIMMING BALLAST, ECO-10, FLOURESCENT, 120V 60HZ, 0.85AMP, 39WATT, T5
Buy Surplus As Low As
CAN$478.64
LUTRON ECO-T539-277-3
ECO-T539-277-3

LUTRON

DISCONTINUED BY MANUFACTURER ECO-10 ELECTRONIC DIMMING BALLAST
Buy Surplus As Low As
CAN$239.32
LUTRON ECO-T550-277-2
ECO-T550-277-2

LUTRON

DISCONTINUED BY MANUFACTURER ECO-10 ELECTRONIC DMG BALLAST
Buy Surplus As Low As
CAN$169.89
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!